Silicon Labs Microcontrollers EFM32WG332F256-QFP64

Description
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 914-1099-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
914-1099-2-ND
Microcontrollers 914-1099-2-ND
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 48MHz 256KB Embedded Microcontroller MCU
685-EFM32WG332F256-QFP64
Industrial 32-bit 48MHz 256KB Embedded Microcontroller MCU 685-EFM32WG332F256-QFP64
32-Bit RISC MCU, 48MHz, 256KB FLASH, 64-Pin TQFP, Industrial Product overview: EFM32WG332F256-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 48MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 48MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32WG332F256-Q FP64 can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 48MHz, 256KB FLASH, 64-Pin TQFP, Industrial Product overview: EFM32WG332F256-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 48MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 48MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32WG332F256-QFP64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318548-EFM32WG332F256-QFP64 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318548-EFM32WG332F256-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318548-EFM32WG332F256-QFP64
Manufacturer: Silicon Labs Win Source Part Number: 1318548-EFM32WG332F2 56-QFP64 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: ARM® Cortex®-M4F Speed: 48MHz Standard Package: 1,000 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 5A992C Fake Threat In the Open Market: 73 Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V HTSUS: 8542.31.0001 Other Part Number: 914-1099-2,914-1099- 1,EFM32WG332F256,EFM 32WG332F256-ND,914-1 099-6 Base Product Number: EFM32WG332 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: Silicon Labs
Win Source Part Number: 1318548-EFM32WG332F256-QFP64
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: ARM® Cortex®-M4F
Speed: 48MHz
Standard Package: 1,000
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 5A992C
Fake Threat In the Open Market: 73
Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V
HTSUS: 8542.31.0001
Other Part Number: 914-1099-2,914-1099-1,EFM32WG332F256,EFM32WG332F256-ND,914-1099-6
Base Product Number: EFM32WG332
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32WG332F256-QFP64
ARM Microcontrollers - MCU EFM32WG332F256-QFP64
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 256 kB USB AES MCU

ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 256 kB USB AES MCU

Buy Now Datasheet
Microcontrollers - EFM32WG332F256-QFP64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32WG332F256-QFP64
Microcontrollers EFM32WG332F256-QFP64
ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M4F Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32WG332F256-QFP64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32WG332F256-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32WG332F256-QFP64
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - EFM32WG332F256-QFP64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32WG332F256-QFP64
Embedded - Microcontrollers EFM32WG332F256-QFP64
IC MCU 32BIT 256KB FLASH 64TQFP

IC MCU 32BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 914-1099-2-ND 685-EFM32WG332F256-QFP64 1318548-EFM32WG332F256-QFP64 EFM32WG332F256-QFP64 EFM32WG332F256-QFP64 EFM32WG332F256-QFP64 EFM32WG332F256-QFP64
Product Name Microcontrollers Industrial 32-bit 48MHz 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 32 KB 256 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers