ARM® Cortex®-M3 Tiny Gecko Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
IC MCU 32BIT 16KB FLASH 48TQFP
ARM Microcontrollers - MCU 16k Flash, 4k RAM, AES, 3 Op-Amps
IC MCU 32BIT 16KB FLASH 48TQFP
ARM® Cortex®-M3 Tiny Gecko Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 48-TQFP (7x7)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32TG222F16-QFP48T-ND | EFM32TG222F16-QFP48T | EFM32TG222F16-QFP48T | EFM32TG222F16-QFP48T | EFM32TG222F16-QFP48T |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 4x12b; D/A 1x12b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |