Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB10F2I-A-QFN20

Description
Win Source Part Number: 1368782-EFM8BB10F2I- A-QFN20 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) Mfr: Silicon Labs Series: Busy Bee Package: Tube Product Status: Active Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Base Product Number: EFM8BB10 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 3A991A2 Speed: 25MHz Number of I/O: 16 Core Processor: CIP-51 8051 Core Size: 8-Bit Connectivity: I²C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V Data Converters: A/D 15x12b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1368782-EFM8BB10F2I- A-QFN20 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) Mfr: Silicon Labs Series: Busy Bee Package: Tube Product Status: Active Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Base Product Number: EFM8BB10 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 3A991A2 Speed: 25MHz Number of I/O: 16 Core Processor: CIP-51 8051 Core Size: 8-Bit Connectivity: I²C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V Data Converters: A/D 15x12b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368782-EFM8BB10F2I-A-QFN20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368782-EFM8BB10F2I-A-QFN20
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368782-EFM8BB10F2I-A-QFN20
Win Source Part Number: 1368782-EFM8BB10F2I- A-QFN20 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 2 (1 Year) Mfr: Silicon Labs Series: Busy Bee Package: Tube Product Status: Active Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) Base Product Number: EFM8BB10 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 3A991A2 Speed: 25MHz Number of I/O: 16 Core Processor: CIP-51 8051 Core Size: 8-Bit Connectivity: I²C, SMBus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 2KB (2K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V Data Converters: A/D 15x12b Oscillator Type: Internal

Win Source Part Number: 1368782-EFM8BB10F2I-A-QFN20
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
Mfr: Silicon Labs
Series: Busy Bee
Package: Tube
Product Status: Active
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
Base Product Number: EFM8BB10
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 3A991A2
Speed: 25MHz
Number of I/O: 16
Core Processor: CIP-51 8051
Core Size: 8-Bit
Connectivity: I²C, SMBus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 2KB (2K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
Data Converters: A/D 15x12b
Oscillator Type: Internal

Buy Now Datasheet
Automotive 8-bit 25MHz 3.6V Embedded Microcontroller MCU - 685-EFM8BB10F2I-A-QFN20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 25MHz 3.6V Embedded Microcontroller MCU
685-EFM8BB10F2I-A-QFN20
Automotive 8-bit 25MHz 3.6V Embedded Microcontroller MCU 685-EFM8BB10F2I-A-QFN20
8-Bit MCU, 25MHz, 20-Pin QFN, Automotive, 2.2-3.6V Product overview: EFM8BB10F2I-A-QFN20 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 25MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 25MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB10F2I-A-QF N20 can be used for catalog matching and distributor lookup.

8-Bit MCU, 25MHz, 20-Pin QFN, Automotive, 2.2-3.6V Product overview: EFM8BB10F2I-A-QFN20 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 25MHz, 3.6V, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 25MHz, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM8BB10F2I-A-QFN20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-5434-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-5434-ND
Microcontrollers 336-5434-ND
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (3x3)

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
EFM8BB10F2I-A-QFN20
8-bit Microcontrollers - MCU EFM8BB10F2I-A-QFN20
8-bit Microcontrollers - MCU 8051 25 MHz 2 kB flash 0.25 kB RAM 8-bit Busy Bee MCU

8-bit Microcontrollers - MCU 8051 25 MHz 2 kB flash 0.25 kB RAM 8-bit Busy Bee MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM8BB10F2I-A-QFN20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM8BB10F2I-A-QFN20
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM8BB10F2I-A-QFN20
IC MCU 8BIT 2KB FLASH 20QFN

IC MCU 8BIT 2KB FLASH 20QFN

Supplier's Site
Microcontrollers - EFM8BB10F2I-A-QFN20 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
EFM8BB10F2I-A-QFN20
Microcontrollers EFM8BB10F2I-A-QFN20
IC MCU 8BIT 2KB FLASH 20QFN

IC MCU 8BIT 2KB FLASH 20QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - EFM8BB10F2I-A-QFN20 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM8BB10F2I-A-QFN20
Embedded - Microcontrollers EFM8BB10F2I-A-QFN20
IC MCU 8BIT 2KB FLASH 20QFN

IC MCU 8BIT 2KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - EFM8BB10F2I-A-QFN20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM8BB10F2I-A-QFN20
Microcontrollers EFM8BB10F2I-A-QFN20
CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (3x3)

CIP-51 8051 Busy Bee Microcontroller IC 8-Bit 25MHz 2KB (2K x 8) FLASH 20-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368782-EFM8BB10F2I-A-QFN20 685-EFM8BB10F2I-A-QFN20 336-5434-ND EFM8BB10F2I-A-QFN20 EFM8BB10F2I-A-QFN20 EFM8BB10F2I-A-QFN20 EFM8BB10F2I-A-QFN20 EFM8BB10F2I-A-QFN20
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 8-bit 25MHz 3.6V Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 2 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.2 to 3.6 volts 2.2 to ? volts 2.2 to 3.6 volts 3.6 volts 2.2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
24MHZ Embedded Microcontroller MCU - 769-AN2131SC - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Serial Interface I2C, USB
Package Type Other; Bag
View Details
3 suppliers