ARM® Cortex®-M4 Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 81-CSP (4.35x4.27)
ARM® Cortex®-M4 Wonder Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 81-CSP (4.35x4.27)
IC MCU 32BIT 128KB FLASH 81CSP
ARM Microcontrollers - MCU ARM Cortex-M4 48 MHz 128 kB USB AES MCU
MCU, 32BIT, CORTEX-M4, 48MHZ, CSP-81; Product Range:EFM32 Family EFM32WG Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:81Pins; RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 81CSP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-3080-ND | EFM32WG360F128G-A-CSP81 | EFM32WG360F128G-A-CSP81 | EFM32WG360F128G-A-CSP81 | 87X8702 | EFM32WG360F128G-A-CSP81 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, Cortex-M4, 48Mhz, Csp-81; Product Range Silicon Labs | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 8x12b; D/A 1x12b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |