Tektronix, Inc. Communication Analyzer CSA7404B

Description
The CSA7404B is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Real-time Oscilloscope Platform with Up to 4 GHz True Analog Bandwidth and Down to 72 ps Rise Time (20% - 80%) Versatile, High-performance Real-time Digital Oscilloscopes Dedicated to Rapid Design Analysis and Verification of Communications Signals Up to 2.5 Gb/s Rates (OC-48/STM-16 or Fibre Channel FC2125) >400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX® acquisition technology 20 GS/s Maximum Real-time Sample Rate MyScope® Custom Control Windows Enhance Productivity Right Mouse Click Menus for Exceptional Efficiency Built-in Compliance Mask Tests with up to 2.5 Gb/s Optical and Electrical Data Stream Rates Integrated Optical Reference Receiver Protects Integrity of System Calibration Integrated Hardware Clock Recovery Provides Single-connection Convenience Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records 64-Bit Serial Trigger for Isolation of Pattern-dependent Effects Complete Eye Pattern Measurements Suite Including Extinction Ratio, Q-factor, Eye Height/Width, Jitter and Noise Waveform Database Acquisition Technology for Accurate Parametric Measurements on Eye Patterns TekConnect® Interface for High Fidelity Connection OpenChoice® with Microsoft Windows 2000 Delivers Built-in Networking and Analysis Applications: Design, Development, and Compliance Testing of Optical and Electrical Signals to 2.5 Gb/s Rates Physical Layer Characterization of Communication Signals in Backplane, Midplane and Embedded Designs Optical and Electrical Signal Integrity, Margin Verification, Jitter and Timing Analysis The CSA7404B reduces product development time by providing one tool that spans circuit development and physical layer testing. With this family, engineers can test designs for compliance to network communications standards as well as analyze critical internal parameters such as signal integrity, timing margins and jitter. The CSA7404B has 4 GHz true analog bandwidth, a 20 GS/s maximum real-time sample rate and more than 400,000 wfms/s waveform capture rate, enabled by exclusive DPX® acquisition technology to rapidly acquire electrical and optical signal information not revealed with other analysis tools.
Datasheet
Description
The CSA7404B is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Real-time Oscilloscope Platform with Up to 4 GHz True Analog Bandwidth and Down to 72 ps Rise Time (20% - 80%) Versatile, High-performance Real-time Digital Oscilloscopes Dedicated to Rapid Design Analysis and Verification of Communications Signals Up to 2.5 Gb/s Rates (OC-48/STM-16 or Fibre Channel FC2125) >400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX® acquisition technology 20 GS/s Maximum Real-time Sample Rate MyScope® Custom Control Windows Enhance Productivity Right Mouse Click Menus for Exceptional Efficiency Built-in Compliance Mask Tests with up to 2.5 Gb/s Optical and Electrical Data Stream Rates Integrated Optical Reference Receiver Protects Integrity of System Calibration Integrated Hardware Clock Recovery Provides Single-connection Convenience Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records 64-Bit Serial Trigger for Isolation of Pattern-dependent Effects Complete Eye Pattern Measurements Suite Including Extinction Ratio, Q-factor, Eye Height/Width, Jitter and Noise Waveform Database Acquisition Technology for Accurate Parametric Measurements on Eye Patterns TekConnect® Interface for High Fidelity Connection OpenChoice® with Microsoft Windows 2000 Delivers Built-in Networking and Analysis Applications: Design, Development, and Compliance Testing of Optical and Electrical Signals to 2.5 Gb/s Rates Physical Layer Characterization of Communication Signals in Backplane, Midplane and Embedded Designs Optical and Electrical Signal Integrity, Margin Verification, Jitter and Timing Analysis The CSA7404B reduces product development time by providing one tool that spans circuit development and physical layer testing. With this family, engineers can test designs for compliance to network communications standards as well as analyze critical internal parameters such as signal integrity, timing margins and jitter. The CSA7404B has 4 GHz true analog bandwidth, a 20 GS/s maximum real-time sample rate and more than 400,000 wfms/s waveform capture rate, enabled by exclusive DPX® acquisition technology to rapidly acquire electrical and optical signal information not revealed with other analysis tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - CSA7404B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
CSA7404B
Communication Analyzer CSA7404B
The CSA7404B is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Real-time Oscilloscope Platform with Up to 4 GHz True Analog Bandwidth and Down to 72 ps Rise Time (20% - 80%) Versatile, High-performance Real-time Digital Oscilloscopes Dedicated to Rapid Design Analysis and Verification of Communications Signals Up to 2.5 Gb/s Rates (OC-48/STM-16 or Fibre Channel FC2125) >400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX® acquisition technology 20 GS/s Maximum Real-time Sample Rate MyScope® Custom Control Windows Enhance Productivity Right Mouse Click Menus for Exceptional Efficiency Built-in Compliance Mask Tests with up to 2.5 Gb/s Optical and Electrical Data Stream Rates Integrated Optical Reference Receiver Protects Integrity of System Calibration Integrated Hardware Clock Recovery Provides Single-connection Convenience Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records 64-Bit Serial Trigger for Isolation of Pattern-dependent Effects Complete Eye Pattern Measurements Suite Including Extinction Ratio, Q-factor, Eye Height/Width, Jitter and Noise Waveform Database Acquisition Technology for Accurate Parametric Measurements on Eye Patterns TekConnect® Interface for High Fidelity Connection OpenChoice® with Microsoft Windows 2000 Delivers Built-in Networking and Analysis Applications: Design, Development, and Compliance Testing of Optical and Electrical Signals to 2.5 Gb/s Rates Physical Layer Characterization of Communication Signals in Backplane, Midplane and Embedded Designs Optical and Electrical Signal Integrity, Margin Verification, Jitter and Timing Analysis The CSA7404B reduces product development time by providing one tool that spans circuit development and physical layer testing. With this family, engineers can test designs for compliance to network communications standards as well as analyze critical internal parameters such as signal integrity, timing margins and jitter. The CSA7404B has 4 GHz true analog bandwidth, a 20 GS/s maximum real-time sample rate and more than 400,000 wfms/s waveform capture rate, enabled by exclusive DPX® acquisition technology to rapidly acquire electrical and optical signal information not revealed with other analysis tools.

The CSA7404B is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Real-time Oscilloscope Platform with Up to 4 GHz True Analog Bandwidth and Down to 72 ps Rise Time (20% - 80%)
  • Versatile, High-performance Real-time Digital Oscilloscopes Dedicated to Rapid Design Analysis and Verification of Communications Signals Up to 2.5 Gb/s Rates (OC-48/STM-16 or Fibre Channel FC2125)
  • >400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX® acquisition technology
  • 20 GS/s Maximum Real-time Sample Rate
  • MyScope® Custom Control Windows Enhance Productivity
  • Right Mouse Click Menus for Exceptional Efficiency
  • Built-in Compliance Mask Tests with up to 2.5 Gb/s Optical and Electrical Data Stream Rates
  • Integrated Optical Reference Receiver Protects Integrity of System Calibration
  • Integrated Hardware Clock Recovery Provides Single-connection Convenience
  • Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records
  • 64-Bit Serial Trigger for Isolation of Pattern-dependent Effects
  • Complete Eye Pattern Measurements Suite Including Extinction Ratio, Q-factor, Eye Height/Width, Jitter and Noise
  • Waveform Database Acquisition Technology for Accurate Parametric Measurements on Eye Patterns
  • TekConnect® Interface for High Fidelity Connection
  • OpenChoice® with Microsoft Windows 2000 Delivers Built-in Networking and Analysis

Applications:

  • Design, Development, and Compliance Testing of Optical and Electrical Signals to 2.5 Gb/s Rates
  • Physical Layer Characterization of Communication Signals in Backplane, Midplane and Embedded Designs
  • Optical and Electrical Signal Integrity, Margin Verification, Jitter and Timing Analysis

The CSA7404B reduces product development time by providing one tool that spans circuit development and physical layer testing. With this family, engineers can test designs for compliance to network communications standards as well as analyze critical internal parameters such as signal integrity, timing margins and jitter.

The CSA7404B has 4 GHz true analog bandwidth, a 20 GS/s maximum real-time sample rate and more than 400,000 wfms/s waveform capture rate, enabled by exclusive DPX® acquisition technology to rapidly acquire electrical and optical signal information not revealed with other analysis tools.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number CSA7404B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details