Tektronix, Inc. Spectrum Analyzer RSA503A

Description
The RSA503A is a 3 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3.0 GHz 40 MHz acquisition bandwidth enables real time analysis for transient capture and vector analysis Standard GPS/GLONASS/Beidou receiver for mapping and reference oscillator accuracy enhancement Optional tracking generator for gain/loss, antenna and cable measurements Streaming capture can be used to record and play back long term events Mil-Std 28800 Class 2 environmental, shock and vibration specifications for use in harsh conditions Internal battery for extended field operations SignalVu-PC software offers real time signal processing with DPX Spectrum/Spectrogram to minimize time spent on transient and interference hunting 100 μsec minimum signal duration with 100% probability of intercept ensure you see problems first time, every time Application programming interface included for development of custom programs Accessories including tablet PC, calibration kits, adapters and phasestable cables offer a complete field solution for interference hunting and transmitter maintenance 3 Year Warranty Applications: Spectrum management Interference hunting Maintenance, installation and repair of radio networks Accessories Included USB 3.0 cable (2 M), A-A connection, screw lock, shoulder strap, carrying case with room for unit, tablet, accessories, quick-start manual (printed), connector covers, WFM200BA Li-Ion rechargeable battery pack, WFM200BA Li-Ion battery pack instructions (printed), AC power adapter, power cord (see power plug options), USB memory device with SignalVu-PC, API and documentation files. The RSA503A USB spectrum analyzers offer high performance portable spectrum analysis in a rugged battery-powered package. The RSA500 series was built to bring real-time spectrum analysis to solving the problems of spectrum managers, interference hunters and network maintenance personnel who need to track down hard to find interferers, maintain RF networks and keep records of their efforts. The heart of the system is the USB-based RF spectrum analyzer that captures 40 MHz bandwidths with great fidelity in harsh environments. With 70 dB dynamic range and frequency coverage to 3 GHz, all signals of interest can be examined with high confidence in your measurement results. The USB form factor moves the weight of the instrument off of your hands, and replaces it with a lightweight Windows tablet or laptop. Holding a light PC instead of a heavy spectrum analyzer means you can move faster, for longer, and get your work done faster. The optional tracking generator enables gain/loss measurements for quick tests of filters, duplexers and other network elements, and you can add cable and antenna measurements of VSWR, return loss, distance to fault and cable loss as needed.
Datasheet
Description
The RSA503A is a 3 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3.0 GHz 40 MHz acquisition bandwidth enables real time analysis for transient capture and vector analysis Standard GPS/GLONASS/Beidou receiver for mapping and reference oscillator accuracy enhancement Optional tracking generator for gain/loss, antenna and cable measurements Streaming capture can be used to record and play back long term events Mil-Std 28800 Class 2 environmental, shock and vibration specifications for use in harsh conditions Internal battery for extended field operations SignalVu-PC software offers real time signal processing with DPX Spectrum/Spectrogram to minimize time spent on transient and interference hunting 100 μsec minimum signal duration with 100% probability of intercept ensure you see problems first time, every time Application programming interface included for development of custom programs Accessories including tablet PC, calibration kits, adapters and phasestable cables offer a complete field solution for interference hunting and transmitter maintenance 3 Year Warranty Applications: Spectrum management Interference hunting Maintenance, installation and repair of radio networks Accessories Included USB 3.0 cable (2 M), A-A connection, screw lock, shoulder strap, carrying case with room for unit, tablet, accessories, quick-start manual (printed), connector covers, WFM200BA Li-Ion rechargeable battery pack, WFM200BA Li-Ion battery pack instructions (printed), AC power adapter, power cord (see power plug options), USB memory device with SignalVu-PC, API and documentation files. The RSA503A USB spectrum analyzers offer high performance portable spectrum analysis in a rugged battery-powered package. The RSA500 series was built to bring real-time spectrum analysis to solving the problems of spectrum managers, interference hunters and network maintenance personnel who need to track down hard to find interferers, maintain RF networks and keep records of their efforts. The heart of the system is the USB-based RF spectrum analyzer that captures 40 MHz bandwidths with great fidelity in harsh environments. With 70 dB dynamic range and frequency coverage to 3 GHz, all signals of interest can be examined with high confidence in your measurement results. The USB form factor moves the weight of the instrument off of your hands, and replaces it with a lightweight Windows tablet or laptop. Holding a light PC instead of a heavy spectrum analyzer means you can move faster, for longer, and get your work done faster. The optional tracking generator enables gain/loss measurements for quick tests of filters, duplexers and other network elements, and you can add cable and antenna measurements of VSWR, return loss, distance to fault and cable loss as needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - RSA503A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
RSA503A
Spectrum Analyzer RSA503A
The RSA503A is a 3 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 3.0 GHz 40 MHz acquisition bandwidth enables real time analysis for transient capture and vector analysis Standard GPS/GLONASS/Beidou receiver for mapping and reference oscillator accuracy enhancement Optional tracking generator for gain/loss, antenna and cable measurements Streaming capture can be used to record and play back long term events Mil-Std 28800 Class 2 environmental, shock and vibration specifications for use in harsh conditions Internal battery for extended field operations SignalVu-PC software offers real time signal processing with DPX Spectrum/Spectrogram to minimize time spent on transient and interference hunting 100 μsec minimum signal duration with 100% probability of intercept ensure you see problems first time, every time Application programming interface included for development of custom programs Accessories including tablet PC, calibration kits, adapters and phasestable cables offer a complete field solution for interference hunting and transmitter maintenance 3 Year Warranty Applications: Spectrum management Interference hunting Maintenance, installation and repair of radio networks Accessories Included USB 3.0 cable (2 M), A-A connection, screw lock, shoulder strap, carrying case with room for unit, tablet, accessories, quick-start manual (printed), connector covers, WFM200BA Li-Ion rechargeable battery pack, WFM200BA Li-Ion battery pack instructions (printed), AC power adapter, power cord (see power plug options), USB memory device with SignalVu-PC, API and documentation files. The RSA503A USB spectrum analyzers offer high performance portable spectrum analysis in a rugged battery-powered package. The RSA500 series was built to bring real-time spectrum analysis to solving the problems of spectrum managers, interference hunters and network maintenance personnel who need to track down hard to find interferers, maintain RF networks and keep records of their efforts. The heart of the system is the USB-based RF spectrum analyzer that captures 40 MHz bandwidths with great fidelity in harsh environments. With 70 dB dynamic range and frequency coverage to 3 GHz, all signals of interest can be examined with high confidence in your measurement results. The USB form factor moves the weight of the instrument off of your hands, and replaces it with a lightweight Windows tablet or laptop. Holding a light PC instead of a heavy spectrum analyzer means you can move faster, for longer, and get your work done faster. The optional tracking generator enables gain/loss measurements for quick tests of filters, duplexers and other network elements, and you can add cable and antenna measurements of VSWR, return loss, distance to fault and cable loss as needed.

The RSA503A is a 3 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 3.0 GHz
  • 40 MHz acquisition bandwidth enables real time analysis for transient capture and vector analysis
  • Standard GPS/GLONASS/Beidou receiver for mapping and reference oscillator accuracy enhancement
  • Optional tracking generator for gain/loss, antenna and cable measurements
  • Streaming capture can be used to record and play back long term events
  • Mil-Std 28800 Class 2 environmental, shock and vibration specifications for use in harsh conditions
  • Internal battery for extended field operations
  • SignalVu-PC software offers real time signal processing with DPX Spectrum/Spectrogram to minimize time spent on transient and interference hunting
  • 100 μsec minimum signal duration with 100% probability of intercept ensure you see problems first time, every time
  • Application programming interface included for development of custom programs
  • Accessories including tablet PC, calibration kits, adapters and phasestable cables offer a complete field solution for interference hunting and transmitter maintenance
  • 3 Year Warranty

Applications:

  • Spectrum management
  • Interference hunting
  • Maintenance, installation and repair of radio networks

Accessories Included

  • USB 3.0 cable (2 M), A-A connection, screw lock, shoulder strap, carrying case with room for unit, tablet, accessories, quick-start manual (printed), connector covers, WFM200BA Li-Ion rechargeable battery pack, WFM200BA Li-Ion battery pack instructions (printed), AC power adapter, power cord (see power plug options), USB memory device with SignalVu-PC, API and documentation files.

The RSA503A USB spectrum analyzers offer high performance portable spectrum analysis in a rugged battery-powered package. The RSA500 series was built to bring real-time spectrum analysis to solving the problems of spectrum managers, interference hunters and network maintenance personnel who need to track down hard to find interferers, maintain RF networks and keep records of their efforts.

The heart of the system is the USB-based RF spectrum analyzer that captures 40 MHz bandwidths with great fidelity in harsh environments. With 70 dB dynamic range and frequency coverage to 3 GHz, all signals of interest can be examined with high confidence in your measurement results. The USB form factor moves the weight of the instrument off of your hands, and replaces it with a lightweight Windows tablet or laptop. Holding a light PC instead of a heavy spectrum analyzer means you can move faster, for longer, and get your work done faster.

The optional tracking generator enables gain/loss measurements for quick tests of filters, duplexers and other network elements, and you can add cable and antenna measurements of VSWR, return loss, distance to fault and cable loss as needed.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number RSA503A
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details