Tektronix, Inc. Spectrum Analyzer RSA518A

Description
The RSA518A is a 18 GHz spectrum analyzer from Tektronix. Features: 18.0 GHz 9 kHz to 3.0/7.5/13.6/18.0 GHz frequency range covers a broad range of analysis needs 40 MHz acquisition bandwidth enables real time analysis for transient capture and vector analysis High speed full-span sweeps (70 GHz/sec) for fast setup and discovery Standard GPS/GLONASS/Beidou receiver for mapping DataVu-PC software enables multi-unit recording in variable bandwidths Mil-Std 28800 Class 2 environmental, shock and vibration specifications for use in harsh conditions Internal battery for extended field operations SignalVu-PC software offers real time signal processing with DPX® Spectrum/Spectrogram to minimize time spent on transient and interference hunting EMC/EMI pre-compliance and troubleshooting - CISPR detectors, predefined standards, limit lines, easy accessory setup, ambient capture, failure analysis, and report generation 15 μsec minimum signal duration with 100% probability of intercept ensure you see problems first time, every time Applications: General purpose spectrum analysis Radio network installation and maintenance Spectrum monitoring Spectrum management Interference hunting EMI/EMC compliance testing and troubleshooting Spectrum operations Radiation hazard (RADHAZ) testing Emissions control (EMCON) monitoring Signal intelligence (SIGINT) monitoring The Tektronix RSA518A is a spectrum analyzer.
Datasheet
Description
The RSA518A is a 18 GHz spectrum analyzer from Tektronix. Features: 18.0 GHz 9 kHz to 3.0/7.5/13.6/18.0 GHz frequency range covers a broad range of analysis needs 40 MHz acquisition bandwidth enables real time analysis for transient capture and vector analysis High speed full-span sweeps (70 GHz/sec) for fast setup and discovery Standard GPS/GLONASS/Beidou receiver for mapping DataVu-PC software enables multi-unit recording in variable bandwidths Mil-Std 28800 Class 2 environmental, shock and vibration specifications for use in harsh conditions Internal battery for extended field operations SignalVu-PC software offers real time signal processing with DPX® Spectrum/Spectrogram to minimize time spent on transient and interference hunting EMC/EMI pre-compliance and troubleshooting - CISPR detectors, predefined standards, limit lines, easy accessory setup, ambient capture, failure analysis, and report generation 15 μsec minimum signal duration with 100% probability of intercept ensure you see problems first time, every time Applications: General purpose spectrum analysis Radio network installation and maintenance Spectrum monitoring Spectrum management Interference hunting EMI/EMC compliance testing and troubleshooting Spectrum operations Radiation hazard (RADHAZ) testing Emissions control (EMCON) monitoring Signal intelligence (SIGINT) monitoring The Tektronix RSA518A is a spectrum analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - RSA518A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
RSA518A
Spectrum Analyzer RSA518A
The RSA518A is a 18 GHz spectrum analyzer from Tektronix. Features: 18.0 GHz 9 kHz to 3.0/7.5/13.6/18.0 GHz frequency range covers a broad range of analysis needs 40 MHz acquisition bandwidth enables real time analysis for transient capture and vector analysis High speed full-span sweeps (70 GHz/sec) for fast setup and discovery Standard GPS/GLONASS/Beidou receiver for mapping DataVu-PC software enables multi-unit recording in variable bandwidths Mil-Std 28800 Class 2 environmental, shock and vibration specifications for use in harsh conditions Internal battery for extended field operations SignalVu-PC software offers real time signal processing with DPX® Spectrum/Spectrogram to minimize time spent on transient and interference hunting EMC/EMI pre-compliance and troubleshooting - CISPR detectors, predefined standards, limit lines, easy accessory setup, ambient capture, failure analysis, and report generation 15 μsec minimum signal duration with 100% probability of intercept ensure you see problems first time, every time Applications: General purpose spectrum analysis Radio network installation and maintenance Spectrum monitoring Spectrum management Interference hunting EMI/EMC compliance testing and troubleshooting Spectrum operations Radiation hazard (RADHAZ) testing Emissions control (EMCON) monitoring Signal intelligence (SIGINT) monitoring The Tektronix RSA518A is a spectrum analyzer.

The RSA518A is a 18 GHz spectrum analyzer from Tektronix.

Features:

  • 18.0 GHz
  • 9 kHz to 3.0/7.5/13.6/18.0 GHz frequency range covers a broad range of analysis needs
  • 40 MHz acquisition bandwidth enables real time analysis for transient capture and vector analysis
  • High speed full-span sweeps (70 GHz/sec) for fast setup and discovery
  • Standard GPS/GLONASS/Beidou receiver for mapping
  • DataVu-PC software enables multi-unit recording in variable bandwidths
  • Mil-Std 28800 Class 2 environmental, shock and vibration specifications for use in harsh conditions
  • Internal battery for extended field operations
  • SignalVu-PC software offers real time signal processing with DPX® Spectrum/Spectrogram to minimize time spent on transient and interference hunting
  • EMC/EMI pre-compliance and troubleshooting - CISPR detectors, predefined standards, limit lines, easy accessory setup, ambient capture, failure analysis, and report generation
  • 15 μsec minimum signal duration with 100% probability of intercept ensure you see problems first time, every time

Applications:

  • General purpose spectrum analysis
  • Radio network installation and maintenance
  • Spectrum monitoring
  • Spectrum management
  • Interference hunting
  • EMI/EMC compliance testing and troubleshooting
  • Spectrum operations
  • Radiation hazard (RADHAZ) testing
  • Emissions control (EMCON) monitoring
  • Signal intelligence (SIGINT) monitoring

The Tektronix RSA518A is a spectrum analyzer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number RSA518A
Product Name Spectrum Analyzer
Frequency Range 1.80E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Spectrum Analyzer - SSA3032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
2 suppliers