Tektronix, Inc. Spectrum Analyzer 2712

Description
The 2712 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz High Value, Low Cost 5 x 10-7 Frequency Accuracy Sensitivity to -139 dBm (-92 dBmV) with Built-in Preamp Internal Frequency Counter 4 Trace Digital Plus True Analog Display 124 K of RAM Easy to Use Dedicated Numeric Keypad Plus Logically Grouped Menu Keys Powerful Built-in Measurement Routines EMC Measurements with Optional Quasi-peak Detector Swept Measurements to 1.8 GHz with Optional Internal or External Tracking Generator UL Listed 1244, Certified CSA C22.2 No. 231-M89 Applications: Broadcast Transmitter Performance Communications System Operations EMC Prequalification Testing The Tektronix 2712 Spectrum Analyzer has a straightforward human interface, with conveniently grouped, dedicated front-panel keys and simple, menu-driven functions makes the Tektronix 2712 Spectrum Analyzer easy to learn and use. You can set frequency, span and reference level directly from the front panel. The Tektronix 2712 provides excellent RF performance, a built-in frequency counter, full programmability, digital and true analog displays, high portability, enough nonvolatile memory for 108 saved displays. A real-time clock provides an on-screen date and time display, plus date/time stamp capability for waveform printouts. Frequency-corrected tuning and phaselock stabilization enhance the ability to resolve close-in signals and reliably demodulate narrowband signals. Sensitivity up to -127 dBm (-80 dBmV) at 300 Hz resolution bandwidth (RBW) lets you see weak signals. The built-in preamp can improve sensitivity another 12 dB, up to -139 dBm (-92 dBmV). Up to 80 dB on-screen dynamic range ensures visibility of weak signals in the presence of strong ones. A 300 Hz RBW filter with a shape factor <7:1 means you'll see many close-in sidebands and spurious or unexpected signals you might otherwise miss. At the other end of the spectrum the 5 MHz RBW filter is useful when demodulating wideband signals such as actively modulated video carriers. The built-in signal counter, with 0.5 ppm ±10 Hz accuracy, offers added power for rapidly identifying signals. The capability to choose between digital and true analog displays lets you examine signals for characteristics that are not visible on digital-only displays.
Datasheet
Description
The 2712 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz High Value, Low Cost 5 x 10-7 Frequency Accuracy Sensitivity to -139 dBm (-92 dBmV) with Built-in Preamp Internal Frequency Counter 4 Trace Digital Plus True Analog Display 124 K of RAM Easy to Use Dedicated Numeric Keypad Plus Logically Grouped Menu Keys Powerful Built-in Measurement Routines EMC Measurements with Optional Quasi-peak Detector Swept Measurements to 1.8 GHz with Optional Internal or External Tracking Generator UL Listed 1244, Certified CSA C22.2 No. 231-M89 Applications: Broadcast Transmitter Performance Communications System Operations EMC Prequalification Testing The Tektronix 2712 Spectrum Analyzer has a straightforward human interface, with conveniently grouped, dedicated front-panel keys and simple, menu-driven functions makes the Tektronix 2712 Spectrum Analyzer easy to learn and use. You can set frequency, span and reference level directly from the front panel. The Tektronix 2712 provides excellent RF performance, a built-in frequency counter, full programmability, digital and true analog displays, high portability, enough nonvolatile memory for 108 saved displays. A real-time clock provides an on-screen date and time display, plus date/time stamp capability for waveform printouts. Frequency-corrected tuning and phaselock stabilization enhance the ability to resolve close-in signals and reliably demodulate narrowband signals. Sensitivity up to -127 dBm (-80 dBmV) at 300 Hz resolution bandwidth (RBW) lets you see weak signals. The built-in preamp can improve sensitivity another 12 dB, up to -139 dBm (-92 dBmV). Up to 80 dB on-screen dynamic range ensures visibility of weak signals in the presence of strong ones. A 300 Hz RBW filter with a shape factor <7:1 means you'll see many close-in sidebands and spurious or unexpected signals you might otherwise miss. At the other end of the spectrum the 5 MHz RBW filter is useful when demodulating wideband signals such as actively modulated video carriers. The built-in signal counter, with 0.5 ppm ±10 Hz accuracy, offers added power for rapidly identifying signals. The capability to choose between digital and true analog displays lets you examine signals for characteristics that are not visible on digital-only displays.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 2712 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2712
Spectrum Analyzer 2712
The 2712 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-1.8 GHz High Value, Low Cost 5 x 10-7 Frequency Accuracy Sensitivity to -139 dBm (-92 dBmV) with Built-in Preamp Internal Frequency Counter 4 Trace Digital Plus True Analog Display 124 K of RAM Easy to Use Dedicated Numeric Keypad Plus Logically Grouped Menu Keys Powerful Built-in Measurement Routines EMC Measurements with Optional Quasi-peak Detector Swept Measurements to 1.8 GHz with Optional Internal or External Tracking Generator UL Listed 1244, Certified CSA C22.2 No. 231-M89 Applications: Broadcast Transmitter Performance Communications System Operations EMC Prequalification Testing The Tektronix 2712 Spectrum Analyzer has a straightforward human interface, with conveniently grouped, dedicated front-panel keys and simple, menu-driven functions makes the Tektronix 2712 Spectrum Analyzer easy to learn and use. You can set frequency, span and reference level directly from the front panel. The Tektronix 2712 provides excellent RF performance, a built-in frequency counter, full programmability, digital and true analog displays, high portability, enough nonvolatile memory for 108 saved displays. A real-time clock provides an on-screen date and time display, plus date/time stamp capability for waveform printouts. Frequency-corrected tuning and phaselock stabilization enhance the ability to resolve close-in signals and reliably demodulate narrowband signals. Sensitivity up to -127 dBm (-80 dBmV) at 300 Hz resolution bandwidth (RBW) lets you see weak signals. The built-in preamp can improve sensitivity another 12 dB, up to -139 dBm (-92 dBmV). Up to 80 dB on-screen dynamic range ensures visibility of weak signals in the presence of strong ones. A 300 Hz RBW filter with a shape factor <7:1 means you'll see many close-in sidebands and spurious or unexpected signals you might otherwise miss. At the other end of the spectrum the 5 MHz RBW filter is useful when demodulating wideband signals such as actively modulated video carriers. The built-in signal counter, with 0.5 ppm ±10 Hz accuracy, offers added power for rapidly identifying signals. The capability to choose between digital and true analog displays lets you examine signals for characteristics that are not visible on digital-only displays.

The 2712 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-1.8 GHz
  • High Value, Low Cost
  • 5 x 10-7 Frequency Accuracy
  • Sensitivity to -139 dBm (-92 dBmV) with Built-in Preamp
  • Internal Frequency Counter
  • 4 Trace Digital Plus True Analog Display
  • 124 K of RAM
  • Easy to Use
  • Dedicated Numeric Keypad Plus Logically Grouped Menu Keys
  • Powerful Built-in Measurement Routines
  • EMC Measurements with Optional Quasi-peak Detector
  • Swept Measurements to 1.8 GHz with Optional Internal or External Tracking Generator
  • UL Listed 1244, Certified CSA C22.2 No. 231-M89

Applications:

  • Broadcast Transmitter Performance
  • Communications System Operations
  • EMC Prequalification Testing

The Tektronix 2712 Spectrum Analyzer has a straightforward human interface, with conveniently grouped, dedicated front-panel keys and simple, menu-driven functions makes the Tektronix 2712 Spectrum Analyzer easy to learn and use. You can set frequency, span and reference level directly from the front panel.

The Tektronix 2712 provides excellent RF performance, a built-in frequency counter, full programmability, digital and true analog displays, high portability, enough nonvolatile memory for 108 saved displays. A real-time clock provides an on-screen date and time display, plus date/time stamp capability for waveform printouts. Frequency-corrected tuning and phaselock stabilization enhance the ability to resolve close-in signals and reliably demodulate narrowband signals. Sensitivity up to -127 dBm (-80 dBmV) at 300 Hz resolution bandwidth (RBW) lets you see weak signals.

The built-in preamp can improve sensitivity another 12 dB, up to -139 dBm (-92 dBmV). Up to 80 dB on-screen dynamic range ensures visibility of weak signals in the presence of strong ones. A 300 Hz RBW filter with a shape factor <7:1 means you'll see many close-in sidebands and spurious or unexpected signals you might otherwise miss. At the other end of the spectrum the 5 MHz RBW filter is useful when demodulating wideband signals such as actively modulated video carriers.

The built-in signal counter, with 0.5 ppm ±10 Hz accuracy, offers added power for rapidly identifying signals. The capability to choose between digital and true analog displays lets you examine signals for characteristics that are not visible on digital-only displays.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2712
Product Name Spectrum Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum Analyzer - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details