Tektronix, Inc. Optical Analyzer 80C08C

Description
The 80C08C is a optical analyzer from Tektronix. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength: 700 to1650 nm Datacom rate testing for 10GbE Applications at 9.953, 10.3125, 11.0957 Gb/s 10G Fibre Channel applications at 10.51875 Gb/ss Telecom rate testing at 9.953, 10.664, and10.709 Gb/s Applications: High-speed Optical Communications Testing Extinction Ratio and Q-factor Measurements Eye-pattern and Pulse Shape Analysis Relaxation Oscillation Testing Optical Signal Analysis Conformance Testing NRZ and RZ Pulse Characterization With its amplified O/E converter design, this module provides excellent signal-to-noise performance and high optical sensitivity, allowing users to examine low-power level optical signals. The Tektronix 80C08C can be optionally configured with clock recovery options that can support any standard or user defined rate in the continuous range from 9.8 to 12.6 Gb/s.
Datasheet
Description
The 80C08C is a optical analyzer from Tektronix. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength: 700 to1650 nm Datacom rate testing for 10GbE Applications at 9.953, 10.3125, 11.0957 Gb/s 10G Fibre Channel applications at 10.51875 Gb/ss Telecom rate testing at 9.953, 10.664, and10.709 Gb/s Applications: High-speed Optical Communications Testing Extinction Ratio and Q-factor Measurements Eye-pattern and Pulse Shape Analysis Relaxation Oscillation Testing Optical Signal Analysis Conformance Testing NRZ and RZ Pulse Characterization With its amplified O/E converter design, this module provides excellent signal-to-noise performance and high optical sensitivity, allowing users to examine low-power level optical signals. The Tektronix 80C08C can be optionally configured with clock recovery options that can support any standard or user defined rate in the continuous range from 9.8 to 12.6 Gb/s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 80C08C - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
80C08C
Optical Analyzer 80C08C
The 80C08C is a optical analyzer from Tektronix. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: Wavelength: 700 to1650 nm Datacom rate testing for 10GbE Applications at 9.953, 10.3125, 11.0957 Gb/s 10G Fibre Channel applications at 10.51875 Gb/ss Telecom rate testing at 9.953, 10.664, and10.709 Gb/s Applications: High-speed Optical Communications Testing Extinction Ratio and Q-factor Measurements Eye-pattern and Pulse Shape Analysis Relaxation Oscillation Testing Optical Signal Analysis Conformance Testing NRZ and RZ Pulse Characterization With its amplified O/E converter design, this module provides excellent signal-to-noise performance and high optical sensitivity, allowing users to examine low-power level optical signals. The Tektronix 80C08C can be optionally configured with clock recovery options that can support any standard or user defined rate in the continuous range from 9.8 to 12.6 Gb/s.

The 80C08C is a optical analyzer from Tektronix. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • Wavelength: 700 to1650 nm
  • Datacom rate testing for 10GbE
  • Applications at 9.953, 10.3125, 11.0957 Gb/s
  • 10G Fibre Channel applications at 10.51875 Gb/ss
  • Telecom rate testing at 9.953, 10.664, and10.709 Gb/s

Applications:

  • High-speed Optical Communications Testing
  • Extinction Ratio and Q-factor Measurements
  • Eye-pattern and Pulse Shape Analysis
  • Relaxation Oscillation Testing
  • Optical Signal Analysis
  • Conformance Testing
  • NRZ and RZ Pulse Characterization

With its amplified O/E converter design, this module provides excellent signal-to-noise performance and high optical sensitivity, allowing users to examine low-power level optical signals. The Tektronix 80C08C can be optionally configured with clock recovery options that can support any standard or user defined rate in the continuous range from 9.8 to 12.6 Gb/s.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 80C08C
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Vector Network Analyzer - SNA5014A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details