Tektronix, Inc. Spectrum Analyzer 2714

Description
The 2714 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 1.8 GHz Built-in Automatic Cable TV Measurements Addresses all field FCC Proof-of-Performance Requirements Key Cable TV Measurements Execute Automatically from simple, On-screen Menu Selections Unattended and remote measurement modes reduce personnel requirements in the field Full Programmability over RS-232 or IEEE-488 (GPIB) Interface Quick change 75 Ohm F and BNC Input Connectors Built-in Preamp, Audio and AM/Wideband FM Video Demodulator The Tektronix 2714 Cable TV Spectrum Analyzer is cable ready with a 75-ohm BNC input that can be quickly changed to a 75-ohm F-connector input. Measurement results can be output to a printer or plotter connected directly to the Tektronix 2714’s interface port. The PC-based software package that accompanies the Tektronix 2714 runs automated cable TV measurements via an RS-232 or GPIB interface and provides a perpetual database for tracking performance.
Datasheet
Description
The 2714 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 1.8 GHz Built-in Automatic Cable TV Measurements Addresses all field FCC Proof-of-Performance Requirements Key Cable TV Measurements Execute Automatically from simple, On-screen Menu Selections Unattended and remote measurement modes reduce personnel requirements in the field Full Programmability over RS-232 or IEEE-488 (GPIB) Interface Quick change 75 Ohm F and BNC Input Connectors Built-in Preamp, Audio and AM/Wideband FM Video Demodulator The Tektronix 2714 Cable TV Spectrum Analyzer is cable ready with a 75-ohm BNC input that can be quickly changed to a 75-ohm F-connector input. Measurement results can be output to a printer or plotter connected directly to the Tektronix 2714’s interface port. The PC-based software package that accompanies the Tektronix 2714 runs automated cable TV measurements via an RS-232 or GPIB interface and provides a perpetual database for tracking performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 2714 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2714
Spectrum Analyzer 2714
The 2714 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 1.8 GHz Built-in Automatic Cable TV Measurements Addresses all field FCC Proof-of-Performance Requirements Key Cable TV Measurements Execute Automatically from simple, On-screen Menu Selections Unattended and remote measurement modes reduce personnel requirements in the field Full Programmability over RS-232 or IEEE-488 (GPIB) Interface Quick change 75 Ohm F and BNC Input Connectors Built-in Preamp, Audio and AM/Wideband FM Video Demodulator The Tektronix 2714 Cable TV Spectrum Analyzer is cable ready with a 75-ohm BNC input that can be quickly changed to a 75-ohm F-connector input. Measurement results can be output to a printer or plotter connected directly to the Tektronix 2714’s interface port. The PC-based software package that accompanies the Tektronix 2714 runs automated cable TV measurements via an RS-232 or GPIB interface and provides a perpetual database for tracking performance.

The 2714 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 1.8 GHz
  • Built-in Automatic Cable TV Measurements
  • Addresses all field FCC Proof-of-Performance Requirements
  • Key Cable TV Measurements Execute Automatically from simple, On-screen Menu Selections
  • Unattended and remote measurement modes reduce personnel requirements in the field
  • Full Programmability over RS-232 or IEEE-488 (GPIB) Interface
  • Quick change 75 Ohm F and BNC Input Connectors
  • Built-in Preamp, Audio and AM/Wideband FM Video Demodulator

The Tektronix 2714 Cable TV Spectrum Analyzer is cable ready with a 75-ohm BNC input that can be quickly changed to a 75-ohm F-connector input. Measurement results can be output to a printer or plotter connected directly to the Tektronix 2714’s interface port.
The PC-based software package that accompanies the Tektronix 2714 runs automated cable TV measurements via an RS-232 or GPIB interface and provides a perpetual database for tracking performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2714
Product Name Spectrum Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Spectrum Analyzer - SSA3015X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details