Tektronix, Inc. Communication Analyzer CSA8000B

Description
The CSA8000B is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Automatic Communication Measurements (RZ and NRZ): Q-factor, Extinction Ratio, Optical Power, Signal-to-Noise Ratio, Jitter Wide Bandwidth (DC to 70+ GHz with up to 12.5 GHz Trigger) Automatic ITU/ANSI Mask Testing Normal, Infinite, Variable Persistence and Color Graded Display Modes Intuitive User Interface Large Color Display (10 in.) MS Windows Operating System Modular Architecture Fast Acquisition Rate Excellent Signal Fidelity (Jitter <800 fsec RMS - Typical) FrameScan Acquisition Mode: Isolate Data Dependent Faults, Examine Low-power PRBS Signals, Eliminate Random Noise and Jitter Via Averaging Windows 2000 for Enhanced Network Security Applications Manufacturing/Testin g for ITU/ANSI Conformance Designing/Verificati on of Telecom and Datacom Elements Specifically designed for high-performance communications applications, the CSA8000B Communications Signal Analyzer is the ideal tool for design evaluation and manufacturing test of datacom and telecom components, transceiver subassemblies and transmission systems. The CSA8000B generates measurement results, not just raw data, with time and amplitude histograms, mask testing and statistical measurements. It provides a communications-tailo red measurement set that includes jitter, noise, duty cycle, overshoot, undershoot, extinction ratio, Q-factor, mean optical power and amplitude measurements for both RZ and NRZ signals. In addition, mask testing of SDH/SONET, Gigabit Ethernet and other standards simplifies conformance testing. A large, full color display helps you to discriminate waveform details. Color-grading of waveform data adds a third dimension, sample density, to your signal acquisitions and analysis.
Datasheet
Description
The CSA8000B is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Automatic Communication Measurements (RZ and NRZ): Q-factor, Extinction Ratio, Optical Power, Signal-to-Noise Ratio, Jitter Wide Bandwidth (DC to 70+ GHz with up to 12.5 GHz Trigger) Automatic ITU/ANSI Mask Testing Normal, Infinite, Variable Persistence and Color Graded Display Modes Intuitive User Interface Large Color Display (10 in.) MS Windows Operating System Modular Architecture Fast Acquisition Rate Excellent Signal Fidelity (Jitter <800 fsec RMS - Typical) FrameScan Acquisition Mode: Isolate Data Dependent Faults, Examine Low-power PRBS Signals, Eliminate Random Noise and Jitter Via Averaging Windows 2000 for Enhanced Network Security Applications Manufacturing/Testin g for ITU/ANSI Conformance Designing/Verificati on of Telecom and Datacom Elements Specifically designed for high-performance communications applications, the CSA8000B Communications Signal Analyzer is the ideal tool for design evaluation and manufacturing test of datacom and telecom components, transceiver subassemblies and transmission systems. The CSA8000B generates measurement results, not just raw data, with time and amplitude histograms, mask testing and statistical measurements. It provides a communications-tailo red measurement set that includes jitter, noise, duty cycle, overshoot, undershoot, extinction ratio, Q-factor, mean optical power and amplitude measurements for both RZ and NRZ signals. In addition, mask testing of SDH/SONET, Gigabit Ethernet and other standards simplifies conformance testing. A large, full color display helps you to discriminate waveform details. Color-grading of waveform data adds a third dimension, sample density, to your signal acquisitions and analysis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - CSA8000B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
CSA8000B
Communication Analyzer CSA8000B
The CSA8000B is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Automatic Communication Measurements (RZ and NRZ): Q-factor, Extinction Ratio, Optical Power, Signal-to-Noise Ratio, Jitter Wide Bandwidth (DC to 70+ GHz with up to 12.5 GHz Trigger) Automatic ITU/ANSI Mask Testing Normal, Infinite, Variable Persistence and Color Graded Display Modes Intuitive User Interface Large Color Display (10 in.) MS Windows Operating System Modular Architecture Fast Acquisition Rate Excellent Signal Fidelity (Jitter <800 fsec RMS - Typical) FrameScan Acquisition Mode: Isolate Data Dependent Faults, Examine Low-power PRBS Signals, Eliminate Random Noise and Jitter Via Averaging Windows 2000 for Enhanced Network Security Applications Manufacturing/Testin g for ITU/ANSI Conformance Designing/Verificati on of Telecom and Datacom Elements Specifically designed for high-performance communications applications, the CSA8000B Communications Signal Analyzer is the ideal tool for design evaluation and manufacturing test of datacom and telecom components, transceiver subassemblies and transmission systems. The CSA8000B generates measurement results, not just raw data, with time and amplitude histograms, mask testing and statistical measurements. It provides a communications-tailo red measurement set that includes jitter, noise, duty cycle, overshoot, undershoot, extinction ratio, Q-factor, mean optical power and amplitude measurements for both RZ and NRZ signals. In addition, mask testing of SDH/SONET, Gigabit Ethernet and other standards simplifies conformance testing. A large, full color display helps you to discriminate waveform details. Color-grading of waveform data adds a third dimension, sample density, to your signal acquisitions and analysis.

The CSA8000B is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Automatic Communication Measurements (RZ and NRZ): Q-factor, Extinction Ratio, Optical Power, Signal-to-Noise Ratio, Jitter
  • Wide Bandwidth (DC to 70+ GHz with up to 12.5 GHz Trigger)
  • Automatic ITU/ANSI Mask Testing
  • Normal, Infinite, Variable Persistence and Color Graded Display Modes
  • Intuitive User Interface
  • Large Color Display (10 in.)
  • MS Windows Operating System
  • Modular Architecture
  • Fast Acquisition Rate Excellent Signal Fidelity (Jitter <800 fsec RMS - Typical)
  • FrameScan Acquisition Mode: Isolate Data Dependent Faults, Examine Low-power PRBS Signals, Eliminate Random Noise and Jitter Via Averaging
  • Windows 2000 for Enhanced Network Security

Applications

  • Manufacturing/Testing for ITU/ANSI Conformance
  • Designing/Verification of Telecom and Datacom Elements

Specifically designed for high-performance communications applications, the CSA8000B Communications Signal Analyzer is the ideal tool for design evaluation and manufacturing test of datacom and telecom components, transceiver subassemblies and transmission systems.

The CSA8000B generates measurement results, not just raw data, with time and amplitude histograms, mask testing and statistical measurements. It provides a communications-tailored measurement set that includes jitter, noise, duty cycle, overshoot, undershoot, extinction ratio, Q-factor, mean optical power and amplitude measurements for both RZ and NRZ signals. In addition, mask testing of SDH/SONET, Gigabit Ethernet and other standards simplifies conformance testing.
A large, full color display helps you to discriminate waveform details. Color-grading of waveform data adds a third dimension, sample density, to your signal acquisitions and analysis.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number CSA8000B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products