Tektronix, Inc. Analyzer DPP125C

Description
The DPP125C is a analyzer from Tektronix. Features: 1 to 12.5 Gb/s for Support of Hardware-based Equalization of 2nd- and 3rd-generation Serial Standards 3- or 4-tap for Full Support of Compliance Testing for 802.3ap, Serial Attached SCSI, 10GBASE-KR Backplanes, DisplayPort™, USB 3.0/3.1 PCI Express® Gen3 Pre-cursor or Post-cursor Adjustment for Optimizing Compensation for ISI and Loss Exceptionally Easy Setup with Concurrent Multiple Domain Views Ideal for Operation as a Stand-alone Instrument Controlled by a Remote PC, or with a BERTScope for Complete Software Integration Precise Control to Correct for Effects such as Backplane ISI or Optical Effects with Adjustability through Tap Weights or Step Response provides the Flexibility Needed for Complete Design Characterization BERTScope Clock/Data delay compensated internally to allow length matched cables Enclosure with the BERTScope footprint to allow equipment stacking Applications: Design Characterization for High-speed, Sophisticated Designs Certification Testing of Serial Data Streams for Industry Standards Design/Verification of High-speed I/O Components and Systems The Tektronix DPP125C is an analyzer.
Datasheet
Description
The DPP125C is a analyzer from Tektronix. Features: 1 to 12.5 Gb/s for Support of Hardware-based Equalization of 2nd- and 3rd-generation Serial Standards 3- or 4-tap for Full Support of Compliance Testing for 802.3ap, Serial Attached SCSI, 10GBASE-KR Backplanes, DisplayPort™, USB 3.0/3.1 PCI Express® Gen3 Pre-cursor or Post-cursor Adjustment for Optimizing Compensation for ISI and Loss Exceptionally Easy Setup with Concurrent Multiple Domain Views Ideal for Operation as a Stand-alone Instrument Controlled by a Remote PC, or with a BERTScope for Complete Software Integration Precise Control to Correct for Effects such as Backplane ISI or Optical Effects with Adjustability through Tap Weights or Step Response provides the Flexibility Needed for Complete Design Characterization BERTScope Clock/Data delay compensated internally to allow length matched cables Enclosure with the BERTScope footprint to allow equipment stacking Applications: Design Characterization for High-speed, Sophisticated Designs Certification Testing of Serial Data Streams for Industry Standards Design/Verification of High-speed I/O Components and Systems The Tektronix DPP125C is an analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer DPP125C
The DPP125C is a analyzer from Tektronix. Features: 1 to 12.5 Gb/s for Support of Hardware-based Equalization of 2nd- and 3rd-generation Serial Standards 3- or 4-tap for Full Support of Compliance Testing for 802.3ap, Serial Attached SCSI, 10GBASE-KR Backplanes, DisplayPort™, USB 3.0/3.1 PCI Express® Gen3 Pre-cursor or Post-cursor Adjustment for Optimizing Compensation for ISI and Loss Exceptionally Easy Setup with Concurrent Multiple Domain Views Ideal for Operation as a Stand-alone Instrument Controlled by a Remote PC, or with a BERTScope for Complete Software Integration Precise Control to Correct for Effects such as Backplane ISI or Optical Effects with Adjustability through Tap Weights or Step Response provides the Flexibility Needed for Complete Design Characterization BERTScope Clock/Data delay compensated internally to allow length matched cables Enclosure with the BERTScope footprint to allow equipment stacking Applications: Design Characterization for High-speed, Sophisticated Designs Certification Testing of Serial Data Streams for Industry Standards Design/Verification of High-speed I/O Components and Systems The Tektronix DPP125C is an analyzer.

The DPP125C is a analyzer from Tektronix.

Features:

  • 1 to 12.5 Gb/s for Support of Hardware-based Equalization of 2nd- and 3rd-generation Serial Standards
  • 3- or 4-tap for Full Support of Compliance Testing for 802.3ap, Serial Attached SCSI, 10GBASE-KR Backplanes, DisplayPort™, USB 3.0/3.1 PCI Express® Gen3
  • Pre-cursor or Post-cursor Adjustment for Optimizing Compensation for ISI and Loss
  • Exceptionally Easy Setup with Concurrent Multiple Domain Views Ideal for Operation as a Stand-alone Instrument Controlled by a Remote PC, or with a BERTScope for Complete Software Integration
  • Precise Control to Correct for Effects such as Backplane ISI or Optical Effects with Adjustability through Tap Weights or Step Response provides the Flexibility Needed for Complete Design Characterization
  • BERTScope Clock/Data delay compensated internally to allow length matched cables
  • Enclosure with the BERTScope footprint to allow equipment stacking

Applications:

  • Design Characterization for High-speed, Sophisticated Designs
  • Certification Testing of Serial Data Streams for Industry Standards
  • Design/Verification of High-speed I/O Components and Systems

The Tektronix DPP125C is an analyzer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number DPP125C
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Spectrum Analyzer - SSA3015X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details