Tektronix, Inc. Distortion Analyzer AA5001

Description
The AA5001 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Frequency range: 10 Hz to 100 kHz, with harmonic measurements to 300 kHz Auto ranging digital voltmeter from 200 µV (full scale) to 200 V (full scale). Four switchable filters: 400 Hz high pass - audio bandpass - 80 kHz low pass - CCIR weighting filter Residual noise: < 3 µV Provides HP-IB compatibility plus programmability The Tektronix AA 5001 is a programmable Distortion Analyzer packaged as a two-wide TM 5000 plug-in. It provides measurements of total harmonic distortion, gain/loss, signal to noise ratio and audio levels. The measurements are accomplished automatically, with no level setting, nulling or meter ranging to be done. The measurement result appears on a 3 ½ digit LED display with no additional scale factoring necessary.
Description
The AA5001 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Frequency range: 10 Hz to 100 kHz, with harmonic measurements to 300 kHz Auto ranging digital voltmeter from 200 µV (full scale) to 200 V (full scale). Four switchable filters: 400 Hz high pass - audio bandpass - 80 kHz low pass - CCIR weighting filter Residual noise: < 3 µV Provides HP-IB compatibility plus programmability The Tektronix AA 5001 is a programmable Distortion Analyzer packaged as a two-wide TM 5000 plug-in. It provides measurements of total harmonic distortion, gain/loss, signal to noise ratio and audio levels. The measurements are accomplished automatically, with no level setting, nulling or meter ranging to be done. The measurement result appears on a 3 ½ digit LED display with no additional scale factoring necessary.

Suppliers

Company
Product
Description
Supplier Links
Distortion Analyzer - AA5001 - ValueTronics International, Inc.
Elgin, IL, USA
Distortion Analyzer
AA5001
Distortion Analyzer AA5001
The AA5001 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Frequency range: 10 Hz to 100 kHz, with harmonic measurements to 300 kHz Auto ranging digital voltmeter from 200 µV (full scale) to 200 V (full scale). Four switchable filters: 400 Hz high pass - audio bandpass - 80 kHz low pass - CCIR weighting filter Residual noise: < 3 µV Provides HP-IB compatibility plus programmability The Tektronix AA 5001 is a programmable Distortion Analyzer packaged as a two-wide TM 5000 plug-in. It provides measurements of total harmonic distortion, gain/loss, signal to noise ratio and audio levels. The measurements are accomplished automatically, with no level setting, nulling or meter ranging to be done. The measurement result appears on a 3 ½ digit LED display with no additional scale factoring necessary.

The AA5001 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD).

Additional Features:

  • Frequency range: 10 Hz to 100 kHz, with harmonic measurements to 300 kHz
  • Auto ranging digital voltmeter from 200 µV (full scale) to 200 V (full scale).
  • Four switchable filters: 400 Hz high pass - audio bandpass - 80 kHz low pass - CCIR weighting filter
  • Residual noise: < 3 µV
  • Provides HP-IB compatibility plus programmability

The Tektronix AA 5001 is a programmable Distortion Analyzer packaged as a two-wide TM 5000 plug-in. It provides measurements of total harmonic distortion, gain/loss, signal to noise ratio and audio levels.

The measurements are accomplished automatically, with no level setting, nulling or meter ranging to be done. The measurement result appears on a 3 ½ digit LED display with no additional scale factoring necessary.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number AA5001
Product Name Distortion Analyzer
Frequency Range 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products