Tektronix, Inc. Optical Analyzer SD46

Description
The SD46 is an optical analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Optical to Electric Converter Head DC to 20 GHz optical bandwidth 328.5 ps optical impulse response (FWHM) with the SD-24 and SD-26 1200 nm to 1650 nm Spectral Response Mean Optical Power Monitor function Optical-to-Electrica l Converter Head Pulse Characteristics Response Bandwidth: DC – 20 GHz Wavelength Range: 1200 to 1650 nm Optical Pulse Response Speed: 22 ps max Full Width Half Maximum Conversion Factor: 35 mW/V Conversion Gain: 29 mV/mW Equivalent Display Noise: with SD-22 ≤16 µWRMS typical; with SD-24/SD-26 346 µWRMS typical Aberrations: <10% peak to peak in the first 400 ps following pulse input Linear Response Range: ≤25 mW peak power; ≤5 mW mean power Maximum Operating Input 25 mW peak power; 5 mW average power Optical-to-Electrica l Converter Head Power Meter Characteristics Dynamic Range: 5 nW to 5 mW Linear Response Range: Range 1: <5 µW mean, <25 mW peak; Range 2: <5 mW mean, <25 mW peak Sensitivity: Range 1 1 V/mW; Range 2 1 V/µW Environmental and Mechanical Characteristics Height: 71 mm (2.9 inches) Width: 23 mm (0.95 inch) Depth: 95 mm (3.9 inches) Ambient Temperature: Operating: 0° C to 50° C (32° F to 122° F); Nonoperating: –55° C to +75° C (–67° F to +167° F) Altitude: Operating: to 4.5 km (15,000 ft.); Nonoperating: to 15 km (50,000 ft.) Humidity: to 95% relative humidity at up to 50° C (122° F) Electromagnetic Compatibility: Meets FCC Part 15J Class B The SD-46 Optical-to-Electrica l Converter Head is high-performance optical heads for use in the 11800 Series Digital Sampling Oscilloscopes (including the SM-11 Multi-channel Unit) and the CSA 803 Communications Signal Analyzer. The SD-46 Optical-to-Electrica l Converter Head is used with SD-22, SD-24, and SD-26 Sampling Heads. The SD-46 converts an optical signal into an electrical signal which serves as the input to an SD Series Sampling Head. Signal input is through an FC/PC connector, electrical output through a 3.5 mm connector for connecting to the input of an SD-24 or SD-26 sampling head installed in the slot immediately to the left of the SD-46, using a semi-rigid link cable originally included with the converter.
Description
The SD46 is an optical analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Optical to Electric Converter Head DC to 20 GHz optical bandwidth 328.5 ps optical impulse response (FWHM) with the SD-24 and SD-26 1200 nm to 1650 nm Spectral Response Mean Optical Power Monitor function Optical-to-Electrica l Converter Head Pulse Characteristics Response Bandwidth: DC – 20 GHz Wavelength Range: 1200 to 1650 nm Optical Pulse Response Speed: 22 ps max Full Width Half Maximum Conversion Factor: 35 mW/V Conversion Gain: 29 mV/mW Equivalent Display Noise: with SD-22 ≤16 µWRMS typical; with SD-24/SD-26 346 µWRMS typical Aberrations: <10% peak to peak in the first 400 ps following pulse input Linear Response Range: ≤25 mW peak power; ≤5 mW mean power Maximum Operating Input 25 mW peak power; 5 mW average power Optical-to-Electrica l Converter Head Power Meter Characteristics Dynamic Range: 5 nW to 5 mW Linear Response Range: Range 1: <5 µW mean, <25 mW peak; Range 2: <5 mW mean, <25 mW peak Sensitivity: Range 1 1 V/mW; Range 2 1 V/µW Environmental and Mechanical Characteristics Height: 71 mm (2.9 inches) Width: 23 mm (0.95 inch) Depth: 95 mm (3.9 inches) Ambient Temperature: Operating: 0° C to 50° C (32° F to 122° F); Nonoperating: –55° C to +75° C (–67° F to +167° F) Altitude: Operating: to 4.5 km (15,000 ft.); Nonoperating: to 15 km (50,000 ft.) Humidity: to 95% relative humidity at up to 50° C (122° F) Electromagnetic Compatibility: Meets FCC Part 15J Class B The SD-46 Optical-to-Electrica l Converter Head is high-performance optical heads for use in the 11800 Series Digital Sampling Oscilloscopes (including the SM-11 Multi-channel Unit) and the CSA 803 Communications Signal Analyzer. The SD-46 Optical-to-Electrica l Converter Head is used with SD-22, SD-24, and SD-26 Sampling Heads. The SD-46 converts an optical signal into an electrical signal which serves as the input to an SD Series Sampling Head. Signal input is through an FC/PC connector, electrical output through a 3.5 mm connector for connecting to the input of an SD-24 or SD-26 sampling head installed in the slot immediately to the left of the SD-46, using a semi-rigid link cable originally included with the converter.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - SD46 - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
SD46
Optical Analyzer SD46
The SD46 is an optical analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Optical to Electric Converter Head DC to 20 GHz optical bandwidth 328.5 ps optical impulse response (FWHM) with the SD-24 and SD-26 1200 nm to 1650 nm Spectral Response Mean Optical Power Monitor function Optical-to-Electrica l Converter Head Pulse Characteristics Response Bandwidth: DC – 20 GHz Wavelength Range: 1200 to 1650 nm Optical Pulse Response Speed: 22 ps max Full Width Half Maximum Conversion Factor: 35 mW/V Conversion Gain: 29 mV/mW Equivalent Display Noise: with SD-22 ≤16 µWRMS typical; with SD-24/SD-26 346 µWRMS typical Aberrations: <10% peak to peak in the first 400 ps following pulse input Linear Response Range: ≤25 mW peak power; ≤5 mW mean power Maximum Operating Input 25 mW peak power; 5 mW average power Optical-to-Electrica l Converter Head Power Meter Characteristics Dynamic Range: 5 nW to 5 mW Linear Response Range: Range 1: <5 µW mean, <25 mW peak; Range 2: <5 mW mean, <25 mW peak Sensitivity: Range 1 1 V/mW; Range 2 1 V/µW Environmental and Mechanical Characteristics Height: 71 mm (2.9 inches) Width: 23 mm (0.95 inch) Depth: 95 mm (3.9 inches) Ambient Temperature: Operating: 0° C to 50° C (32° F to 122° F); Nonoperating: –55° C to +75° C (–67° F to +167° F) Altitude: Operating: to 4.5 km (15,000 ft.); Nonoperating: to 15 km (50,000 ft.) Humidity: to 95% relative humidity at up to 50° C (122° F) Electromagnetic Compatibility: Meets FCC Part 15J Class B The SD-46 Optical-to-Electrica l Converter Head is high-performance optical heads for use in the 11800 Series Digital Sampling Oscilloscopes (including the SM-11 Multi-channel Unit) and the CSA 803 Communications Signal Analyzer. The SD-46 Optical-to-Electrica l Converter Head is used with SD-22, SD-24, and SD-26 Sampling Heads. The SD-46 converts an optical signal into an electrical signal which serves as the input to an SD Series Sampling Head. Signal input is through an FC/PC connector, electrical output through a 3.5 mm connector for connecting to the input of an SD-24 or SD-26 sampling head installed in the slot immediately to the left of the SD-46, using a semi-rigid link cable originally included with the converter.

The SD46 is an optical analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Optical to Electric Converter Head
  • DC to 20 GHz optical bandwidth
  • 328.5 ps optical impulse response (FWHM) with the SD-24 and SD-26
  • 1200 nm to 1650 nm Spectral Response
  • Mean Optical Power Monitor function

Optical-to-Electrical Converter Head Pulse Characteristics

  • Response Bandwidth: DC – 20 GHz
  • Wavelength Range: 1200 to 1650 nm
  • Optical Pulse Response Speed: 22 ps max Full Width Half Maximum
  • Conversion Factor: 35 mW/V
  • Conversion Gain: 29 mV/mW
  • Equivalent Display Noise: with SD-22 ≤16 µWRMS typical; with SD-24/SD-26 346 µWRMS typical
  • Aberrations: <10% peak to peak in the first 400 ps following pulse input
  • Linear Response Range: ≤25 mW peak power; ≤5 mW mean power
  • Maximum Operating Input 25 mW peak power; 5 mW average power

Optical-to-Electrical Converter Head Power Meter Characteristics

  • Dynamic Range: 5 nW to 5 mW
  • Linear Response Range: Range 1: <5 µW mean, <25 mW peak; Range 2: <5 mW mean, <25 mW peak
  • Sensitivity: Range 1 1 V/mW; Range 2 1 V/µW

Environmental and Mechanical Characteristics

  • Height: 71 mm (2.9 inches)
  • Width: 23 mm (0.95 inch)
  • Depth: 95 mm (3.9 inches)
  • Ambient Temperature: Operating: 0° C to 50° C (32° F to 122° F); Nonoperating: –55° C to +75° C (–67° F to +167° F)
  • Altitude: Operating: to 4.5 km (15,000 ft.); Nonoperating: to 15 km (50,000 ft.)
  • Humidity: to 95% relative humidity at up to 50° C (122° F)
  • Electromagnetic Compatibility: Meets FCC Part 15J Class B

The SD-46 Optical-to-Electrical Converter Head is high-performance optical heads for use in the 11800 Series Digital Sampling Oscilloscopes (including the SM-11 Multi-channel Unit) and the CSA 803 Communications Signal Analyzer. The SD-46 Optical-to-Electrical Converter Head is used with SD-22, SD-24, and SD-26 Sampling Heads. The SD-46 converts an optical signal into an electrical signal which serves as the input to an SD Series Sampling Head.

Signal input is through an FC/PC connector, electrical output through a 3.5 mm connector for connecting to the input of an SD-24 or SD-26 sampling head installed in the slot immediately to the left of the SD-46, using a semi-rigid link cable originally included with the converter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SD46
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products