Tektronix, Inc. Spectrum Analyzer RSA3408B

Description
The RSA3408B is a 8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: DC to 8 GHz All Signals in Spans Up to 36 MHz are Captured into Memory Up to 1.28 s Acquisition Length at 36 MHz Bandwidth Provides Complete Analysis Over Time Without Making Multiple Acquisitions Fully preselected and image-free at all times for full dynamic range at any capture bandwidth Interfaces with TekConnect Probes for RF Probing Differential IQ Input Available DPX spectrum processing provides an intuitive understanding of time-varying RF signals with color graded displays based on frequency of occurrence Revolutionary DPX Displays Transients with >48,000 Spectrum Measurements per Second The Tektronix RSA3408B makes it easy for you to discover design issues that other signal analyzers miss. The revolutionary DPX spectrum display offers an intuitive live color view of signal transients changing over time in the frequency domain, giving you immediate confidence in the stability of your design or instantly displaying a fault when it occurs. This live display of transients is impossible with other signal analyzers. Once a problem is discovered with DPX, the Tektronix RSA3408B Real-Time Spectrum Analyzer (RTSA) can be set to trigger on the event in the frequency domain, capture a continuous time record of changing RF events and perform time-correlated analysis in all domains. You get the functionality of a high-performance vector signal analyzer, a spectrum analyzer and the unique discover-trigger-cap ture-analyze capability of a Real-Time Spectrum Analyzer – all in a single package.
Datasheet
Description
The RSA3408B is a 8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: DC to 8 GHz All Signals in Spans Up to 36 MHz are Captured into Memory Up to 1.28 s Acquisition Length at 36 MHz Bandwidth Provides Complete Analysis Over Time Without Making Multiple Acquisitions Fully preselected and image-free at all times for full dynamic range at any capture bandwidth Interfaces with TekConnect Probes for RF Probing Differential IQ Input Available DPX spectrum processing provides an intuitive understanding of time-varying RF signals with color graded displays based on frequency of occurrence Revolutionary DPX Displays Transients with >48,000 Spectrum Measurements per Second The Tektronix RSA3408B makes it easy for you to discover design issues that other signal analyzers miss. The revolutionary DPX spectrum display offers an intuitive live color view of signal transients changing over time in the frequency domain, giving you immediate confidence in the stability of your design or instantly displaying a fault when it occurs. This live display of transients is impossible with other signal analyzers. Once a problem is discovered with DPX, the Tektronix RSA3408B Real-Time Spectrum Analyzer (RTSA) can be set to trigger on the event in the frequency domain, capture a continuous time record of changing RF events and perform time-correlated analysis in all domains. You get the functionality of a high-performance vector signal analyzer, a spectrum analyzer and the unique discover-trigger-cap ture-analyze capability of a Real-Time Spectrum Analyzer – all in a single package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - RSA3408B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
RSA3408B
Spectrum Analyzer RSA3408B
The RSA3408B is a 8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: DC to 8 GHz All Signals in Spans Up to 36 MHz are Captured into Memory Up to 1.28 s Acquisition Length at 36 MHz Bandwidth Provides Complete Analysis Over Time Without Making Multiple Acquisitions Fully preselected and image-free at all times for full dynamic range at any capture bandwidth Interfaces with TekConnect Probes for RF Probing Differential IQ Input Available DPX spectrum processing provides an intuitive understanding of time-varying RF signals with color graded displays based on frequency of occurrence Revolutionary DPX Displays Transients with >48,000 Spectrum Measurements per Second The Tektronix RSA3408B makes it easy for you to discover design issues that other signal analyzers miss. The revolutionary DPX spectrum display offers an intuitive live color view of signal transients changing over time in the frequency domain, giving you immediate confidence in the stability of your design or instantly displaying a fault when it occurs. This live display of transients is impossible with other signal analyzers. Once a problem is discovered with DPX, the Tektronix RSA3408B Real-Time Spectrum Analyzer (RTSA) can be set to trigger on the event in the frequency domain, capture a continuous time record of changing RF events and perform time-correlated analysis in all domains. You get the functionality of a high-performance vector signal analyzer, a spectrum analyzer and the unique discover-trigger-cap ture-analyze capability of a Real-Time Spectrum Analyzer – all in a single package.

The RSA3408B is a 8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: DC to 8 GHz
  • All Signals in Spans Up to 36 MHz are Captured into Memory
  • Up to 1.28 s Acquisition Length at 36 MHz Bandwidth Provides Complete Analysis Over Time Without Making Multiple Acquisitions
  • Fully preselected and image-free at all times for full dynamic range at any capture bandwidth
  • Interfaces with TekConnect Probes for RF Probing
  • Differential IQ Input Available
  • DPX spectrum processing provides an intuitive understanding of time-varying RF signals with color graded displays based on frequency of occurrence
  • Revolutionary DPX Displays Transients with >48,000 Spectrum Measurements per Second

The Tektronix RSA3408B makes it easy for you to discover design issues that other signal analyzers miss. The revolutionary DPX spectrum display offers an intuitive live color view of signal transients changing over time in the frequency domain, giving you immediate confidence in the stability of your design or instantly displaying a fault when it occurs. This live display of transients is impossible with other signal analyzers. Once a problem is discovered with DPX, the Tektronix RSA3408B Real-Time Spectrum Analyzer (RTSA) can be set to trigger on the event in the frequency domain, capture a continuous time record of changing RF events and perform time-correlated analysis in all domains. You get the functionality of a high-performance vector signal analyzer, a spectrum analyzer and the unique discover-trigger-capture-analyze capability of a Real-Time Spectrum Analyzer – all in a single package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number RSA3408B
Product Name Spectrum Analyzer
Frequency Range 8.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details