Tektronix, Inc. Spectrum Analyzer SA2600

Description
The SA2600 is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz-6.2 GHz Discover the transient, hopping signals and pulses that other analyzers miss Benchtop spectrum analyzer performance in a ruggedized handheld battery-operated field unit offers better than 70 dB spurious free dynamic range (SFDR), guaranteed ≤ -95 dBc/Hz at 10 kHz offset phase noise specifications from 10 kHz to 6.2 GHz Excellent sensitivity for detecting very low-level signals with -153 dBm DANL at 10 Hz RBW (equivalent to -163 dBm/Hz) such as RF bugs and unauthorized transmitters Built-in classification capability for WLAN, GSM, W-CDMA, CDMA, ATSC signals makes quick and simple identification of legitimate signals Spectrum Correlation Function (SCF) finds "embedded" signals or interferers that hide under other wideband signals LAN interface for remote control and unattended monitoring stations for spectrum awareness Hunt outdoor signals with built-in GPS receiver by plotting measurements directly into GPS geo-referenced maps such as Pitney Bowes Mapinfo, Google™ Earth, Microsoft® MapPoint®, Bitmap, and many others EXPORT CONTROL: This product is controlled for export under the International Traffic in Arms Regulations (ITAR). A license from the U.S. Department of State is required prior to the export of this product from the United States. With field-ready, rugged hardware featuring outstanding displayed average noise level (DANL), spurious free dynamic range (SFDR), phase noise, and easy LAN networking capability in a handheld unit, the Tektronix SA2600 is a great choice for general-purpose spectrum measurements and ideal signal-hunting tools.
Datasheet
Description
The SA2600 is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz-6.2 GHz Discover the transient, hopping signals and pulses that other analyzers miss Benchtop spectrum analyzer performance in a ruggedized handheld battery-operated field unit offers better than 70 dB spurious free dynamic range (SFDR), guaranteed ≤ -95 dBc/Hz at 10 kHz offset phase noise specifications from 10 kHz to 6.2 GHz Excellent sensitivity for detecting very low-level signals with -153 dBm DANL at 10 Hz RBW (equivalent to -163 dBm/Hz) such as RF bugs and unauthorized transmitters Built-in classification capability for WLAN, GSM, W-CDMA, CDMA, ATSC signals makes quick and simple identification of legitimate signals Spectrum Correlation Function (SCF) finds "embedded" signals or interferers that hide under other wideband signals LAN interface for remote control and unattended monitoring stations for spectrum awareness Hunt outdoor signals with built-in GPS receiver by plotting measurements directly into GPS geo-referenced maps such as Pitney Bowes Mapinfo, Google™ Earth, Microsoft® MapPoint®, Bitmap, and many others EXPORT CONTROL: This product is controlled for export under the International Traffic in Arms Regulations (ITAR). A license from the U.S. Department of State is required prior to the export of this product from the United States. With field-ready, rugged hardware featuring outstanding displayed average noise level (DANL), spurious free dynamic range (SFDR), phase noise, and easy LAN networking capability in a handheld unit, the Tektronix SA2600 is a great choice for general-purpose spectrum measurements and ideal signal-hunting tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - SA2600 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
SA2600
Spectrum Analyzer SA2600
The SA2600 is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz-6.2 GHz Discover the transient, hopping signals and pulses that other analyzers miss Benchtop spectrum analyzer performance in a ruggedized handheld battery-operated field unit offers better than 70 dB spurious free dynamic range (SFDR), guaranteed ≤ -95 dBc/Hz at 10 kHz offset phase noise specifications from 10 kHz to 6.2 GHz Excellent sensitivity for detecting very low-level signals with -153 dBm DANL at 10 Hz RBW (equivalent to -163 dBm/Hz) such as RF bugs and unauthorized transmitters Built-in classification capability for WLAN, GSM, W-CDMA, CDMA, ATSC signals makes quick and simple identification of legitimate signals Spectrum Correlation Function (SCF) finds "embedded" signals or interferers that hide under other wideband signals LAN interface for remote control and unattended monitoring stations for spectrum awareness Hunt outdoor signals with built-in GPS receiver by plotting measurements directly into GPS geo-referenced maps such as Pitney Bowes Mapinfo, Google™ Earth, Microsoft® MapPoint®, Bitmap, and many others EXPORT CONTROL: This product is controlled for export under the International Traffic in Arms Regulations (ITAR). A license from the U.S. Department of State is required prior to the export of this product from the United States. With field-ready, rugged hardware featuring outstanding displayed average noise level (DANL), spurious free dynamic range (SFDR), phase noise, and easy LAN networking capability in a handheld unit, the Tektronix SA2600 is a great choice for general-purpose spectrum measurements and ideal signal-hunting tools.

The SA2600 is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 kHz-6.2 GHz
  • Discover the transient, hopping signals and pulses that other analyzers miss
  • Benchtop spectrum analyzer performance in a ruggedized handheld battery-operated field unit offers better than 70 dB spurious free dynamic range (SFDR), guaranteed ≤ -95 dBc/Hz at 10 kHz offset phase noise specifications from 10 kHz to 6.2 GHz
  • Excellent sensitivity for detecting very low-level signals with -153 dBm DANL at 10 Hz RBW (equivalent to -163 dBm/Hz) such as RF bugs and unauthorized transmitters
  • Built-in classification capability for WLAN, GSM, W-CDMA, CDMA, ATSC signals makes quick and simple identification of legitimate signals
  • Spectrum Correlation Function (SCF) finds "embedded" signals or interferers that hide under other wideband signals
  • LAN interface for remote control and unattended monitoring stations for spectrum awareness
  • Hunt outdoor signals with built-in GPS receiver by plotting measurements directly into GPS geo-referenced maps such as Pitney Bowes Mapinfo, Google™ Earth, Microsoft® MapPoint®, Bitmap, and many others

EXPORT CONTROL: This product is controlled for export under the International Traffic in Arms Regulations (ITAR). A license from the U.S. Department of State is required prior to the export of this product from the United States.

With field-ready, rugged hardware featuring outstanding displayed average noise level (DANL), spurious free dynamic range (SFDR), phase noise, and easy LAN networking capability in a handheld unit, the Tektronix SA2600 is a great choice for general-purpose spectrum measurements and ideal signal-hunting tools.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SA2600
Product Name Spectrum Analyzer
Frequency Range 6.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details