Tektronix, Inc. Spectrum Analyzer RSA3408A

Description
The RSA3408A is a 40 MHz spectrum analyzer from Tektronix. Features: 40 MHz 500 kHz 500 Hz Tektronix Exclusive Frequency Mask Trigger Makes Easy Event-based Capture of Transient RF Signals by Triggering on Any Change in the Frequency Domain All Input Signals Up To 36 M Hz 1 Spans Are Seamlessly Captured into Memory Gain a Unique Understanding of Time-varying RF Signals Applications: System Integration of WLAN, 3G and Other RF Systems Radar and Pulsed RF Signal Characterization RFID System Development and Troubleshooting Characterization of Interfering or Unknown Signals in Spectrum Monitoring and Surveillance Troubleshooting RF Components, Modules or Systems Getting Answers to Elusive EMI Diagnostic Problems General Purpose Phase Noise and Jitter Signal Analysis The RSA3408A Real-Time Spectrum Analyzer (RTSA) captures a continuous time record of changing RF events and enables time correlated analysis in the Frequency, Time and Modulation domains. You get the functionality of a vector signal analyzer, a wide band spectrum analyzer, plus the unique trigger-capture-anal yze capability of RTSA – in one, transportable package.
Datasheet
Description
The RSA3408A is a 40 MHz spectrum analyzer from Tektronix. Features: 40 MHz 500 kHz 500 Hz Tektronix Exclusive Frequency Mask Trigger Makes Easy Event-based Capture of Transient RF Signals by Triggering on Any Change in the Frequency Domain All Input Signals Up To 36 M Hz 1 Spans Are Seamlessly Captured into Memory Gain a Unique Understanding of Time-varying RF Signals Applications: System Integration of WLAN, 3G and Other RF Systems Radar and Pulsed RF Signal Characterization RFID System Development and Troubleshooting Characterization of Interfering or Unknown Signals in Spectrum Monitoring and Surveillance Troubleshooting RF Components, Modules or Systems Getting Answers to Elusive EMI Diagnostic Problems General Purpose Phase Noise and Jitter Signal Analysis The RSA3408A Real-Time Spectrum Analyzer (RTSA) captures a continuous time record of changing RF events and enables time correlated analysis in the Frequency, Time and Modulation domains. You get the functionality of a vector signal analyzer, a wide band spectrum analyzer, plus the unique trigger-capture-anal yze capability of RTSA – in one, transportable package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - RSA3408A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
RSA3408A
Spectrum Analyzer RSA3408A
The RSA3408A is a 40 MHz spectrum analyzer from Tektronix. Features: 40 MHz 500 kHz 500 Hz Tektronix Exclusive Frequency Mask Trigger Makes Easy Event-based Capture of Transient RF Signals by Triggering on Any Change in the Frequency Domain All Input Signals Up To 36 M Hz 1 Spans Are Seamlessly Captured into Memory Gain a Unique Understanding of Time-varying RF Signals Applications: System Integration of WLAN, 3G and Other RF Systems Radar and Pulsed RF Signal Characterization RFID System Development and Troubleshooting Characterization of Interfering or Unknown Signals in Spectrum Monitoring and Surveillance Troubleshooting RF Components, Modules or Systems Getting Answers to Elusive EMI Diagnostic Problems General Purpose Phase Noise and Jitter Signal Analysis The RSA3408A Real-Time Spectrum Analyzer (RTSA) captures a continuous time record of changing RF events and enables time correlated analysis in the Frequency, Time and Modulation domains. You get the functionality of a vector signal analyzer, a wide band spectrum analyzer, plus the unique trigger-capture-anal yze capability of RTSA – in one, transportable package.

The RSA3408A is a 40 MHz spectrum analyzer from Tektronix.

Features:

  • 40 MHz
  • 500 kHz
  • 500 Hz
  • Tektronix Exclusive Frequency Mask Trigger Makes Easy Event-based Capture of Transient RF Signals by Triggering on Any Change in the Frequency Domain
  • All Input Signals Up To 36 M Hz 1 Spans Are Seamlessly Captured into Memory
  • Gain a Unique Understanding of Time-varying RF Signals

Applications:

  • System Integration of WLAN, 3G and Other RF Systems
  • Radar and Pulsed RF Signal Characterization
  • RFID System Development and Troubleshooting
  • Characterization of Interfering or Unknown Signals in Spectrum Monitoring and Surveillance
  • Troubleshooting RF Components, Modules or Systems
  • Getting Answers to Elusive EMI Diagnostic Problems
  • General Purpose Phase Noise and Jitter Signal Analysis

The RSA3408A Real-Time Spectrum Analyzer (RTSA) captures a continuous time record of changing RF events and enables time correlated analysis in the Frequency, Time and Modulation domains. You get the functionality of a vector signal analyzer, a wide band spectrum analyzer, plus the unique trigger-capture-analyze capability of RTSA – in one, transportable package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number RSA3408A
Product Name Spectrum Analyzer
Frequency Range 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Spectrum Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details