Tektronix, Inc. Spectrum Analyzer 494P

Description
The 494P is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 21 GHz Full programmability with GPIB Direct plot capability Keypad data entry Nonvolatile memory storage HELP manual built-in in ROM -117 to +40 dBm amplitude range Built-in frequency counter Full IEEE-488 (GPIB) programmability Resolution bandwidth 30 Hz to 1 MHz The Tektronix 494P is a full-featured, high performance, portable programmable spectrum analyzer offering the measurement capability and performance found in larger, more expensive benchtop analyzers. The 494P combines outstanding sensitivity, 30 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a MIL-rugged package
Datasheet
Description
The 494P is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 21 GHz Full programmability with GPIB Direct plot capability Keypad data entry Nonvolatile memory storage HELP manual built-in in ROM -117 to +40 dBm amplitude range Built-in frequency counter Full IEEE-488 (GPIB) programmability Resolution bandwidth 30 Hz to 1 MHz The Tektronix 494P is a full-featured, high performance, portable programmable spectrum analyzer offering the measurement capability and performance found in larger, more expensive benchtop analyzers. The 494P combines outstanding sensitivity, 30 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a MIL-rugged package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 494P - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
494P
Spectrum Analyzer 494P
The 494P is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 Hz to 21 GHz Full programmability with GPIB Direct plot capability Keypad data entry Nonvolatile memory storage HELP manual built-in in ROM -117 to +40 dBm amplitude range Built-in frequency counter Full IEEE-488 (GPIB) programmability Resolution bandwidth 30 Hz to 1 MHz The Tektronix 494P is a full-featured, high performance, portable programmable spectrum analyzer offering the measurement capability and performance found in larger, more expensive benchtop analyzers. The 494P combines outstanding sensitivity, 30 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a MIL-rugged package

The 494P is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 Hz to 21 GHz
  • Full programmability with GPIB
  • Direct plot capability
  • Keypad data entry
  • Nonvolatile memory storage
  • HELP manual built-in in ROM
  • -117 to +40 dBm amplitude range
  • Built-in frequency counter Full IEEE-488 (GPIB) programmability
  • Resolution bandwidth 30 Hz to 1 MHz

The Tektronix 494P is a full-featured, high performance, portable programmable spectrum analyzer offering the measurement capability and performance found in larger, more expensive benchtop analyzers. The 494P combines outstanding sensitivity, 30 Hz resolution bandwidths, synthesized tuning and wide dynamic range in a MIL-rugged package

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 494P
Product Name Spectrum Analyzer
Frequency Range 2.10E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products