Tektronix, Inc. Spectrum Analyzer RSA5103B

Description
The RSA5103B is a 3 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 Hz-3 GHz +17 dBm 3rd order intercept at 2 GHz ±0.3 dB absolute amplitude accuracy to 3 GHz Displayed average noise level: –142 dBm/Hz at 26.5 GHz, –157 dBm/ Hz at 2 GHz and –150 dBm/Hz at 10 kHz Internal Preamp available: DANL of -156 dBm/Hz at 26.5 GHz, -167 dBm/Hz at 2 GHz Phase noise: –113 dBc/Hz at 1 GHz and –134 dBc/Hz at 10 MHz carrier frequency, 10 kHz offset High-speed sweeps with high resolution and low noise: 1 GHz sweeps at 10 kHz RBW in <1 second Real time spurious free dynamic range of 80 dB with HD options Applications: Wideband radar and pulsed RF signals Frequency agile communications Broadband satellite and microwave backhaul links Education Long Term Evolution (LTE), Cellular The RSA5103B Real Time Signal Analyzer replaces conventional instruments, offering the measurement confidence and functionality you demand for everyday tasks. The RSA5103B offers industry-leading real time specifications and includes best minimum signal duration for 100% probability of intercept and best real time dynamic range. With the RSA5103B, you get the functionality of a high performance spectrum analyzer, wideband vector signal analyzer, and the unique trigger-capture-anal yze capability of a real-time spectrum analyzer – all in a single package.
Datasheet
Description
The RSA5103B is a 3 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 Hz-3 GHz +17 dBm 3rd order intercept at 2 GHz ±0.3 dB absolute amplitude accuracy to 3 GHz Displayed average noise level: –142 dBm/Hz at 26.5 GHz, –157 dBm/ Hz at 2 GHz and –150 dBm/Hz at 10 kHz Internal Preamp available: DANL of -156 dBm/Hz at 26.5 GHz, -167 dBm/Hz at 2 GHz Phase noise: –113 dBc/Hz at 1 GHz and –134 dBc/Hz at 10 MHz carrier frequency, 10 kHz offset High-speed sweeps with high resolution and low noise: 1 GHz sweeps at 10 kHz RBW in <1 second Real time spurious free dynamic range of 80 dB with HD options Applications: Wideband radar and pulsed RF signals Frequency agile communications Broadband satellite and microwave backhaul links Education Long Term Evolution (LTE), Cellular The RSA5103B Real Time Signal Analyzer replaces conventional instruments, offering the measurement confidence and functionality you demand for everyday tasks. The RSA5103B offers industry-leading real time specifications and includes best minimum signal duration for 100% probability of intercept and best real time dynamic range. With the RSA5103B, you get the functionality of a high performance spectrum analyzer, wideband vector signal analyzer, and the unique trigger-capture-anal yze capability of a real-time spectrum analyzer – all in a single package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - RSA5103B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
RSA5103B
Spectrum Analyzer RSA5103B
The RSA5103B is a 3 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 Hz-3 GHz +17 dBm 3rd order intercept at 2 GHz ±0.3 dB absolute amplitude accuracy to 3 GHz Displayed average noise level: –142 dBm/Hz at 26.5 GHz, –157 dBm/ Hz at 2 GHz and –150 dBm/Hz at 10 kHz Internal Preamp available: DANL of -156 dBm/Hz at 26.5 GHz, -167 dBm/Hz at 2 GHz Phase noise: –113 dBc/Hz at 1 GHz and –134 dBc/Hz at 10 MHz carrier frequency, 10 kHz offset High-speed sweeps with high resolution and low noise: 1 GHz sweeps at 10 kHz RBW in <1 second Real time spurious free dynamic range of 80 dB with HD options Applications: Wideband radar and pulsed RF signals Frequency agile communications Broadband satellite and microwave backhaul links Education Long Term Evolution (LTE), Cellular The RSA5103B Real Time Signal Analyzer replaces conventional instruments, offering the measurement confidence and functionality you demand for everyday tasks. The RSA5103B offers industry-leading real time specifications and includes best minimum signal duration for 100% probability of intercept and best real time dynamic range. With the RSA5103B, you get the functionality of a high performance spectrum analyzer, wideband vector signal analyzer, and the unique trigger-capture-anal yze capability of a real-time spectrum analyzer – all in a single package.

The RSA5103B is a 3 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 1 Hz-3 GHz
  • +17 dBm 3rd order intercept at 2 GHz
  • ±0.3 dB absolute amplitude accuracy to 3 GHz
  • Displayed average noise level: –142 dBm/Hz at 26.5 GHz, –157 dBm/ Hz at 2 GHz and –150 dBm/Hz at 10 kHz
  • Internal Preamp available: DANL of -156 dBm/Hz at 26.5 GHz, -167 dBm/Hz at 2 GHz
  • Phase noise: –113 dBc/Hz at 1 GHz and –134 dBc/Hz at 10 MHz carrier frequency, 10 kHz offset
  • High-speed sweeps with high resolution and low noise: 1 GHz sweeps at 10 kHz RBW in <1 second
  • Real time spurious free dynamic range of 80 dB with HD options

Applications:

  • Wideband radar and pulsed RF signals
  • Frequency agile communications
  • Broadband satellite and microwave backhaul links
  • Education
  • Long Term Evolution (LTE), Cellular

The RSA5103B Real Time Signal Analyzer replaces conventional instruments, offering the measurement confidence and functionality you demand for everyday tasks. The RSA5103B offers industry-leading real time specifications and includes best minimum signal duration for 100% probability of intercept and best real time dynamic range.

With the RSA5103B, you get the functionality of a high performance spectrum analyzer, wideband vector signal analyzer, and the unique trigger-capture-analyze capability of a real-time spectrum analyzer – all in a single package.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number RSA5103B
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details