Tektronix, Inc. Optical Analyzer 8000

Description
The 80E02 is a optical analyzer from Tektronix. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 12.5 GHz Bandwidth Dual Channel Low Noise Low-level Signals The 80E02 is a dual-channel, 12.5 GHz sampling module specifically designed for low-noise measurements in digital communications and device characterization applications. It provides an acquisition rise time of 28 ps and typically 400 µV RMS of displayed noise. The 80E02 is the ideal instrument for low-noise applications. Common applications for the 80E02 are capturing and displaying switching characteristics of high-speed communications circuits, making accurate statistical measurements of signal noise and signal timing jitter, or obtaining stable timing measurements of fast digital ICs.
Description
The 80E02 is a optical analyzer from Tektronix. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 12.5 GHz Bandwidth Dual Channel Low Noise Low-level Signals The 80E02 is a dual-channel, 12.5 GHz sampling module specifically designed for low-noise measurements in digital communications and device characterization applications. It provides an acquisition rise time of 28 ps and typically 400 µV RMS of displayed noise. The 80E02 is the ideal instrument for low-noise applications. Common applications for the 80E02 are capturing and displaying switching characteristics of high-speed communications circuits, making accurate statistical measurements of signal noise and signal timing jitter, or obtaining stable timing measurements of fast digital ICs.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 80E02 - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
80E02
Optical Analyzer 80E02
The 80E02 is a optical analyzer from Tektronix. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale. Additional Features: 12.5 GHz Bandwidth Dual Channel Low Noise Low-level Signals The 80E02 is a dual-channel, 12.5 GHz sampling module specifically designed for low-noise measurements in digital communications and device characterization applications. It provides an acquisition rise time of 28 ps and typically 400 µV RMS of displayed noise. The 80E02 is the ideal instrument for low-noise applications. Common applications for the 80E02 are capturing and displaying switching characteristics of high-speed communications circuits, making accurate statistical measurements of signal noise and signal timing jitter, or obtaining stable timing measurements of fast digital ICs.

The 80E02 is a optical analyzer from Tektronix. An optical spectrum analyzer, also called an optical analyzer, is a precision instrument that measures the power of an optical source. This electronic test equipment is for monitoring power distribution over a specified wavelength span. It displays the measurement in a graph, where power is the vertical scale and wavelength is the horizontal scale.

Additional Features:

  • 12.5 GHz Bandwidth
  • Dual Channel
  • Low Noise
  • Low-level Signals

The 80E02 is a dual-channel, 12.5 GHz sampling module specifically designed for low-noise measurements in digital communications and device characterization applications. It provides an acquisition rise time of 28 ps and typically 400 µV RMS of displayed noise. The 80E02 is the ideal instrument for low-noise applications. Common applications for the 80E02 are capturing and displaying switching characteristics of high-speed communications circuits, making accurate statistical measurements of signal noise and signal timing jitter, or obtaining stable timing measurements of fast digital ICs.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 80E02
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products