Tektronix, Inc. Spectrum Analyzer 2784

Description
The 2784 is a 40 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 40 GHz With external mixer: 8 GHz to 1200 GHz Full-range Sweep from 0 Hz to 40 GHz 100 dB Display Dynamic Range The Tektronix 2784 High Performance Microwave Spectrum Analyzer has a frequency range of 100 Hz to 40 GHz and a 100 dB display dynamic range.
Description
The 2784 is a 40 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 40 GHz With external mixer: 8 GHz to 1200 GHz Full-range Sweep from 0 Hz to 40 GHz 100 dB Display Dynamic Range The Tektronix 2784 High Performance Microwave Spectrum Analyzer has a frequency range of 100 Hz to 40 GHz and a 100 dB display dynamic range.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 2784 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2784
Spectrum Analyzer 2784
The 2784 is a 40 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 40 GHz With external mixer: 8 GHz to 1200 GHz Full-range Sweep from 0 Hz to 40 GHz 100 dB Display Dynamic Range The Tektronix 2784 High Performance Microwave Spectrum Analyzer has a frequency range of 100 Hz to 40 GHz and a 100 dB display dynamic range.

The 2784 is a 40 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 kHz to 40 GHz
  • With external mixer: 8 GHz to 1200 GHz
  • Full-range Sweep from 0 Hz to 40 GHz
  • 100 dB Display Dynamic Range

The Tektronix 2784 High Performance Microwave Spectrum Analyzer has a frequency range of 100 Hz to 40 GHz and a 100 dB display dynamic range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2784
Product Name Spectrum Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details