Tektronix, Inc. Analyzer BSA7500B

Description
The BSA7500B is an analyzer from SyntheSys Research. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 7.5 Gb/s Unique analysis toolkit gives you unrivaled information quality and depth Detailed Jitter Sub-Component analysis - beyond dual-Dirac Random and Deterministic separation Display: TFT Touch Screen 640 x 480 VGA Touch Sensor: Analog Resistive Processor: Pentium® P4, 1.5 GHz or greater Hard Disk: 40 GB or greater DRAM: 1 GB Power: < 400 Watts Voltage: 90 to 240 V AC, 50 to 60 Hz Warm-up time: 20 minutes Operating Temperature Range: 10 to 40 °C Humidity: Non-condensing at 40 °C, 15 to 95% Operating System: Windows XP Professional Remote Control Interfaces: IEEE-488 (GPIB) or TCP/IP Integrated Signal Integrity Analyzer using the same acquisition circuitry for time, error and jitter domain measurements, to give “same observer” measurements that tie together for faster troubleshooting of your problem devices Supported Interfaces: DVI/VGA display USB 2.0 (4 total, 2 front, 2 rear on BSA17500A/C) 1 front, 1 rear other BERTscope models 100 base T Ethernet LAN IEEE-488 (GPIB) Parallel Printer Serial RS-2 2 PS-2 Mouse/keyboard combined connector Certifications: EU EMC Directive (CE-Marked) UL: Underwriters Labs (US) certification CSA (Canada) Applications: Serial Bus Design Semiconductor IC Evaluation Jitter Tolerance Compliance Testing High Speed Backplane Design Optical Transceiver Design and Manufacturing Error Location Capture Live Analysis: Continuous Error Logging Capacity: Max. 2 GB file size Error Events/Second: 10,000 Maximum Burst Length: 32 kbits Data/Data, Clock/Clock Amplitudes and Offsets Configuration: Differential Outputs, each side of pair individually settable for termination, amplitude, offset. Interface: DC Coupled, 50 ω reverse terminated, APC- .5 connector. Calibration into 75 ω selectable, other impedances by keypad entry. User-replaceable Planar Crown® adapter allows change to other connector types. Preset Logic Families: LVPECL, LVDS, LVTTL, CML, ECL, SCFL Terminations: Variable, –2 to +2V Pre-sets: +1.5, +1.3, +1, 0, –2 V, AC-Coupled Clock/Data Delay Range: Up to 1.1 GHz:30 ns Above 1.1 GHz: 3 ns (Greater than 1 bit period in all cases) Resolution: 100 fs Self-Calibration: Supported – at time of measurement, when temperature or bit rate are changed, instrument will recommend a self calibration. Operation takes less than 10 seconds External Clock Input Allows use of an external clock source to clock the BERTScope. Models equipped with stress are able to add impairments to incoming clock, including when external signal has spread spectrum clocking (SSC) in excess of 5000 ppm imposed on it. Frequency Range: 0.1 to 7.5 GHz Nominal Power: 900 mV p-p (+3 dBm) Maximum Power: 2.0 V p-p (+10 dBm) Return Loss: Better than –6 dB Interface: 50 ω SMA female, DC coupled into selectable termination voltage Jitter Insertion (BERTScope S/Si/SPG models) One of two jitter insertion inputs. Can be used to insert SJ, RJ, BUJ if desired. Frequency Range: DC to 1.0 GHz Jitter Amplitude Range: Up to 0.5 UI (max.) Input Voltage Range: 0 - 2 V p-p (+10 dBm) for normal operation 6.3 V p-p (+20 dBm) Max. non-destruct input Interface: SMA female 50 ω, DC coupled into 0 V Sub-Rate Clock Output BERTScope model has clock divided by 4. BERTScope S/Si/SPG models have additional capabilities. Frequency Range: 0.125 to 3.125 GHz (12.5 GHz BERTScope S/Si/SPG) Amplitude Range: 1 V p-p, nominal, centered around 0 V Transition Time: < 500 ps Interface: SMA female, 50 ω, DC coupled into 0 V Trigger Output Provides a pulse trigger to external test equipment. It has two modes: 1. Divided Clock Mode: Pulses at 1/256th of the clock rate 2. Pattern Mode: Pulse at a programmable position in the pattern (PRBS), or fixed location (RAM patterns) Stress modulation added on models so equipped, when enabled Minimum Pulse Width: 128 Clock Periods (Mode 1); 512 Clock Periods (Mode 2) Transition Time: < 500 ps Jitter (p-p, data to trigger): < 10 ps, typical (BSA17500A/C) Output Levels: > 00 mV -p-p, center at 650 mV Interface: 50 ω SMA female Pattern Start Input For users wanting to synchronize patterns of multiple data streams from multiple instruments simultaneously. Logic Levels: LVTTL (< 0.5 V Lo, > 2.5 V hi) Threshold: +1.2 V typical Max Non-destructible Input range: -0.5 V to +5.0 V Minimum Pulse Width: 128 serial clock periods Maximum Repetition Rate: 512 serial clock periods Interface: SMA female, > 1 kω impedance into 0 V Low Frequency Jitter Input (BERTScope S/Si/SPG models) Allows use of external low frequency sinusoidal jitter source to modulate the stressed pattern generator output. Frequency Range: DC to 100 MHz Jitter Amplitude Range: Up to 1 ns Input Voltage Range: 0-2 V p-p (+10 dBm) for normal operation 6.3 V p-p (+20 dBm) Max. non-destruct input Interface: SMA female 50 ω, DC coupled into 0 V Page Select Input In A-B Page Select Mode, allows external control of pattern. Logic 1 applied to input switches to Pattern B at the next completion of Pattern A. Logic Levels: LVTTL (< 0.5 V Lo, > 2.5 V hi) Threshold: +1.2 V typical Max Non-destructible Input range: -0.5 V to +5.0 V Minimum Pulse Width: 1 pattern length Interface: SMA female, > 1 kω impedance into 0 V Sinusoidal Interference Output (BERTScope S/Si/SPG models) SI output from internal generator. Can be used to apply SI after external ISI channel. Frequency Range: 0.1 - 2.5 GHz Ouput Voltage: 0-3 V p-p Interface: 50 ω SMA female, AC coupled Low Frequency Sinusoidal Jitter Output (BERTScope S/Si/SPG models) To allow phasing of two BERTScopes together, in-phase or anti-phase. Frequency: As set for internal SJ from GUI Amplitude: 2 V p-p, centered at 0 V Interface: SMA female Analysis Views Error Statistics: A tabular display of bit and burst error counts and rates. Strip Chart: A strip chart graph of bit and burst error rates. Burst Length: A histogram of the number of occurrences of errors of different lengths. Error Free Interval: A histogram of the number of occurrences of different error free intervals. Correlation: A histogram showing how error locations correlate to user-set block sizes or external Marker signal inputs. Pattern Sensitivity: A histogram of the number of errors at each position of the bit sequence used as the test pattern. Block Errors: A histogram showing the number of occurrences of data intervals (of a user-set block size) with varying numbers of errors in them BERTScope Built-In Parametric Measurements All BERTScopes come with Eye Diagrams and Mask Test capabilities as standard, along with Error Analysis. Eye Diagram 280x 350 pixel waveform display Deep acquisition Automatic Measurements include: Rise Time Fall Time Unit Interval (Data, and also Clock) Eye Amplitude Noise Level of 1 or 0 Eye Width Eye Height Eye Jitter (p-p and RMS) 0 Level, 1 Level Extinction Ratio Vertical Eye Closure Penalty (VECP) Dark Calibration Signal-to-Noise Ratio Vp-p, Vmax, Vmin, Crossing Levels Rising and Falling Crossing Level (picoseconds) Overshoot 0 level and 1 level Mask Testing Library of standard masks e.g. XFP, or edit custom masks Addition of positive or negative mask margin Import of measured BER Contour to become process control mask At least 1000x the sample depth of traditional sampling oscilloscope masks is ideal for ensuring the absence of rare event phenomena An external optical receiver may be added to the input of the BERTScope detector. Through the user interface it is easy to input and save the characteristics of the receiver. Once accomplished, relevant units on physical layer displays are changed to optical power in dBm, μW or mW. Coupling may be AC or DC, and the software steps the user through dark calibration. For electrical signals, attenuation values can be entered to properly scale eye diagrams and measurements when external attenuators are used. For eye diagrams and mask testing, the depth of test may be varied in manual mode; the instrument will take the specified number of waveforms then stop. The range is 2,000 to 1,000,000 bits (complete waveforms). Alternatively, the default mode is Continuous, and the eye or mask test increases in depth over time. Error analysis is a powerful series of views that associate error occurrences so that underlying patterns can be easily seen. It is easy to focus in on a particular part of an eye diagram, move the sampling point of the BERTScope there, and then probe the pattern sensitivity occurring at that precise location. For example, it is straightforward to examine which patterns are responsible for late or early edges.
Datasheet
Description
The BSA7500B is an analyzer from SyntheSys Research. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 7.5 Gb/s Unique analysis toolkit gives you unrivaled information quality and depth Detailed Jitter Sub-Component analysis - beyond dual-Dirac Random and Deterministic separation Display: TFT Touch Screen 640 x 480 VGA Touch Sensor: Analog Resistive Processor: Pentium® P4, 1.5 GHz or greater Hard Disk: 40 GB or greater DRAM: 1 GB Power: < 400 Watts Voltage: 90 to 240 V AC, 50 to 60 Hz Warm-up time: 20 minutes Operating Temperature Range: 10 to 40 °C Humidity: Non-condensing at 40 °C, 15 to 95% Operating System: Windows XP Professional Remote Control Interfaces: IEEE-488 (GPIB) or TCP/IP Integrated Signal Integrity Analyzer using the same acquisition circuitry for time, error and jitter domain measurements, to give “same observer” measurements that tie together for faster troubleshooting of your problem devices Supported Interfaces: DVI/VGA display USB 2.0 (4 total, 2 front, 2 rear on BSA17500A/C) 1 front, 1 rear other BERTscope models 100 base T Ethernet LAN IEEE-488 (GPIB) Parallel Printer Serial RS-2 2 PS-2 Mouse/keyboard combined connector Certifications: EU EMC Directive (CE-Marked) UL: Underwriters Labs (US) certification CSA (Canada) Applications: Serial Bus Design Semiconductor IC Evaluation Jitter Tolerance Compliance Testing High Speed Backplane Design Optical Transceiver Design and Manufacturing Error Location Capture Live Analysis: Continuous Error Logging Capacity: Max. 2 GB file size Error Events/Second: 10,000 Maximum Burst Length: 32 kbits Data/Data, Clock/Clock Amplitudes and Offsets Configuration: Differential Outputs, each side of pair individually settable for termination, amplitude, offset. Interface: DC Coupled, 50 ω reverse terminated, APC- .5 connector. Calibration into 75 ω selectable, other impedances by keypad entry. User-replaceable Planar Crown® adapter allows change to other connector types. Preset Logic Families: LVPECL, LVDS, LVTTL, CML, ECL, SCFL Terminations: Variable, –2 to +2V Pre-sets: +1.5, +1.3, +1, 0, –2 V, AC-Coupled Clock/Data Delay Range: Up to 1.1 GHz:30 ns Above 1.1 GHz: 3 ns (Greater than 1 bit period in all cases) Resolution: 100 fs Self-Calibration: Supported – at time of measurement, when temperature or bit rate are changed, instrument will recommend a self calibration. Operation takes less than 10 seconds External Clock Input Allows use of an external clock source to clock the BERTScope. Models equipped with stress are able to add impairments to incoming clock, including when external signal has spread spectrum clocking (SSC) in excess of 5000 ppm imposed on it. Frequency Range: 0.1 to 7.5 GHz Nominal Power: 900 mV p-p (+3 dBm) Maximum Power: 2.0 V p-p (+10 dBm) Return Loss: Better than –6 dB Interface: 50 ω SMA female, DC coupled into selectable termination voltage Jitter Insertion (BERTScope S/Si/SPG models) One of two jitter insertion inputs. Can be used to insert SJ, RJ, BUJ if desired. Frequency Range: DC to 1.0 GHz Jitter Amplitude Range: Up to 0.5 UI (max.) Input Voltage Range: 0 - 2 V p-p (+10 dBm) for normal operation 6.3 V p-p (+20 dBm) Max. non-destruct input Interface: SMA female 50 ω, DC coupled into 0 V Sub-Rate Clock Output BERTScope model has clock divided by 4. BERTScope S/Si/SPG models have additional capabilities. Frequency Range: 0.125 to 3.125 GHz (12.5 GHz BERTScope S/Si/SPG) Amplitude Range: 1 V p-p, nominal, centered around 0 V Transition Time: < 500 ps Interface: SMA female, 50 ω, DC coupled into 0 V Trigger Output Provides a pulse trigger to external test equipment. It has two modes: 1. Divided Clock Mode: Pulses at 1/256th of the clock rate 2. Pattern Mode: Pulse at a programmable position in the pattern (PRBS), or fixed location (RAM patterns) Stress modulation added on models so equipped, when enabled Minimum Pulse Width: 128 Clock Periods (Mode 1); 512 Clock Periods (Mode 2) Transition Time: < 500 ps Jitter (p-p, data to trigger): < 10 ps, typical (BSA17500A/C) Output Levels: > 00 mV -p-p, center at 650 mV Interface: 50 ω SMA female Pattern Start Input For users wanting to synchronize patterns of multiple data streams from multiple instruments simultaneously. Logic Levels: LVTTL (< 0.5 V Lo, > 2.5 V hi) Threshold: +1.2 V typical Max Non-destructible Input range: -0.5 V to +5.0 V Minimum Pulse Width: 128 serial clock periods Maximum Repetition Rate: 512 serial clock periods Interface: SMA female, > 1 kω impedance into 0 V Low Frequency Jitter Input (BERTScope S/Si/SPG models) Allows use of external low frequency sinusoidal jitter source to modulate the stressed pattern generator output. Frequency Range: DC to 100 MHz Jitter Amplitude Range: Up to 1 ns Input Voltage Range: 0-2 V p-p (+10 dBm) for normal operation 6.3 V p-p (+20 dBm) Max. non-destruct input Interface: SMA female 50 ω, DC coupled into 0 V Page Select Input In A-B Page Select Mode, allows external control of pattern. Logic 1 applied to input switches to Pattern B at the next completion of Pattern A. Logic Levels: LVTTL (< 0.5 V Lo, > 2.5 V hi) Threshold: +1.2 V typical Max Non-destructible Input range: -0.5 V to +5.0 V Minimum Pulse Width: 1 pattern length Interface: SMA female, > 1 kω impedance into 0 V Sinusoidal Interference Output (BERTScope S/Si/SPG models) SI output from internal generator. Can be used to apply SI after external ISI channel. Frequency Range: 0.1 - 2.5 GHz Ouput Voltage: 0-3 V p-p Interface: 50 ω SMA female, AC coupled Low Frequency Sinusoidal Jitter Output (BERTScope S/Si/SPG models) To allow phasing of two BERTScopes together, in-phase or anti-phase. Frequency: As set for internal SJ from GUI Amplitude: 2 V p-p, centered at 0 V Interface: SMA female Analysis Views Error Statistics: A tabular display of bit and burst error counts and rates. Strip Chart: A strip chart graph of bit and burst error rates. Burst Length: A histogram of the number of occurrences of errors of different lengths. Error Free Interval: A histogram of the number of occurrences of different error free intervals. Correlation: A histogram showing how error locations correlate to user-set block sizes or external Marker signal inputs. Pattern Sensitivity: A histogram of the number of errors at each position of the bit sequence used as the test pattern. Block Errors: A histogram showing the number of occurrences of data intervals (of a user-set block size) with varying numbers of errors in them BERTScope Built-In Parametric Measurements All BERTScopes come with Eye Diagrams and Mask Test capabilities as standard, along with Error Analysis. Eye Diagram 280x 350 pixel waveform display Deep acquisition Automatic Measurements include: Rise Time Fall Time Unit Interval (Data, and also Clock) Eye Amplitude Noise Level of 1 or 0 Eye Width Eye Height Eye Jitter (p-p and RMS) 0 Level, 1 Level Extinction Ratio Vertical Eye Closure Penalty (VECP) Dark Calibration Signal-to-Noise Ratio Vp-p, Vmax, Vmin, Crossing Levels Rising and Falling Crossing Level (picoseconds) Overshoot 0 level and 1 level Mask Testing Library of standard masks e.g. XFP, or edit custom masks Addition of positive or negative mask margin Import of measured BER Contour to become process control mask At least 1000x the sample depth of traditional sampling oscilloscope masks is ideal for ensuring the absence of rare event phenomena An external optical receiver may be added to the input of the BERTScope detector. Through the user interface it is easy to input and save the characteristics of the receiver. Once accomplished, relevant units on physical layer displays are changed to optical power in dBm, μW or mW. Coupling may be AC or DC, and the software steps the user through dark calibration. For electrical signals, attenuation values can be entered to properly scale eye diagrams and measurements when external attenuators are used. For eye diagrams and mask testing, the depth of test may be varied in manual mode; the instrument will take the specified number of waveforms then stop. The range is 2,000 to 1,000,000 bits (complete waveforms). Alternatively, the default mode is Continuous, and the eye or mask test increases in depth over time. Error analysis is a powerful series of views that associate error occurrences so that underlying patterns can be easily seen. It is easy to focus in on a particular part of an eye diagram, move the sampling point of the BERTScope there, and then probe the pattern sensitivity occurring at that precise location. For example, it is straightforward to examine which patterns are responsible for late or early edges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer BSA7500B
The BSA7500B is an analyzer from SyntheSys Research. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 7.5 Gb/s Unique analysis toolkit gives you unrivaled information quality and depth Detailed Jitter Sub-Component analysis - beyond dual-Dirac Random and Deterministic separation Display: TFT Touch Screen 640 x 480 VGA Touch Sensor: Analog Resistive Processor: Pentium® P4, 1.5 GHz or greater Hard Disk: 40 GB or greater DRAM: 1 GB Power: < 400 Watts Voltage: 90 to 240 V AC, 50 to 60 Hz Warm-up time: 20 minutes Operating Temperature Range: 10 to 40 °C Humidity: Non-condensing at 40 °C, 15 to 95% Operating System: Windows XP Professional Remote Control Interfaces: IEEE-488 (GPIB) or TCP/IP Integrated Signal Integrity Analyzer using the same acquisition circuitry for time, error and jitter domain measurements, to give “same observer” measurements that tie together for faster troubleshooting of your problem devices Supported Interfaces: DVI/VGA display USB 2.0 (4 total, 2 front, 2 rear on BSA17500A/C) 1 front, 1 rear other BERTscope models 100 base T Ethernet LAN IEEE-488 (GPIB) Parallel Printer Serial RS-2 2 PS-2 Mouse/keyboard combined connector Certifications: EU EMC Directive (CE-Marked) UL: Underwriters Labs (US) certification CSA (Canada) Applications: Serial Bus Design Semiconductor IC Evaluation Jitter Tolerance Compliance Testing High Speed Backplane Design Optical Transceiver Design and Manufacturing Error Location Capture Live Analysis: Continuous Error Logging Capacity: Max. 2 GB file size Error Events/Second: 10,000 Maximum Burst Length: 32 kbits Data/Data, Clock/Clock Amplitudes and Offsets Configuration: Differential Outputs, each side of pair individually settable for termination, amplitude, offset. Interface: DC Coupled, 50 ω reverse terminated, APC- .5 connector. Calibration into 75 ω selectable, other impedances by keypad entry. User-replaceable Planar Crown® adapter allows change to other connector types. Preset Logic Families: LVPECL, LVDS, LVTTL, CML, ECL, SCFL Terminations: Variable, –2 to +2V Pre-sets: +1.5, +1.3, +1, 0, –2 V, AC-Coupled Clock/Data Delay Range: Up to 1.1 GHz:30 ns Above 1.1 GHz: 3 ns (Greater than 1 bit period in all cases) Resolution: 100 fs Self-Calibration: Supported – at time of measurement, when temperature or bit rate are changed, instrument will recommend a self calibration. Operation takes less than 10 seconds External Clock Input Allows use of an external clock source to clock the BERTScope. Models equipped with stress are able to add impairments to incoming clock, including when external signal has spread spectrum clocking (SSC) in excess of 5000 ppm imposed on it. Frequency Range: 0.1 to 7.5 GHz Nominal Power: 900 mV p-p (+3 dBm) Maximum Power: 2.0 V p-p (+10 dBm) Return Loss: Better than –6 dB Interface: 50 ω SMA female, DC coupled into selectable termination voltage Jitter Insertion (BERTScope S/Si/SPG models) One of two jitter insertion inputs. Can be used to insert SJ, RJ, BUJ if desired. Frequency Range: DC to 1.0 GHz Jitter Amplitude Range: Up to 0.5 UI (max.) Input Voltage Range: 0 - 2 V p-p (+10 dBm) for normal operation 6.3 V p-p (+20 dBm) Max. non-destruct input Interface: SMA female 50 ω, DC coupled into 0 V Sub-Rate Clock Output BERTScope model has clock divided by 4. BERTScope S/Si/SPG models have additional capabilities. Frequency Range: 0.125 to 3.125 GHz (12.5 GHz BERTScope S/Si/SPG) Amplitude Range: 1 V p-p, nominal, centered around 0 V Transition Time: < 500 ps Interface: SMA female, 50 ω, DC coupled into 0 V Trigger Output Provides a pulse trigger to external test equipment. It has two modes: 1. Divided Clock Mode: Pulses at 1/256th of the clock rate 2. Pattern Mode: Pulse at a programmable position in the pattern (PRBS), or fixed location (RAM patterns) Stress modulation added on models so equipped, when enabled Minimum Pulse Width: 128 Clock Periods (Mode 1); 512 Clock Periods (Mode 2) Transition Time: < 500 ps Jitter (p-p, data to trigger): < 10 ps, typical (BSA17500A/C) Output Levels: > 00 mV -p-p, center at 650 mV Interface: 50 ω SMA female Pattern Start Input For users wanting to synchronize patterns of multiple data streams from multiple instruments simultaneously. Logic Levels: LVTTL (< 0.5 V Lo, > 2.5 V hi) Threshold: +1.2 V typical Max Non-destructible Input range: -0.5 V to +5.0 V Minimum Pulse Width: 128 serial clock periods Maximum Repetition Rate: 512 serial clock periods Interface: SMA female, > 1 kω impedance into 0 V Low Frequency Jitter Input (BERTScope S/Si/SPG models) Allows use of external low frequency sinusoidal jitter source to modulate the stressed pattern generator output. Frequency Range: DC to 100 MHz Jitter Amplitude Range: Up to 1 ns Input Voltage Range: 0-2 V p-p (+10 dBm) for normal operation 6.3 V p-p (+20 dBm) Max. non-destruct input Interface: SMA female 50 ω, DC coupled into 0 V Page Select Input In A-B Page Select Mode, allows external control of pattern. Logic 1 applied to input switches to Pattern B at the next completion of Pattern A. Logic Levels: LVTTL (< 0.5 V Lo, > 2.5 V hi) Threshold: +1.2 V typical Max Non-destructible Input range: -0.5 V to +5.0 V Minimum Pulse Width: 1 pattern length Interface: SMA female, > 1 kω impedance into 0 V Sinusoidal Interference Output (BERTScope S/Si/SPG models) SI output from internal generator. Can be used to apply SI after external ISI channel. Frequency Range: 0.1 - 2.5 GHz Ouput Voltage: 0-3 V p-p Interface: 50 ω SMA female, AC coupled Low Frequency Sinusoidal Jitter Output (BERTScope S/Si/SPG models) To allow phasing of two BERTScopes together, in-phase or anti-phase. Frequency: As set for internal SJ from GUI Amplitude: 2 V p-p, centered at 0 V Interface: SMA female Analysis Views Error Statistics: A tabular display of bit and burst error counts and rates. Strip Chart: A strip chart graph of bit and burst error rates. Burst Length: A histogram of the number of occurrences of errors of different lengths. Error Free Interval: A histogram of the number of occurrences of different error free intervals. Correlation: A histogram showing how error locations correlate to user-set block sizes or external Marker signal inputs. Pattern Sensitivity: A histogram of the number of errors at each position of the bit sequence used as the test pattern. Block Errors: A histogram showing the number of occurrences of data intervals (of a user-set block size) with varying numbers of errors in them BERTScope Built-In Parametric Measurements All BERTScopes come with Eye Diagrams and Mask Test capabilities as standard, along with Error Analysis. Eye Diagram 280x 350 pixel waveform display Deep acquisition Automatic Measurements include: Rise Time Fall Time Unit Interval (Data, and also Clock) Eye Amplitude Noise Level of 1 or 0 Eye Width Eye Height Eye Jitter (p-p and RMS) 0 Level, 1 Level Extinction Ratio Vertical Eye Closure Penalty (VECP) Dark Calibration Signal-to-Noise Ratio Vp-p, Vmax, Vmin, Crossing Levels Rising and Falling Crossing Level (picoseconds) Overshoot 0 level and 1 level Mask Testing Library of standard masks e.g. XFP, or edit custom masks Addition of positive or negative mask margin Import of measured BER Contour to become process control mask At least 1000x the sample depth of traditional sampling oscilloscope masks is ideal for ensuring the absence of rare event phenomena An external optical receiver may be added to the input of the BERTScope detector. Through the user interface it is easy to input and save the characteristics of the receiver. Once accomplished, relevant units on physical layer displays are changed to optical power in dBm, μW or mW. Coupling may be AC or DC, and the software steps the user through dark calibration. For electrical signals, attenuation values can be entered to properly scale eye diagrams and measurements when external attenuators are used. For eye diagrams and mask testing, the depth of test may be varied in manual mode; the instrument will take the specified number of waveforms then stop. The range is 2,000 to 1,000,000 bits (complete waveforms). Alternatively, the default mode is Continuous, and the eye or mask test increases in depth over time. Error analysis is a powerful series of views that associate error occurrences so that underlying patterns can be easily seen. It is easy to focus in on a particular part of an eye diagram, move the sampling point of the BERTScope there, and then probe the pattern sensitivity occurring at that precise location. For example, it is straightforward to examine which patterns are responsible for late or early edges.

The BSA7500B is an analyzer from SyntheSys Research. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • 7.5 Gb/s
  • Unique analysis toolkit gives you unrivaled information quality and depth
  • Detailed Jitter Sub-Component analysis - beyond dual-Dirac Random and Deterministic separation
  • Display: TFT Touch Screen 640 x 480 VGA
  • Touch Sensor: Analog Resistive
  • Processor: Pentium® P4, 1.5 GHz or greater
  • Hard Disk: 40 GB or greater
  • DRAM: 1 GB
  • Power: < 400 Watts
  • Voltage: 90 to 240 V AC, 50 to 60 Hz
  • Warm-up time: 20 minutes
  • Operating Temperature Range: 10 to 40 °C
  • Humidity: Non-condensing at 40 °C, 15 to 95%
  • Operating System: Windows XP Professional
  • Remote Control Interfaces: IEEE-488 (GPIB) or TCP/IP
  • Integrated Signal Integrity Analyzer using the same acquisition circuitry for time, error and jitter domain measurements, to give “same observer” measurements that tie together for faster troubleshooting of your problem devices

Supported Interfaces:

  • DVI/VGA display
  • USB 2.0 (4 total, 2 front, 2 rear on BSA17500A/C)
  • 1 front, 1 rear other BERTscope models
  • 100 base T Ethernet LAN
  • IEEE-488 (GPIB)
  • Parallel Printer
  • Serial RS-2 2
  • PS-2 Mouse/keyboard combined connector

Certifications:

  • EU EMC Directive (CE-Marked)
  • UL: Underwriters Labs
  • (US) certification
  • CSA (Canada)

Applications:

  • Serial Bus Design
  • Semiconductor IC Evaluation
  • Jitter Tolerance Compliance Testing
  • High Speed Backplane Design
  • Optical Transceiver Design and Manufacturing

Error Location Capture

  • Live Analysis: Continuous
  • Error Logging Capacity: Max. 2 GB file size
  • Error Events/Second: 10,000
  • Maximum Burst Length: 32 kbits

Data/Data, Clock/Clock Amplitudes and Offsets

  • Configuration: Differential Outputs, each side of pair individually settable for termination, amplitude, offset.
  • Interface: DC Coupled, 50 Ω reverse terminated, APC- .5 connector. Calibration into 75 Ω selectable, other impedances by keypad entry. User-replaceable Planar Crown® adapter allows change to other connector types.
  • Preset Logic Families: LVPECL, LVDS, LVTTL, CML, ECL, SCFL
  • Terminations: Variable, –2 to +2V
  • Pre-sets: +1.5, +1.3, +1, 0, –2 V, AC-Coupled

Clock/Data Delay

  • Range: Up to 1.1 GHz:30 ns
  • Above 1.1 GHz: 3 ns (Greater than 1 bit period in all cases)
  • Resolution: 100 fs
  • Self-Calibration: Supported – at time of measurement, when temperature or bit rate are changed, instrument will recommend a self calibration. Operation takes less than 10 seconds

External Clock Input

  • Allows use of an external clock source to clock the BERTScope.
  • Models equipped with stress are able to add impairments to incoming clock, including when external signal has spread spectrum clocking (SSC) in excess of 5000 ppm imposed on it.
  • Frequency Range: 0.1 to 7.5 GHz
  • Nominal Power: 900 mV p-p (+3 dBm)
  • Maximum Power: 2.0 V p-p (+10 dBm)
  • Return Loss: Better than –6 dB
  • Interface: 50 Ω SMA female, DC coupled into selectable termination voltage

Jitter Insertion (BERTScope S/Si/SPG models)

  • One of two jitter insertion inputs. Can be used to insert SJ, RJ, BUJ if desired.
  • Frequency Range: DC to 1.0 GHz
  • Jitter Amplitude Range: Up to 0.5 UI (max.)
  • Input Voltage Range: 0 - 2 V p-p (+10 dBm) for normal operation 6.3 V p-p (+20 dBm) Max. non-destruct input
  • Interface: SMA female 50 Ω, DC coupled into 0 V

Sub-Rate Clock Output

  • BERTScope model has clock divided by 4. BERTScope S/Si/SPG models have additional capabilities.
  • Frequency Range: 0.125 to 3.125 GHz (12.5 GHz BERTScope S/Si/SPG)
  • Amplitude Range: 1 V p-p, nominal, centered around 0 V
  • Transition Time: < 500 ps
  • Interface: SMA female, 50 Ω, DC coupled into 0 V

Trigger Output

  • Provides a pulse trigger to external test equipment.
  • It has two modes:
  • 1. Divided Clock Mode: Pulses at 1/256th of the clock rate
  • 2. Pattern Mode: Pulse at a programmable position in the pattern (PRBS), or fixed location (RAM patterns)
  • Stress modulation added on models so equipped, when enabled
  • Minimum Pulse Width: 128 Clock Periods (Mode 1); 512 Clock Periods (Mode 2)
  • Transition Time: < 500 ps
  • Jitter (p-p, data to trigger): < 10 ps, typical (BSA17500A/C)
  • Output Levels: > 00 mV -p-p, center at 650 mV
  • Interface: 50 Ω SMA female

Pattern Start Input

  • For users wanting to synchronize patterns of multiple data streams from multiple instruments simultaneously.
  • Logic Levels: LVTTL (< 0.5 V Lo, > 2.5 V hi)
  • Threshold: +1.2 V typical
  • Max Non-destructible Input range: -0.5 V to +5.0 V
  • Minimum Pulse Width: 128 serial clock periods
  • Maximum Repetition Rate: 512 serial clock periods
  • Interface: SMA female, > 1 kΩ impedance into 0 V

Low Frequency Jitter Input (BERTScope S/Si/SPG models)

  • Allows use of external low frequency sinusoidal jitter source to modulate the stressed pattern generator output.
  • Frequency Range: DC to 100 MHz
  • Jitter Amplitude Range: Up to 1 ns
  • Input Voltage Range: 0-2 V p-p (+10 dBm) for normal operation 6.3 V p-p (+20 dBm) Max. non-destruct input
  • Interface: SMA female 50 Ω, DC coupled into 0 V

Page Select Input

  • In A-B Page Select Mode, allows external control of pattern. Logic 1 applied to input switches to Pattern B at the next completion of Pattern A.
  • Logic Levels: LVTTL (< 0.5 V Lo, > 2.5 V hi)
  • Threshold: +1.2 V typical
  • Max Non-destructible Input range: -0.5 V to +5.0 V
  • Minimum Pulse Width: 1 pattern length
  • Interface: SMA female, > 1 kΩ impedance into 0 V

Sinusoidal Interference Output (BERTScope S/Si/SPG models)

  • SI output from internal generator. Can be used to apply SI after external ISI channel.
  • Frequency Range: 0.1 - 2.5 GHz
  • Ouput Voltage: 0-3 V p-p
  • Interface: 50 Ω SMA female, AC coupled

Low Frequency Sinusoidal Jitter Output (BERTScope S/Si/SPG models)

  • To allow phasing of two BERTScopes together, in-phase or anti-phase.
  • Frequency: As set for internal SJ from GUI
  • Amplitude: 2 V p-p, centered at 0 V
  • Interface: SMA female

Analysis Views

  • Error Statistics: A tabular display of bit and burst error counts and rates.
  • Strip Chart: A strip chart graph of bit and burst error rates.
  • Burst Length: A histogram of the number of occurrences of errors of different lengths.
  • Error Free Interval: A histogram of the number of occurrences of different error free intervals.
  • Correlation: A histogram showing how error locations correlate to user-set block sizes or external Marker signal inputs.
  • Pattern Sensitivity: A histogram of the number of errors at each position of the bit sequence used as the test pattern.
  • Block Errors: A histogram showing the number of occurrences of data intervals (of a user-set block size) with varying numbers of errors in them

BERTScope Built-In Parametric Measurements

  • All BERTScopes come with Eye Diagrams and Mask Test capabilities as standard, along with Error Analysis.
  • Eye Diagram
  • 280x 350 pixel waveform display
  • Deep acquisition
  • Automatic Measurements include:
  • Rise Time
  • Fall Time
  • Unit Interval (Data, and also Clock)
  • Eye Amplitude
  • Noise Level of 1 or 0
  • Eye Width
  • Eye Height
  • Eye Jitter (p-p and RMS)
  • 0 Level, 1 Level
  • Extinction Ratio
  • Vertical Eye Closure Penalty (VECP)
  • Dark Calibration
  • Signal-to-Noise Ratio
  • Vp-p, Vmax, Vmin, Crossing Levels
  • Rising and Falling Crossing Level (picoseconds)
  • Overshoot 0 level and 1 level

Mask Testing

  • Library of standard masks e.g. XFP, or edit custom masks
  • Addition of positive or negative mask margin
  • Import of measured BER Contour to become process control mask
  • At least 1000x the sample depth of traditional sampling oscilloscope masks is ideal for ensuring the absence of rare event phenomena

An external optical receiver may be added to the input of the BERTScope detector. Through the user interface it is easy to input and save the characteristics of the receiver. Once accomplished, relevant units on physical layer displays are changed to optical power in dBm, μW or mW. Coupling may be AC or DC, and the software steps the user through dark calibration.

For electrical signals, attenuation values can be entered to properly scale eye diagrams and measurements when external attenuators are used.

For eye diagrams and mask testing, the depth of test may be varied in manual mode; the instrument will take the specified number of waveforms then stop. The range is 2,000 to 1,000,000 bits (complete waveforms). Alternatively, the default mode is Continuous, and the eye or mask test increases in depth over time.

Error analysis is a powerful series of views that associate error occurrences so that underlying patterns can be easily seen. It is easy to focus in on a particular part of an eye diagram, move the sampling point of the BERTScope there, and then probe the pattern sensitivity occurring at that precise location. For example, it is straightforward to examine which patterns are responsible for late or early edges.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number BSA7500B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Spectrum Analyzer - SSA5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details