Tektronix, Inc. Analyzer CR125A

Description
The CR125A is a analyzer from Tektronix. Features: 28.6 Gb/s 100 mV 12 MHz Instrumentation quality clock recovery Accurate, variable loop bandwidth from 100 kHz to 12 MHz, with optional 24 MHz for the jitter transfer function (JTF) bandwidths of USB 3.0, SATA 6G, and PCIe Gen3 Accurate, adjustable, self-measured, and displayed PLL loop bandwidth, peaking, and JTF – get the "Golden PLL" response needed for standards compliance testing Programmable peaking adjustment with first- and second-order roll-off capability USB control interface integrated into BERTScope view, or stand-alone with included BERTScope PC software DC-coupled data through path for accurate signal integrity Full and divided clock outputs with selectable divide ratios. Full-rate clock output up to 14.3 Gb/s Built-in equalizer function enables clock recovery under high ISI input conditions Data measurement capability Applications: Design/Verification of high-speed I/O components and systems Signal integrity analysis Certification testing of serial data streams for industry standards The Tektronix CR125A is an analyzer.
Datasheet
Description
The CR125A is a analyzer from Tektronix. Features: 28.6 Gb/s 100 mV 12 MHz Instrumentation quality clock recovery Accurate, variable loop bandwidth from 100 kHz to 12 MHz, with optional 24 MHz for the jitter transfer function (JTF) bandwidths of USB 3.0, SATA 6G, and PCIe Gen3 Accurate, adjustable, self-measured, and displayed PLL loop bandwidth, peaking, and JTF – get the "Golden PLL" response needed for standards compliance testing Programmable peaking adjustment with first- and second-order roll-off capability USB control interface integrated into BERTScope view, or stand-alone with included BERTScope PC software DC-coupled data through path for accurate signal integrity Full and divided clock outputs with selectable divide ratios. Full-rate clock output up to 14.3 Gb/s Built-in equalizer function enables clock recovery under high ISI input conditions Data measurement capability Applications: Design/Verification of high-speed I/O components and systems Signal integrity analysis Certification testing of serial data streams for industry standards The Tektronix CR125A is an analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer CR125A
The CR125A is a analyzer from Tektronix. Features: 28.6 Gb/s 100 mV 12 MHz Instrumentation quality clock recovery Accurate, variable loop bandwidth from 100 kHz to 12 MHz, with optional 24 MHz for the jitter transfer function (JTF) bandwidths of USB 3.0, SATA 6G, and PCIe Gen3 Accurate, adjustable, self-measured, and displayed PLL loop bandwidth, peaking, and JTF – get the "Golden PLL" response needed for standards compliance testing Programmable peaking adjustment with first- and second-order roll-off capability USB control interface integrated into BERTScope view, or stand-alone with included BERTScope PC software DC-coupled data through path for accurate signal integrity Full and divided clock outputs with selectable divide ratios. Full-rate clock output up to 14.3 Gb/s Built-in equalizer function enables clock recovery under high ISI input conditions Data measurement capability Applications: Design/Verification of high-speed I/O components and systems Signal integrity analysis Certification testing of serial data streams for industry standards The Tektronix CR125A is an analyzer.

The CR125A is a analyzer from Tektronix.

Features:

  • 28.6 Gb/s
  • 100 mV
  • 12 MHz
  • Instrumentation quality clock recovery
  • Accurate, variable loop bandwidth from 100 kHz to 12 MHz, with optional 24 MHz for the jitter transfer function (JTF) bandwidths of USB 3.0, SATA 6G, and PCIe Gen3
  • Accurate, adjustable, self-measured, and displayed PLL loop bandwidth, peaking, and JTF – get the "Golden PLL" response needed for standards compliance testing
  • Programmable peaking adjustment with first- and second-order roll-off capability
  • USB control interface integrated into BERTScope view, or stand-alone with included BERTScope PC software
  • DC-coupled data through path for accurate signal integrity
  • Full and divided clock outputs with selectable divide ratios. Full-rate clock output up to 14.3 Gb/s
  • Built-in equalizer function enables clock recovery under high ISI input conditions
  • Data measurement capability

Applications:

  • Design/Verification of high-speed I/O components and systems
  • Signal integrity analysis
  • Certification testing of serial data streams for industry standards

The Tektronix CR125A is an analyzer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number CR125A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details