Tektronix, Inc. Communication Analyzer WCA380

Description
The WCA380 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: DC to 8 GHz Coverage - Seamless Capture up to 30 MHz BW 65 dB ACLR Measurement (3GPP) Code Domain Power and Complementary Cumulative Distribution Function (CCDF) for IS-95, 3GPP (3GPP Release 99) Signals Analyzes in Frequency, Time and Modulation Domains Seamless Acquisition for Capture of Short Duration or Intermittent Events Frequency Event Trigger for Acquisition of Burst or Infrequently Occurring Signals Post Capture 1000:1 Zoom Allows Analysis of Individual Signals After Wideband Capture Support Demodulation - GFSK, BPSK, QPSK, DQPSK, 8PSK, OQPSK, 16QAM, 64QAM, 256QAM, GMSK CCDF for Multi-carrier and 3GPP Signals The WCA380 is based on real-time spectrum analyzers that allow the seamless capture of signal with spans up to 30 MHz. The ability to measure burst signals and infrequently occurring signals, such as those from GSM, IS-136, PDC or IS-95 over a continuous block of time and span of frequencies and RACH signal of mobile station, allows the user to evaluate significantly more information than traditional sweeping spectrum analyzers.
Datasheet
Description
The WCA380 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: DC to 8 GHz Coverage - Seamless Capture up to 30 MHz BW 65 dB ACLR Measurement (3GPP) Code Domain Power and Complementary Cumulative Distribution Function (CCDF) for IS-95, 3GPP (3GPP Release 99) Signals Analyzes in Frequency, Time and Modulation Domains Seamless Acquisition for Capture of Short Duration or Intermittent Events Frequency Event Trigger for Acquisition of Burst or Infrequently Occurring Signals Post Capture 1000:1 Zoom Allows Analysis of Individual Signals After Wideband Capture Support Demodulation - GFSK, BPSK, QPSK, DQPSK, 8PSK, OQPSK, 16QAM, 64QAM, 256QAM, GMSK CCDF for Multi-carrier and 3GPP Signals The WCA380 is based on real-time spectrum analyzers that allow the seamless capture of signal with spans up to 30 MHz. The ability to measure burst signals and infrequently occurring signals, such as those from GSM, IS-136, PDC or IS-95 over a continuous block of time and span of frequencies and RACH signal of mobile station, allows the user to evaluate significantly more information than traditional sweeping spectrum analyzers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - WCA380 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
WCA380
Communication Analyzer WCA380
The WCA380 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: DC to 8 GHz Coverage - Seamless Capture up to 30 MHz BW 65 dB ACLR Measurement (3GPP) Code Domain Power and Complementary Cumulative Distribution Function (CCDF) for IS-95, 3GPP (3GPP Release 99) Signals Analyzes in Frequency, Time and Modulation Domains Seamless Acquisition for Capture of Short Duration or Intermittent Events Frequency Event Trigger for Acquisition of Burst or Infrequently Occurring Signals Post Capture 1000:1 Zoom Allows Analysis of Individual Signals After Wideband Capture Support Demodulation - GFSK, BPSK, QPSK, DQPSK, 8PSK, OQPSK, 16QAM, 64QAM, 256QAM, GMSK CCDF for Multi-carrier and 3GPP Signals The WCA380 is based on real-time spectrum analyzers that allow the seamless capture of signal with spans up to 30 MHz. The ability to measure burst signals and infrequently occurring signals, such as those from GSM, IS-136, PDC or IS-95 over a continuous block of time and span of frequencies and RACH signal of mobile station, allows the user to evaluate significantly more information than traditional sweeping spectrum analyzers.

The WCA380 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • DC to 8 GHz Coverage - Seamless Capture up to 30 MHz BW
  • 65 dB ACLR Measurement (3GPP)
  • Code Domain Power and Complementary Cumulative Distribution Function (CCDF) for IS-95, 3GPP (3GPP Release 99) Signals
  • Analyzes in Frequency, Time and Modulation Domains
  • Seamless Acquisition for Capture of Short Duration or Intermittent Events
  • Frequency Event Trigger for Acquisition of Burst or Infrequently Occurring Signals
  • Post Capture 1000:1 Zoom Allows Analysis of Individual Signals After Wideband Capture
  • Support Demodulation - GFSK, BPSK, QPSK, DQPSK, 8PSK, OQPSK, 16QAM, 64QAM, 256QAM, GMSK
  • CCDF for Multi-carrier and 3GPP Signals

The WCA380 is based on real-time spectrum analyzers that allow the seamless capture of signal with spans up to 30 MHz. The ability to measure burst signals and infrequently occurring signals, such as those from GSM, IS-136, PDC or IS-95 over a continuous block of time and span of frequencies and RACH signal of mobile station, allows the user to evaluate significantly more information than traditional sweeping spectrum analyzers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number WCA380
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details