Tektronix, Inc. Spectrum Analyzer 2710

Description
The 2710 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 1.8 GHz Resolution bandwidth: 3 kHz to 5 MHz -129 dBm to +20 dBm amplitude measurement range Digital storage display Internal preamplifier (switchable on/off) N(f) input connector 50 ohm input impedance The Tektronix 2710 is a low cost, but full-featured, frequency accurate RF portable spectrum analyzer designed to meet your general purpose measurement needs.
Description
The 2710 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 1.8 GHz Resolution bandwidth: 3 kHz to 5 MHz -129 dBm to +20 dBm amplitude measurement range Digital storage display Internal preamplifier (switchable on/off) N(f) input connector 50 ohm input impedance The Tektronix 2710 is a low cost, but full-featured, frequency accurate RF portable spectrum analyzer designed to meet your general purpose measurement needs.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 2710 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2710
Spectrum Analyzer 2710
The 2710 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 1.8 GHz Resolution bandwidth: 3 kHz to 5 MHz -129 dBm to +20 dBm amplitude measurement range Digital storage display Internal preamplifier (switchable on/off) N(f) input connector 50 ohm input impedance The Tektronix 2710 is a low cost, but full-featured, frequency accurate RF portable spectrum analyzer designed to meet your general purpose measurement needs.

The 2710 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 kHz to 1.8 GHz
  • Resolution bandwidth: 3 kHz to 5 MHz
  • -129 dBm to +20 dBm amplitude measurement range
  • Digital storage display
  • Internal preamplifier (switchable on/off) N(f) input connector
  • 50 ohm input impedance

The Tektronix 2710 is a low cost, but full-featured, frequency accurate RF portable spectrum analyzer designed to meet your general purpose measurement needs.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2710
Product Name Spectrum Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details