Tektronix, Inc. Data Analyzer DSA72004

Description
The DSA72004 is a Data Analyzer from Tektronix. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Bandwidth: 20 GHz Sample Rate: 50GS/s on all 4 channels Standard Memory: 20M per channel on all 4 channels (Opt 2XL) Maximum Memory: 200M per channel on all 4 channels (Opt 20XL) Waveform Capture Rate: > 300,000 wfms/second on all 4 channels Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity. Pinpoint® Triggering, with over 1400 Combinations to Address Virtually Any Triggering Situation Unique Serial Pattern Triggering up to 3.125 Gbps and 8b/10b Standard Protocol Triggering for Isolation of Pattern-Dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gbps Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fiber Channel, IEEE1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 High-Speed Serial Data Link Analysis for Transmitter Channel Embed or De-embed and Receiver Equalization Emulation Most Popular Jitter, Timing, and Eye-Diagram Analysis Package DDR Memory Bus Analysis 12.1-in. Largest XGA Touch-Screen Display in the Industry Event Search and Mark to Facilitate the Comprehension of Event Relationships MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency OpenChoice® Software with Microsoft Windows XP OS Enables Built-In Networking and Extended Analysis Applications: Signal Integrity, Jitter, and Timing Analysis Verification, Debug, and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis The Tektronix DSA72004 is the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs. The specialized DSA70000 Series provides a complete and dedicated solution to address the challenges of high-speed serial designs. The family features exceptional performance in signal acquisition and analysis, operational simplicity, and unmatched debugging tools to accelerate your day-to-day tasks. The largest screen in the industry and the intuitive user interface provide easy access to the maximum amount of information.
Description
The DSA72004 is a Data Analyzer from Tektronix. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Bandwidth: 20 GHz Sample Rate: 50GS/s on all 4 channels Standard Memory: 20M per channel on all 4 channels (Opt 2XL) Maximum Memory: 200M per channel on all 4 channels (Opt 20XL) Waveform Capture Rate: > 300,000 wfms/second on all 4 channels Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity. Pinpoint® Triggering, with over 1400 Combinations to Address Virtually Any Triggering Situation Unique Serial Pattern Triggering up to 3.125 Gbps and 8b/10b Standard Protocol Triggering for Isolation of Pattern-Dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gbps Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fiber Channel, IEEE1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 High-Speed Serial Data Link Analysis for Transmitter Channel Embed or De-embed and Receiver Equalization Emulation Most Popular Jitter, Timing, and Eye-Diagram Analysis Package DDR Memory Bus Analysis 12.1-in. Largest XGA Touch-Screen Display in the Industry Event Search and Mark to Facilitate the Comprehension of Event Relationships MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency OpenChoice® Software with Microsoft Windows XP OS Enables Built-In Networking and Extended Analysis Applications: Signal Integrity, Jitter, and Timing Analysis Verification, Debug, and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis The Tektronix DSA72004 is the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs. The specialized DSA70000 Series provides a complete and dedicated solution to address the challenges of high-speed serial designs. The family features exceptional performance in signal acquisition and analysis, operational simplicity, and unmatched debugging tools to accelerate your day-to-day tasks. The largest screen in the industry and the intuitive user interface provide easy access to the maximum amount of information.

Suppliers

Company
Product
Description
Supplier Links
Data Analyzer DSA72004
The DSA72004 is a Data Analyzer from Tektronix. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Bandwidth: 20 GHz Sample Rate: 50GS/s on all 4 channels Standard Memory: 20M per channel on all 4 channels (Opt 2XL) Maximum Memory: 200M per channel on all 4 channels (Opt 20XL) Waveform Capture Rate: > 300,000 wfms/second on all 4 channels Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity. Pinpoint® Triggering, with over 1400 Combinations to Address Virtually Any Triggering Situation Unique Serial Pattern Triggering up to 3.125 Gbps and 8b/10b Standard Protocol Triggering for Isolation of Pattern-Dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gbps Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fiber Channel, IEEE1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 High-Speed Serial Data Link Analysis for Transmitter Channel Embed or De-embed and Receiver Equalization Emulation Most Popular Jitter, Timing, and Eye-Diagram Analysis Package DDR Memory Bus Analysis 12.1-in. Largest XGA Touch-Screen Display in the Industry Event Search and Mark to Facilitate the Comprehension of Event Relationships MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency OpenChoice® Software with Microsoft Windows XP OS Enables Built-In Networking and Extended Analysis Applications: Signal Integrity, Jitter, and Timing Analysis Verification, Debug, and Characterization of Sophisticated Designs Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards Investigation of Transient Phenomena Spectral Analysis The Tektronix DSA72004 is the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs. The specialized DSA70000 Series provides a complete and dedicated solution to address the challenges of high-speed serial designs. The family features exceptional performance in signal acquisition and analysis, operational simplicity, and unmatched debugging tools to accelerate your day-to-day tasks. The largest screen in the industry and the intuitive user interface provide easy access to the maximum amount of information.

The DSA72004 is a Data Analyzer from Tektronix. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers.

Additional Features:

  • Bandwidth: 20 GHz
  • Sample Rate: 50GS/s on all 4 channels
  • Standard Memory: 20M per channel on all 4 channels (Opt 2XL)
  • Maximum Memory: 200M per channel on all 4 channels (Opt 20XL)
  • Waveform Capture Rate: > 300,000 wfms/second on all 4 channels
  • Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity.
  • Pinpoint® Triggering, with over 1400 Combinations to Address Virtually Any Triggering Situation
  • Unique Serial Pattern Triggering up to 3.125 Gbps and 8b/10b Standard Protocol Triggering for Isolation of Pattern-Dependent Effects and NRZ Serial Test Pattern Triggering up to 6.25 Gbps
  • Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fiber Channel, IEEE1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0
  • High-Speed Serial Data Link Analysis for Transmitter Channel Embed or De-embed and Receiver Equalization Emulation
  • Most Popular Jitter, Timing, and Eye-Diagram Analysis Package
  • DDR Memory Bus Analysis
  • 12.1-in. Largest XGA Touch-Screen Display in the Industry
  • Event Search and Mark to Facilitate the Comprehension of Event Relationships
  • MyScope® Custom Windows and Right Mouse Click Menus for Exceptional Efficiency
  • OpenChoice® Software with Microsoft Windows XP OS Enables Built-In Networking and Extended Analysis

Applications:

  • Signal Integrity, Jitter, and Timing Analysis
  • Verification, Debug, and Characterization of Sophisticated Designs
  • Debugging and Compliance Testing of Serial Data Streams for Telecom and Datacom Industry Standards
  • Investigation of Transient Phenomena
  • Spectral Analysis

The Tektronix DSA72004 is the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging, and testing sophisticated electronic designs. The specialized DSA70000 Series provides a complete and dedicated solution to address the challenges of high-speed serial designs.

The family features exceptional performance in signal acquisition and analysis, operational simplicity, and unmatched debugging tools to accelerate your day-to-day tasks. The largest screen in the industry and the intuitive user interface provide easy access to the maximum amount of information.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number DSA72004
Product Name Data Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details