Tektronix, Inc. Spectrum Analyzer 2711

Description
The 2711 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 1.8 GHz Broadcast Transmitter Performance Communications System Operations EMC Prequalification Testing Economical, Can Be Configured to Meet Most Budgets High Portability Internal or External Tracking Generator Option Internal Frequency Counter (Opt. 02) GPIB or RS-232 Interface Option Excellent Frequency Accuracy and Sensitivity 3-Control Operation for Most Measurements UL Listed 1244, CSA Bulletin 556B The Tektronix 2711 Spectrum Analyzers is well-suited for checking broadcast transmitter performance and communications system operations, looking for unwanted RF emissions, testing two-way communications equipment, maintaining industrial security and teaching frequency domain concepts in the classroom, plus a wide variety of other applications. The 2711 can also be quickly converted to rack operation with optional rackmount adapters. Frequency accuracy is 1 x 10-5 and sensitivity is up to -117 dBm (-70 dBmV) at 3 kHz RBW. The built-in preamp can add another 12 dB, up to -129 dBm (-82 dBmV). Up to 80 dB on-screen dynamic range helps see weak signals, even when strong ones are present. True analog display capability, along with fast sweep speeds and TV Line and TV Field triggering provide convenient demodulation of video carriers for making depth-of-modulation checks or looking at special baseband data, VITS and many other signals. An internal audio amplifier and AM/FM detectors let you hear demodulated signals, using either the built-in speaker or headphone jack, for fast signal identification and trouble-shooting in communications applications.
Datasheet
Description
The 2711 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 1.8 GHz Broadcast Transmitter Performance Communications System Operations EMC Prequalification Testing Economical, Can Be Configured to Meet Most Budgets High Portability Internal or External Tracking Generator Option Internal Frequency Counter (Opt. 02) GPIB or RS-232 Interface Option Excellent Frequency Accuracy and Sensitivity 3-Control Operation for Most Measurements UL Listed 1244, CSA Bulletin 556B The Tektronix 2711 Spectrum Analyzers is well-suited for checking broadcast transmitter performance and communications system operations, looking for unwanted RF emissions, testing two-way communications equipment, maintaining industrial security and teaching frequency domain concepts in the classroom, plus a wide variety of other applications. The 2711 can also be quickly converted to rack operation with optional rackmount adapters. Frequency accuracy is 1 x 10-5 and sensitivity is up to -117 dBm (-70 dBmV) at 3 kHz RBW. The built-in preamp can add another 12 dB, up to -129 dBm (-82 dBmV). Up to 80 dB on-screen dynamic range helps see weak signals, even when strong ones are present. True analog display capability, along with fast sweep speeds and TV Line and TV Field triggering provide convenient demodulation of video carriers for making depth-of-modulation checks or looking at special baseband data, VITS and many other signals. An internal audio amplifier and AM/FM detectors let you hear demodulated signals, using either the built-in speaker or headphone jack, for fast signal identification and trouble-shooting in communications applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 2711 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2711
Spectrum Analyzer 2711
The 2711 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 1.8 GHz Broadcast Transmitter Performance Communications System Operations EMC Prequalification Testing Economical, Can Be Configured to Meet Most Budgets High Portability Internal or External Tracking Generator Option Internal Frequency Counter (Opt. 02) GPIB or RS-232 Interface Option Excellent Frequency Accuracy and Sensitivity 3-Control Operation for Most Measurements UL Listed 1244, CSA Bulletin 556B The Tektronix 2711 Spectrum Analyzers is well-suited for checking broadcast transmitter performance and communications system operations, looking for unwanted RF emissions, testing two-way communications equipment, maintaining industrial security and teaching frequency domain concepts in the classroom, plus a wide variety of other applications. The 2711 can also be quickly converted to rack operation with optional rackmount adapters. Frequency accuracy is 1 x 10-5 and sensitivity is up to -117 dBm (-70 dBmV) at 3 kHz RBW. The built-in preamp can add another 12 dB, up to -129 dBm (-82 dBmV). Up to 80 dB on-screen dynamic range helps see weak signals, even when strong ones are present. True analog display capability, along with fast sweep speeds and TV Line and TV Field triggering provide convenient demodulation of video carriers for making depth-of-modulation checks or looking at special baseband data, VITS and many other signals. An internal audio amplifier and AM/FM detectors let you hear demodulated signals, using either the built-in speaker or headphone jack, for fast signal identification and trouble-shooting in communications applications.

The 2711 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 1.8 GHz
  • Broadcast Transmitter Performance
  • Communications System Operations
  • EMC Prequalification Testing
  • Economical, Can Be Configured to Meet Most Budgets
  • High Portability
  • Internal or External Tracking Generator Option
  • Internal Frequency Counter (Opt. 02)
  • GPIB or RS-232 Interface Option
  • Excellent Frequency Accuracy and Sensitivity
  • 3-Control Operation for Most Measurements
  • UL Listed 1244, CSA Bulletin 556B

The Tektronix 2711 Spectrum Analyzers is well-suited for checking broadcast transmitter performance and communications system operations, looking for unwanted RF emissions, testing two-way communications equipment, maintaining industrial security and teaching frequency domain concepts in the classroom, plus a wide variety of other applications.

The 2711 can also be quickly converted to rack operation with optional rackmount adapters. Frequency accuracy is 1 x 10-5 and sensitivity is up to -117 dBm (-70 dBmV) at 3 kHz RBW. The built-in preamp can add another 12 dB, up to -129 dBm (-82 dBmV). Up to 80 dB on-screen dynamic range helps see weak signals, even when strong ones are present. True analog display capability, along with fast sweep speeds and TV Line and TV Field triggering provide convenient demodulation of video carriers for making depth-of-modulation checks or looking at special baseband data, VITS and many other signals.

An internal audio amplifier and AM/FM detectors let you hear demodulated signals, using either the built-in speaker or headphone jack, for fast signal identification and trouble-shooting in communications applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2711
Product Name Spectrum Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details