Tektronix, Inc. Communication Analyzer DSA601

Description
The DSA601 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 1 GHz system bandwidth 2-GS samples/s sampling rate Record length: 512 to 32768 samples 8-bit vertical resolution Inputs: 3 amplifier bays, up to 12 channels (using 11A34 plug-ins) 1% vertical accuracy at the probe tip 12 acquisition channels, display of 8 waveforms Up to 2 channels with simultaneous single-shot capability Time, Event, and Boolean Qualified Triggering 2-ns Gitch Capture HPIB and RS-232 interface Hardcopy to various Tektronix, Epson and HP printers or HPGL plotters, via RS-232, GPIB, parallel port or disk file The DSA601 accepts up to three 11000-series plug-ins. The display is a touchscreen, with a grid of infrared beams used as the sensor. The DSA601 has IEEE-488 (GPIB) and RS-232 interface for remote control and waveform export.
Datasheet
Description
The DSA601 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 1 GHz system bandwidth 2-GS samples/s sampling rate Record length: 512 to 32768 samples 8-bit vertical resolution Inputs: 3 amplifier bays, up to 12 channels (using 11A34 plug-ins) 1% vertical accuracy at the probe tip 12 acquisition channels, display of 8 waveforms Up to 2 channels with simultaneous single-shot capability Time, Event, and Boolean Qualified Triggering 2-ns Gitch Capture HPIB and RS-232 interface Hardcopy to various Tektronix, Epson and HP printers or HPGL plotters, via RS-232, GPIB, parallel port or disk file The DSA601 accepts up to three 11000-series plug-ins. The display is a touchscreen, with a grid of infrared beams used as the sensor. The DSA601 has IEEE-488 (GPIB) and RS-232 interface for remote control and waveform export.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - DSA601 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
DSA601
Communication Analyzer DSA601
The DSA601 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 1 GHz system bandwidth 2-GS samples/s sampling rate Record length: 512 to 32768 samples 8-bit vertical resolution Inputs: 3 amplifier bays, up to 12 channels (using 11A34 plug-ins) 1% vertical accuracy at the probe tip 12 acquisition channels, display of 8 waveforms Up to 2 channels with simultaneous single-shot capability Time, Event, and Boolean Qualified Triggering 2-ns Gitch Capture HPIB and RS-232 interface Hardcopy to various Tektronix, Epson and HP printers or HPGL plotters, via RS-232, GPIB, parallel port or disk file The DSA601 accepts up to three 11000-series plug-ins. The display is a touchscreen, with a grid of infrared beams used as the sensor. The DSA601 has IEEE-488 (GPIB) and RS-232 interface for remote control and waveform export.

The DSA601 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • 1 GHz system bandwidth
  • 2-GS samples/s sampling rate
  • Record length: 512 to 32768 samples
  • 8-bit vertical resolution
  • Inputs: 3 amplifier bays, up to 12 channels (using 11A34 plug-ins)
  • 1% vertical accuracy at the probe tip
  • 12 acquisition channels, display of 8 waveforms
  • Up to 2 channels with simultaneous single-shot capability
  • Time, Event, and Boolean Qualified Triggering
  • 2-ns Gitch Capture
  • HPIB and RS-232 interface
  • Hardcopy to various Tektronix, Epson and HP printers or HPGL plotters, via RS-232, GPIB, parallel port or disk file

The DSA601 accepts up to three 11000-series plug-ins. The display is a touchscreen, with a grid of infrared beams used as the sensor. The DSA601 has IEEE-488 (GPIB) and RS-232 interface for remote control and waveform export.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number DSA601
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products