Tektronix, Inc. Spectrum Analyzer 492AP

Description
The 492AP is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 kHz to 21 GHz (up to 325 GHz with external mixers) Amplitude comparison in 0.25 dB steps Dynamic range of 80 dB Resolution bandwidth of 1 MHz to 1 kHz in decade steps CW, Pulse and Spurious Signal Processing Modes Occupied Bandwidth Function: dBm, dBV, dBmV and dBµV Alternate Reference Units, Signal Tracking, Noise Normalization Keypad Entry of Frequency, Span/Div, Reference Level and Vertical Scale Factors The Tektronix 492 Portable Spectrum Analyzer is a high performance, rugged, microprocessor aided instrument of compact size and offers automatic modes. Three-knob operation provides use as simple as 1, 2, 3 through microprocessor coupled functions such as resolution bandwidth, video bandwidth, sweep time, frequency span, RF attenuation, and reference level. This portable spectrum analyzer covers from 50 kHz to 21 GHz (to 220 GHz with optional waveguide mixers, sold separately). Offers fully calibrated amplitude and frequency along with CRT readout of all important parameters for operator convenience and quick setups.
Datasheet
Description
The 492AP is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 kHz to 21 GHz (up to 325 GHz with external mixers) Amplitude comparison in 0.25 dB steps Dynamic range of 80 dB Resolution bandwidth of 1 MHz to 1 kHz in decade steps CW, Pulse and Spurious Signal Processing Modes Occupied Bandwidth Function: dBm, dBV, dBmV and dBµV Alternate Reference Units, Signal Tracking, Noise Normalization Keypad Entry of Frequency, Span/Div, Reference Level and Vertical Scale Factors The Tektronix 492 Portable Spectrum Analyzer is a high performance, rugged, microprocessor aided instrument of compact size and offers automatic modes. Three-knob operation provides use as simple as 1, 2, 3 through microprocessor coupled functions such as resolution bandwidth, video bandwidth, sweep time, frequency span, RF attenuation, and reference level. This portable spectrum analyzer covers from 50 kHz to 21 GHz (to 220 GHz with optional waveguide mixers, sold separately). Offers fully calibrated amplitude and frequency along with CRT readout of all important parameters for operator convenience and quick setups.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 492AP - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
492AP
Spectrum Analyzer 492AP
The 492AP is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 kHz to 21 GHz (up to 325 GHz with external mixers) Amplitude comparison in 0.25 dB steps Dynamic range of 80 dB Resolution bandwidth of 1 MHz to 1 kHz in decade steps CW, Pulse and Spurious Signal Processing Modes Occupied Bandwidth Function: dBm, dBV, dBmV and dBµV Alternate Reference Units, Signal Tracking, Noise Normalization Keypad Entry of Frequency, Span/Div, Reference Level and Vertical Scale Factors The Tektronix 492 Portable Spectrum Analyzer is a high performance, rugged, microprocessor aided instrument of compact size and offers automatic modes. Three-knob operation provides use as simple as 1, 2, 3 through microprocessor coupled functions such as resolution bandwidth, video bandwidth, sweep time, frequency span, RF attenuation, and reference level. This portable spectrum analyzer covers from 50 kHz to 21 GHz (to 220 GHz with optional waveguide mixers, sold separately). Offers fully calibrated amplitude and frequency along with CRT readout of all important parameters for operator convenience and quick setups.

The 492AP is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 50 kHz to 21 GHz (up to 325 GHz with external mixers)
  • Amplitude comparison in 0.25 dB steps
  • Dynamic range of 80 dB
  • Resolution bandwidth of 1 MHz to 1 kHz in decade steps
  • CW, Pulse and Spurious Signal Processing Modes
  • Occupied Bandwidth Function: dBm, dBV, dBmV and dBµV Alternate Reference Units, Signal Tracking, Noise Normalization
  • Keypad Entry of Frequency, Span/Div, Reference Level and Vertical Scale Factors

The Tektronix 492 Portable Spectrum Analyzer is a high performance, rugged, microprocessor aided instrument of compact size and offers automatic modes. Three-knob operation provides use as simple as 1, 2, 3 through microprocessor coupled functions such as resolution bandwidth, video bandwidth, sweep time, frequency span, RF attenuation, and reference level. This portable spectrum analyzer covers from 50 kHz to 21 GHz (to 220 GHz with optional waveguide mixers, sold separately). Offers fully calibrated amplitude and frequency along with CRT readout of all important parameters for operator convenience and quick setups.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 492AP
Product Name Spectrum Analyzer
Frequency Range 2.10E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details