Tektronix, Inc. Communication Analyzer SJ300E

Description
The SJ300E is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Generates and Measures Jitter on SDH/SONET Optical Inputs, up to 622 Mb/s Measures Jitter Generation, Transfer and Tolerance Stores and Executes Test Sequences for Jitter Tolerance and Transfer Testing Detects and Records Jitter Hits Generates and Measures Wander on 1.544 Mb/s and 2.048 MHz Synchronization Signals Generates and Measures Jitter Up to 622 Mb/s Wander Option (Opt. 06) Includes PC Software for Uploading, Calculating and Analyzing Wander Data Data Correlation Method Used to Measure Jitter Transfer Provides Superior Accuracy Measures and Generates Wander on SDH/SONET Lines Tests Conformance to all ANSI, Bellcore and ITU-T Timing Standards CCITT G.958, CCITT G.703, ITU-T G.813 July 95, Bellcore GR-253-CORE (TR-NWT-000253), ANSI T1.101 and ANSI T1.120 RS-232 and GPIB Interfaces for Remote Operation Real Time Wander Analysis and Display Adapter Available for STSX-1 and STSX-3 (STM-1e) Analysis The Tektronix SJ300E can perform network wander tests. This includes sync transient generation, a choice of monitor or terminate levels for measuring sync signals and a wide choice of sync signal framing patterns.
Description
The SJ300E is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Generates and Measures Jitter on SDH/SONET Optical Inputs, up to 622 Mb/s Measures Jitter Generation, Transfer and Tolerance Stores and Executes Test Sequences for Jitter Tolerance and Transfer Testing Detects and Records Jitter Hits Generates and Measures Wander on 1.544 Mb/s and 2.048 MHz Synchronization Signals Generates and Measures Jitter Up to 622 Mb/s Wander Option (Opt. 06) Includes PC Software for Uploading, Calculating and Analyzing Wander Data Data Correlation Method Used to Measure Jitter Transfer Provides Superior Accuracy Measures and Generates Wander on SDH/SONET Lines Tests Conformance to all ANSI, Bellcore and ITU-T Timing Standards CCITT G.958, CCITT G.703, ITU-T G.813 July 95, Bellcore GR-253-CORE (TR-NWT-000253), ANSI T1.101 and ANSI T1.120 RS-232 and GPIB Interfaces for Remote Operation Real Time Wander Analysis and Display Adapter Available for STSX-1 and STSX-3 (STM-1e) Analysis The Tektronix SJ300E can perform network wander tests. This includes sync transient generation, a choice of monitor or terminate levels for measuring sync signals and a wide choice of sync signal framing patterns.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - SJ300E - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
SJ300E
Communication Analyzer SJ300E
The SJ300E is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Generates and Measures Jitter on SDH/SONET Optical Inputs, up to 622 Mb/s Measures Jitter Generation, Transfer and Tolerance Stores and Executes Test Sequences for Jitter Tolerance and Transfer Testing Detects and Records Jitter Hits Generates and Measures Wander on 1.544 Mb/s and 2.048 MHz Synchronization Signals Generates and Measures Jitter Up to 622 Mb/s Wander Option (Opt. 06) Includes PC Software for Uploading, Calculating and Analyzing Wander Data Data Correlation Method Used to Measure Jitter Transfer Provides Superior Accuracy Measures and Generates Wander on SDH/SONET Lines Tests Conformance to all ANSI, Bellcore and ITU-T Timing Standards CCITT G.958, CCITT G.703, ITU-T G.813 July 95, Bellcore GR-253-CORE (TR-NWT-000253), ANSI T1.101 and ANSI T1.120 RS-232 and GPIB Interfaces for Remote Operation Real Time Wander Analysis and Display Adapter Available for STSX-1 and STSX-3 (STM-1e) Analysis The Tektronix SJ300E can perform network wander tests. This includes sync transient generation, a choice of monitor or terminate levels for measuring sync signals and a wide choice of sync signal framing patterns.

The SJ300E is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Generates and Measures Jitter on SDH/SONET Optical Inputs, up to 622 Mb/s Measures Jitter
  • Generation, Transfer and Tolerance
  • Stores and Executes Test Sequences for Jitter Tolerance and Transfer Testing
  • Detects and Records Jitter Hits
  • Generates and Measures Wander on 1.544 Mb/s and 2.048 MHz Synchronization Signals
  • Generates and Measures Jitter Up to 622 Mb/s
  • Wander Option (Opt. 06) Includes PC Software for Uploading, Calculating and Analyzing Wander Data
  • Data Correlation Method Used to Measure Jitter Transfer Provides Superior Accuracy
  • Measures and Generates Wander on SDH/SONET Lines
  • Tests Conformance to all ANSI, Bellcore and ITU-T Timing Standards CCITT G.958, CCITT G.703, ITU-T G.813 July 95, Bellcore GR-253-CORE (TR-NWT-000253), ANSI T1.101 and ANSI T1.120
  • RS-232 and GPIB Interfaces for Remote Operation
  • Real Time Wander Analysis and Display
  • Adapter Available for STSX-1 and STSX-3 (STM-1e) Analysis

The Tektronix SJ300E can perform network wander tests. This includes sync transient generation, a choice of monitor or terminate levels for measuring sync signals and a wide choice of sync signal framing patterns.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SJ300E
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details