Tektronix, Inc. Communication Analyzer ST112

Description
The ST112 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: SONET Network Element Testing Loopback Testing End-to-End Testing and Monitoring Path Provisioning and Performance Monitoring Software Regression Testing OC-1/3/3c/12/12c Framing and Payload per Bellcore and ANSI Specifications Complete Overhead and Bit Error Rate Testing (BERT) Extended Control and Measurement Display via VT100 and RS-232 Support STS-3c/12c, DS3 and VT1.5 Payload Mappings User-upgradeable Software Unique VT1.5 Channel Scan and SONET Trouble Scan Standalone DS1/3 Test Capability Six DSX-3 or Six STSX-1 and Four DSX-1 Outputs Quick Setup for Automatic Configuration of Standard Test Modes AutoSeek (Automatic Detection of Receive Signal) and AutoLink (Receiver Follows Transmitter) Full SPE and VT Pointer Control Multiple Electrical Outputs for Four DS1, Six DS3/STSX-1 Access to All SONET Overhead Bytes Data Communications Channel (DCC) Add/Drop Multiple Simultaneous Timed Alarms and Errors (for Software Regression Testing and Other Applications)
Description
The ST112 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: SONET Network Element Testing Loopback Testing End-to-End Testing and Monitoring Path Provisioning and Performance Monitoring Software Regression Testing OC-1/3/3c/12/12c Framing and Payload per Bellcore and ANSI Specifications Complete Overhead and Bit Error Rate Testing (BERT) Extended Control and Measurement Display via VT100 and RS-232 Support STS-3c/12c, DS3 and VT1.5 Payload Mappings User-upgradeable Software Unique VT1.5 Channel Scan and SONET Trouble Scan Standalone DS1/3 Test Capability Six DSX-3 or Six STSX-1 and Four DSX-1 Outputs Quick Setup for Automatic Configuration of Standard Test Modes AutoSeek (Automatic Detection of Receive Signal) and AutoLink (Receiver Follows Transmitter) Full SPE and VT Pointer Control Multiple Electrical Outputs for Four DS1, Six DS3/STSX-1 Access to All SONET Overhead Bytes Data Communications Channel (DCC) Add/Drop Multiple Simultaneous Timed Alarms and Errors (for Software Regression Testing and Other Applications)

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - ST112 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
ST112
Communication Analyzer ST112
The ST112 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: SONET Network Element Testing Loopback Testing End-to-End Testing and Monitoring Path Provisioning and Performance Monitoring Software Regression Testing OC-1/3/3c/12/12c Framing and Payload per Bellcore and ANSI Specifications Complete Overhead and Bit Error Rate Testing (BERT) Extended Control and Measurement Display via VT100 and RS-232 Support STS-3c/12c, DS3 and VT1.5 Payload Mappings User-upgradeable Software Unique VT1.5 Channel Scan and SONET Trouble Scan Standalone DS1/3 Test Capability Six DSX-3 or Six STSX-1 and Four DSX-1 Outputs Quick Setup for Automatic Configuration of Standard Test Modes AutoSeek (Automatic Detection of Receive Signal) and AutoLink (Receiver Follows Transmitter) Full SPE and VT Pointer Control Multiple Electrical Outputs for Four DS1, Six DS3/STSX-1 Access to All SONET Overhead Bytes Data Communications Channel (DCC) Add/Drop Multiple Simultaneous Timed Alarms and Errors (for Software Regression Testing and Other Applications)

The ST112 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • SONET Network Element Testing
  • Loopback Testing
  • End-to-End Testing and Monitoring
  • Path Provisioning and Performance Monitoring
  • Software Regression Testing
  • OC-1/3/3c/12/12c Framing and Payload per Bellcore and ANSI Specifications
  • Complete Overhead and Bit Error Rate Testing (BERT)
  • Extended Control and Measurement Display via VT100 and RS-232 Support
  • STS-3c/12c, DS3 and VT1.5 Payload Mappings
  • User-upgradeable Software
  • Unique VT1.5 Channel Scan and SONET Trouble Scan
  • Standalone DS1/3 Test Capability
  • Six DSX-3 or Six STSX-1 and Four DSX-1 Outputs
  • Quick Setup for Automatic Configuration of Standard Test Modes
  • AutoSeek (Automatic Detection of Receive Signal) and AutoLink (Receiver Follows Transmitter)
  • Full SPE and VT Pointer Control
  • Multiple Electrical Outputs for Four DS1, Six DS3/STSX-1
  • Access to All SONET Overhead Bytes
  • Data Communications Channel (DCC) Add/Drop
  • Multiple Simultaneous Timed Alarms and Errors (for Software Regression Testing and Other Applications)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number ST112
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products