Tektronix, Inc. Spectrum Analyzer 2792

Description
The 2792 is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 21 GHz Continuous-Resolutio n Frequency Tuning Up to 90-dB Viewable Dynamic Range Built-In Frequency Counters Provide Frequency Determination to Within 0.0000001% (1 × 1e+9/day ref.) Sensitivities to -110 dBm Built-In Intelligence for Signal Processing/Marker Functions Push-Button Noise-Normalization Functions Macro Capability with Nonvolatile Memory Optional Switch-Selectable 50/75 ohm Impedances Nonvolatile Memory for up to Nine Waveforms and Ten Front-Panel Settings GPIB Programmability with Tektronix Codes and Formats Applications: Manufacturing ATE Avionics Broadcasting CATV Cellular Radio Design and Engineering Nuclear Physics Radio Astronomy Satellite Communications Terrestrial Microwave Two-Way Radio The Tektronix 2792 provides continuous resolution frequency tuning, push button noise-normalization functions, built-in intelligence for signal processing/marker functions, and macro capability with non-volatile memory. The unit provides continuous resolution frequency tuning, push button noise-normalization functions, built-in intelligence for signal processing/marker functions, and macro capability with non-volatile memory.
Description
The 2792 is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 21 GHz Continuous-Resolutio n Frequency Tuning Up to 90-dB Viewable Dynamic Range Built-In Frequency Counters Provide Frequency Determination to Within 0.0000001% (1 × 1e+9/day ref.) Sensitivities to -110 dBm Built-In Intelligence for Signal Processing/Marker Functions Push-Button Noise-Normalization Functions Macro Capability with Nonvolatile Memory Optional Switch-Selectable 50/75 ohm Impedances Nonvolatile Memory for up to Nine Waveforms and Ten Front-Panel Settings GPIB Programmability with Tektronix Codes and Formats Applications: Manufacturing ATE Avionics Broadcasting CATV Cellular Radio Design and Engineering Nuclear Physics Radio Astronomy Satellite Communications Terrestrial Microwave Two-Way Radio The Tektronix 2792 provides continuous resolution frequency tuning, push button noise-normalization functions, built-in intelligence for signal processing/marker functions, and macro capability with non-volatile memory. The unit provides continuous resolution frequency tuning, push button noise-normalization functions, built-in intelligence for signal processing/marker functions, and macro capability with non-volatile memory.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 2792 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2792
Spectrum Analyzer 2792
The 2792 is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 21 GHz Continuous-Resolutio n Frequency Tuning Up to 90-dB Viewable Dynamic Range Built-In Frequency Counters Provide Frequency Determination to Within 0.0000001% (1 × 1e+9/day ref.) Sensitivities to -110 dBm Built-In Intelligence for Signal Processing/Marker Functions Push-Button Noise-Normalization Functions Macro Capability with Nonvolatile Memory Optional Switch-Selectable 50/75 ohm Impedances Nonvolatile Memory for up to Nine Waveforms and Ten Front-Panel Settings GPIB Programmability with Tektronix Codes and Formats Applications: Manufacturing ATE Avionics Broadcasting CATV Cellular Radio Design and Engineering Nuclear Physics Radio Astronomy Satellite Communications Terrestrial Microwave Two-Way Radio The Tektronix 2792 provides continuous resolution frequency tuning, push button noise-normalization functions, built-in intelligence for signal processing/marker functions, and macro capability with non-volatile memory. The unit provides continuous resolution frequency tuning, push button noise-normalization functions, built-in intelligence for signal processing/marker functions, and macro capability with non-volatile memory.

The 2792 is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 kHz to 21 GHz
  • Continuous-Resolution Frequency Tuning
  • Up to 90-dB Viewable Dynamic Range
  • Built-In Frequency Counters Provide Frequency Determination to Within 0.0000001% (1 × 1e+9/day ref.)
  • Sensitivities to -110 dBm
  • Built-In Intelligence for Signal Processing/Marker Functions
  • Push-Button Noise-Normalization Functions
  • Macro Capability with Nonvolatile Memory
  • Optional Switch-Selectable 50/75 ohm Impedances
  • Nonvolatile Memory for up to Nine Waveforms and Ten Front-Panel Settings
  • GPIB Programmability with Tektronix Codes and Formats

Applications:

  • Manufacturing ATE
  • Avionics
  • Broadcasting
  • CATV
  • Cellular Radio
  • Design and Engineering
  • Nuclear Physics
  • Radio Astronomy
  • Satellite Communications
  • Terrestrial Microwave
  • Two-Way Radio

The Tektronix 2792 provides continuous resolution frequency tuning, push button noise-normalization functions, built-in intelligence for signal processing/marker functions, and macro capability with non-volatile memory.

The unit provides continuous resolution frequency tuning, push button noise-normalization functions, built-in intelligence for signal processing/marker functions, and macro capability with non-volatile memory.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2792
Product Name Spectrum Analyzer
Frequency Range 2.10E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Spectrum Analyzer - SSG5040X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details