Tektronix, Inc. Spectrum Analyzer RSA3308A

Description
The RSA3308A is a 8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: DC to 8 GHz Frequency Aging: ±1 x 10-7/year Frequency Stability: 1 x 10-7 (10 ºC to 40 ºC) Total Reference Frequency Error: 2 x 10-7 Memory Depth: 16.384 Msamples Bandwidth: 15 MHz Seamless Capture of Time-varying, Transient or Periodic RF Signals Modulation Analysis: AM, FM (ASK, FSK), PM Triggering Modes: IF Level; Frequency Mask Trigger and Power Real-Time Spectrum Analysis Provides Seamless Capture of Time-varying, Transient or Periodic RF Signals Not Possible with Swept Spectrum Analyzers Time-correlated, Simultaneous Views of Time, Frequency and Modulation Domains Provide Greater and Unique Understanding of Signal Behavior Spectrogram Provides a Revealing Picture of RF Signal Frequency and Amplitude Behavior Over Time – Not Possible with a Swept Spectrum Analyzer Frequency Mask Trigger Makes It Easy to Capture Fast, Transient or Intermittent Signals that Swept Spectrum Analyzers Would Miss Spectrum Analyzer Mode for Very Wide Span Analyses Built-in Demodulators Enhance Analysis of AM, ASK, FM, FSK and PM Signals Digital Demodulator Offers Affordable Vector Signal Analysis Outstanding DC-20 MHz Dynamic range and Low phase noise mean you can make High-performance weak signal and phase noise measurements Applications Analog and Digital Modulation Signal Quality Analysis Understanding Frequency and Spectral Occupancy Behavior Over Time Capture and Characterization of Undesired, Unknown or Interfering Signals Device/system Design or Operational Diagnostic Measurement Getting Answers to Elusive EMI Problems VCO/Synthesizer Design, RFID Device Characterization, General Purpose Digital Modulation Vector Signal Analysis, Spectrum Monitoring, Radar Measurements Define issues and solve problems faster by characterizing your device, system or signal more completely and rapidly than previously possible with swept spectrum analyzers. Tektronix RSA3308A Real-Time Spectrum Analyzer captures many signals not viewable on swept spectrum analyzers by seamlessly capturing and storing a span of RF frequencies all at one time. Once a signal is captured it can be viewed simultaneously and analyzed in time-correlated frequency, time and modulation domains. The RSA3308A instrument includes not only Real-Time Spectrum Analyzer fast-signal capture, internal memory and modulation analysis but also functionality and operation of a swept spectrum analyzer for looking at very wide spans, all in an integrated, transportable package. Trigger, Capture, Analyze You Can Easily Catch an Elusive RF Signal and Analyze It at Your Convenience Sensitive and fast, RSA Series Real-Time Spectrum Analyzer triggering easily captures unknown, periodic or intermittent signals. Using the Tektronix exclusive Frequency Mask Trigger, you can configure a custom frequency domain mask including signal guard bands and levels then trigger on events isolated to a specific frequency or frequency range. As signals are captured, they are automatically saved to RSA internal memory, making it easy to perform in-depth, time-correlated analysis across the frequency, time and modulation domains with no external computer required! Quick-to-set-up IF Level and Power (Span Bandwidth) triggers provide very convenient capture of signals in applications such as incident carrier-and-response interaction between two devices or burst signal carrier ramp up. Continuous Trigger Mode ensures a sequence of events are automatically captured into memory; you capture only the events and not time in between, maximizing memory efficiency and minimizing analysis time. RSA Series Spectrogram uniquely shows time-varying signal behavior in frequency change/stability, spectrum occupancy, pulsed signal timing, power change and more. Time-correlated multi-domain view provides a new level of insight about design or operational problems and possible solutions. The example on this page includes frequency, time and modulation domain views of an AM-modulated pulsed signal with pulse-topulse phase variation measured in the modulation domain.
Datasheet
Description
The RSA3308A is a 8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: DC to 8 GHz Frequency Aging: ±1 x 10-7/year Frequency Stability: 1 x 10-7 (10 ºC to 40 ºC) Total Reference Frequency Error: 2 x 10-7 Memory Depth: 16.384 Msamples Bandwidth: 15 MHz Seamless Capture of Time-varying, Transient or Periodic RF Signals Modulation Analysis: AM, FM (ASK, FSK), PM Triggering Modes: IF Level; Frequency Mask Trigger and Power Real-Time Spectrum Analysis Provides Seamless Capture of Time-varying, Transient or Periodic RF Signals Not Possible with Swept Spectrum Analyzers Time-correlated, Simultaneous Views of Time, Frequency and Modulation Domains Provide Greater and Unique Understanding of Signal Behavior Spectrogram Provides a Revealing Picture of RF Signal Frequency and Amplitude Behavior Over Time – Not Possible with a Swept Spectrum Analyzer Frequency Mask Trigger Makes It Easy to Capture Fast, Transient or Intermittent Signals that Swept Spectrum Analyzers Would Miss Spectrum Analyzer Mode for Very Wide Span Analyses Built-in Demodulators Enhance Analysis of AM, ASK, FM, FSK and PM Signals Digital Demodulator Offers Affordable Vector Signal Analysis Outstanding DC-20 MHz Dynamic range and Low phase noise mean you can make High-performance weak signal and phase noise measurements Applications Analog and Digital Modulation Signal Quality Analysis Understanding Frequency and Spectral Occupancy Behavior Over Time Capture and Characterization of Undesired, Unknown or Interfering Signals Device/system Design or Operational Diagnostic Measurement Getting Answers to Elusive EMI Problems VCO/Synthesizer Design, RFID Device Characterization, General Purpose Digital Modulation Vector Signal Analysis, Spectrum Monitoring, Radar Measurements Define issues and solve problems faster by characterizing your device, system or signal more completely and rapidly than previously possible with swept spectrum analyzers. Tektronix RSA3308A Real-Time Spectrum Analyzer captures many signals not viewable on swept spectrum analyzers by seamlessly capturing and storing a span of RF frequencies all at one time. Once a signal is captured it can be viewed simultaneously and analyzed in time-correlated frequency, time and modulation domains. The RSA3308A instrument includes not only Real-Time Spectrum Analyzer fast-signal capture, internal memory and modulation analysis but also functionality and operation of a swept spectrum analyzer for looking at very wide spans, all in an integrated, transportable package. Trigger, Capture, Analyze You Can Easily Catch an Elusive RF Signal and Analyze It at Your Convenience Sensitive and fast, RSA Series Real-Time Spectrum Analyzer triggering easily captures unknown, periodic or intermittent signals. Using the Tektronix exclusive Frequency Mask Trigger, you can configure a custom frequency domain mask including signal guard bands and levels then trigger on events isolated to a specific frequency or frequency range. As signals are captured, they are automatically saved to RSA internal memory, making it easy to perform in-depth, time-correlated analysis across the frequency, time and modulation domains with no external computer required! Quick-to-set-up IF Level and Power (Span Bandwidth) triggers provide very convenient capture of signals in applications such as incident carrier-and-response interaction between two devices or burst signal carrier ramp up. Continuous Trigger Mode ensures a sequence of events are automatically captured into memory; you capture only the events and not time in between, maximizing memory efficiency and minimizing analysis time. RSA Series Spectrogram uniquely shows time-varying signal behavior in frequency change/stability, spectrum occupancy, pulsed signal timing, power change and more. Time-correlated multi-domain view provides a new level of insight about design or operational problems and possible solutions. The example on this page includes frequency, time and modulation domain views of an AM-modulated pulsed signal with pulse-topulse phase variation measured in the modulation domain.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - RSA3308A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
RSA3308A
Spectrum Analyzer RSA3308A
The RSA3308A is a 8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: DC to 8 GHz Frequency Aging: ±1 x 10-7/year Frequency Stability: 1 x 10-7 (10 ºC to 40 ºC) Total Reference Frequency Error: 2 x 10-7 Memory Depth: 16.384 Msamples Bandwidth: 15 MHz Seamless Capture of Time-varying, Transient or Periodic RF Signals Modulation Analysis: AM, FM (ASK, FSK), PM Triggering Modes: IF Level; Frequency Mask Trigger and Power Real-Time Spectrum Analysis Provides Seamless Capture of Time-varying, Transient or Periodic RF Signals Not Possible with Swept Spectrum Analyzers Time-correlated, Simultaneous Views of Time, Frequency and Modulation Domains Provide Greater and Unique Understanding of Signal Behavior Spectrogram Provides a Revealing Picture of RF Signal Frequency and Amplitude Behavior Over Time – Not Possible with a Swept Spectrum Analyzer Frequency Mask Trigger Makes It Easy to Capture Fast, Transient or Intermittent Signals that Swept Spectrum Analyzers Would Miss Spectrum Analyzer Mode for Very Wide Span Analyses Built-in Demodulators Enhance Analysis of AM, ASK, FM, FSK and PM Signals Digital Demodulator Offers Affordable Vector Signal Analysis Outstanding DC-20 MHz Dynamic range and Low phase noise mean you can make High-performance weak signal and phase noise measurements Applications Analog and Digital Modulation Signal Quality Analysis Understanding Frequency and Spectral Occupancy Behavior Over Time Capture and Characterization of Undesired, Unknown or Interfering Signals Device/system Design or Operational Diagnostic Measurement Getting Answers to Elusive EMI Problems VCO/Synthesizer Design, RFID Device Characterization, General Purpose Digital Modulation Vector Signal Analysis, Spectrum Monitoring, Radar Measurements Define issues and solve problems faster by characterizing your device, system or signal more completely and rapidly than previously possible with swept spectrum analyzers. Tektronix RSA3308A Real-Time Spectrum Analyzer captures many signals not viewable on swept spectrum analyzers by seamlessly capturing and storing a span of RF frequencies all at one time. Once a signal is captured it can be viewed simultaneously and analyzed in time-correlated frequency, time and modulation domains. The RSA3308A instrument includes not only Real-Time Spectrum Analyzer fast-signal capture, internal memory and modulation analysis but also functionality and operation of a swept spectrum analyzer for looking at very wide spans, all in an integrated, transportable package. Trigger, Capture, Analyze You Can Easily Catch an Elusive RF Signal and Analyze It at Your Convenience Sensitive and fast, RSA Series Real-Time Spectrum Analyzer triggering easily captures unknown, periodic or intermittent signals. Using the Tektronix exclusive Frequency Mask Trigger, you can configure a custom frequency domain mask including signal guard bands and levels then trigger on events isolated to a specific frequency or frequency range. As signals are captured, they are automatically saved to RSA internal memory, making it easy to perform in-depth, time-correlated analysis across the frequency, time and modulation domains with no external computer required! Quick-to-set-up IF Level and Power (Span Bandwidth) triggers provide very convenient capture of signals in applications such as incident carrier-and-response interaction between two devices or burst signal carrier ramp up. Continuous Trigger Mode ensures a sequence of events are automatically captured into memory; you capture only the events and not time in between, maximizing memory efficiency and minimizing analysis time. RSA Series Spectrogram uniquely shows time-varying signal behavior in frequency change/stability, spectrum occupancy, pulsed signal timing, power change and more. Time-correlated multi-domain view provides a new level of insight about design or operational problems and possible solutions. The example on this page includes frequency, time and modulation domain views of an AM-modulated pulsed signal with pulse-topulse phase variation measured in the modulation domain.

The RSA3308A is a 8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: DC to 8 GHz
  • Frequency Aging: ±1 x 10-7/year
  • Frequency Stability: 1 x 10-7 (10 ºC to 40 ºC)
  • Total Reference Frequency Error: 2 x 10-7
  • Memory Depth: 16.384 Msamples
  • Bandwidth: 15 MHz
  • Seamless Capture of Time-varying, Transient or Periodic RF Signals
  • Modulation Analysis: AM, FM (ASK, FSK), PM
  • Triggering Modes: IF Level; Frequency Mask Trigger and Power
  • Real-Time Spectrum Analysis Provides Seamless Capture of Time-varying, Transient or Periodic RF Signals Not Possible with Swept Spectrum Analyzers
  • Time-correlated, Simultaneous Views of Time, Frequency and Modulation Domains Provide Greater and Unique Understanding of Signal Behavior
  • Spectrogram Provides a Revealing Picture of RF Signal Frequency and Amplitude Behavior Over Time – Not Possible with a Swept Spectrum Analyzer
  • Frequency Mask Trigger Makes It Easy to Capture Fast, Transient or Intermittent Signals that Swept Spectrum Analyzers Would Miss
  • Spectrum Analyzer Mode for Very Wide Span Analyses
  • Built-in Demodulators Enhance Analysis of AM, ASK, FM, FSK and PM Signals
  • Digital Demodulator Offers Affordable Vector Signal Analysis
  • Outstanding DC-20 MHz Dynamic range and Low phase noise mean you can make High-performance weak signal and phase noise measurements

Applications

  • Analog and Digital Modulation Signal Quality Analysis
  • Understanding Frequency and Spectral Occupancy Behavior Over Time
  • Capture and Characterization of Undesired, Unknown or Interfering Signals
  • Device/system Design or Operational Diagnostic Measurement
  • Getting Answers to Elusive EMI Problems
  • VCO/Synthesizer Design, RFID Device Characterization, General Purpose Digital Modulation Vector Signal Analysis, Spectrum Monitoring, Radar Measurements

Define issues and solve problems faster by characterizing your device, system or signal more completely and rapidly than previously possible with swept spectrum analyzers. Tektronix RSA3308A Real-Time Spectrum Analyzer captures many signals not viewable on swept spectrum analyzers by seamlessly capturing and storing a span of RF frequencies all at one time. Once a signal is captured it can be viewed simultaneously and analyzed in time-correlated frequency, time and modulation domains.

The RSA3308A instrument includes not only Real-Time Spectrum Analyzer fast-signal capture, internal memory and modulation analysis but also functionality and operation of a swept spectrum analyzer for looking at very wide spans, all in an integrated, transportable package.

Trigger, Capture, Analyze

You Can Easily Catch an Elusive RF Signal and Analyze It at Your Convenience
Sensitive and fast, RSA Series Real-Time Spectrum Analyzer triggering easily captures unknown, periodic or intermittent signals. Using the Tektronix exclusive Frequency Mask Trigger, you can configure a custom frequency domain mask including signal guard bands and levels then trigger on events isolated to a specific frequency or frequency range.

As signals are captured, they are automatically saved to RSA internal memory, making it easy to perform in-depth, time-correlated analysis across the frequency, time and modulation domains with no external computer required! Quick-to-set-up IF Level and Power (Span Bandwidth) triggers provide very convenient capture of signals in applications such as incident carrier-and-response interaction between two devices or burst signal carrier ramp up. Continuous Trigger Mode ensures a sequence of events are automatically captured into memory; you capture only the events and not time in between, maximizing memory efficiency and minimizing analysis time.

RSA Series Spectrogram uniquely shows time-varying signal behavior in frequency change/stability, spectrum occupancy, pulsed signal timing, power change and more.

Time-correlated multi-domain view provides a new level of insight about design or operational problems and possible solutions. The example on this page includes frequency, time and modulation domain views of an AM-modulated pulsed signal with pulse-topulse phase variation measured in the modulation domain.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number RSA3308A
Product Name Spectrum Analyzer
Frequency Range 8.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details