Tektronix, Inc. Communication Analyzer DSA602

Description
The DSA602 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 1 GHz system bandwidth 2G samples/s sampling rate 8-bit verticle resolution 12 channels of acquisition display of 8 waveform. 32k record length Up to 4 channels of concurrent single-shot capability 3.5 floppy drive Time, event, level, and Boolean qualified triggering Over 24 waveform functions and 24 automatic measurements Centronics, RS-232, and GPIB interfaces The DSA602 Digitizing Signal Analyzer contains powerful internal digital signal processors that can process digitized signals up to 180 times per second.
Description
The DSA602 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 1 GHz system bandwidth 2G samples/s sampling rate 8-bit verticle resolution 12 channels of acquisition display of 8 waveform. 32k record length Up to 4 channels of concurrent single-shot capability 3.5 floppy drive Time, event, level, and Boolean qualified triggering Over 24 waveform functions and 24 automatic measurements Centronics, RS-232, and GPIB interfaces The DSA602 Digitizing Signal Analyzer contains powerful internal digital signal processors that can process digitized signals up to 180 times per second.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - DSA602 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
DSA602
Communication Analyzer DSA602
The DSA602 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 1 GHz system bandwidth 2G samples/s sampling rate 8-bit verticle resolution 12 channels of acquisition display of 8 waveform. 32k record length Up to 4 channels of concurrent single-shot capability 3.5 floppy drive Time, event, level, and Boolean qualified triggering Over 24 waveform functions and 24 automatic measurements Centronics, RS-232, and GPIB interfaces The DSA602 Digitizing Signal Analyzer contains powerful internal digital signal processors that can process digitized signals up to 180 times per second.

The DSA602 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • 1 GHz system bandwidth
  • 2G samples/s sampling rate
  • 8-bit verticle resolution
  • 12 channels of acquisition display of 8 waveform.
  • 32k record length
  • Up to 4 channels of concurrent single-shot capability
  • 3.5 floppy drive
  • Time, event, level, and Boolean qualified triggering
  • Over 24 waveform functions and 24 automatic measurements
  • Centronics, RS-232, and GPIB interfaces

The DSA602 Digitizing Signal Analyzer contains powerful internal digital signal processors that can process digitized signals up to 180 times per second.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number DSA602
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details