Tektronix, Inc. Data Analyzer DSA8300

Description
The DSA8300 is a Data Analyzer from Tektronix. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Analog Bandwidth: DC-80 GHz Sample rate: Up to 300 kS/s Record Length: 50 points- 16,000 points Analog Channels: Determined by the sampling modules used, up to 8 channels Applications: Design/Verification of telecom and datacom components and systems Manufacturing/testin g for ITU/ANSI/IEEE/SONET/ SDH compliance High-performance true-differential TDR measurements Impedance characterization and network analysis for serial data applications including S-parameters Advanced jitter, noise, and BER analysis Channel and eye diagram simulation and measurement-based SPICE modeling The Tektronix DSA8300 Digital Serial Analyzer is the most versatile tool for developing and testing communications, computers, and consumer electronics which use multi-gigabit data transmission. It is used for optical and electrical transmitter characterization, as well as compliance verification for devices, modules, and systems used in these products. In addition, the Tektronix DSA8300 is well-suited for electrical signal path characterization, whether for packages, PCBs, or electrical cables. With exceptional bandwidth, signal fidelity, and the most extensible modular architecture, the DSA8300 provides the highest-performance TDR and interconnect analysis, most accurate analysis of signal impairments, and BER calculations for current and emerging serial data technology.
Datasheet
Description
The DSA8300 is a Data Analyzer from Tektronix. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Analog Bandwidth: DC-80 GHz Sample rate: Up to 300 kS/s Record Length: 50 points- 16,000 points Analog Channels: Determined by the sampling modules used, up to 8 channels Applications: Design/Verification of telecom and datacom components and systems Manufacturing/testin g for ITU/ANSI/IEEE/SONET/ SDH compliance High-performance true-differential TDR measurements Impedance characterization and network analysis for serial data applications including S-parameters Advanced jitter, noise, and BER analysis Channel and eye diagram simulation and measurement-based SPICE modeling The Tektronix DSA8300 Digital Serial Analyzer is the most versatile tool for developing and testing communications, computers, and consumer electronics which use multi-gigabit data transmission. It is used for optical and electrical transmitter characterization, as well as compliance verification for devices, modules, and systems used in these products. In addition, the Tektronix DSA8300 is well-suited for electrical signal path characterization, whether for packages, PCBs, or electrical cables. With exceptional bandwidth, signal fidelity, and the most extensible modular architecture, the DSA8300 provides the highest-performance TDR and interconnect analysis, most accurate analysis of signal impairments, and BER calculations for current and emerging serial data technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Analyzer DSA8300
The DSA8300 is a Data Analyzer from Tektronix. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers. Additional Features: Analog Bandwidth: DC-80 GHz Sample rate: Up to 300 kS/s Record Length: 50 points- 16,000 points Analog Channels: Determined by the sampling modules used, up to 8 channels Applications: Design/Verification of telecom and datacom components and systems Manufacturing/testin g for ITU/ANSI/IEEE/SONET/ SDH compliance High-performance true-differential TDR measurements Impedance characterization and network analysis for serial data applications including S-parameters Advanced jitter, noise, and BER analysis Channel and eye diagram simulation and measurement-based SPICE modeling The Tektronix DSA8300 Digital Serial Analyzer is the most versatile tool for developing and testing communications, computers, and consumer electronics which use multi-gigabit data transmission. It is used for optical and electrical transmitter characterization, as well as compliance verification for devices, modules, and systems used in these products. In addition, the Tektronix DSA8300 is well-suited for electrical signal path characterization, whether for packages, PCBs, or electrical cables. With exceptional bandwidth, signal fidelity, and the most extensible modular architecture, the DSA8300 provides the highest-performance TDR and interconnect analysis, most accurate analysis of signal impairments, and BER calculations for current and emerging serial data technology.

The DSA8300 is a Data Analyzer from Tektronix. A data analyzer enables serial data analysis for digital hardware. These analyzers help engineers and others investigate all types of digital hardware, monitoring the equipment for things such as comparison and glitch detection, output timing, data stability, and the validity of output data transfers.

Additional Features:

  • Analog Bandwidth: DC-80 GHz
  • Sample rate: Up to 300 kS/s
  • Record Length: 50 points- 16,000 points
  • Analog Channels: Determined by the sampling modules used, up to 8 channels

Applications:

  • Design/Verification of telecom and datacom components and systems
  • Manufacturing/testing for ITU/ANSI/IEEE/SONET/SDH compliance
  • High-performance true-differential TDR measurements
  • Impedance characterization and network analysis for serial data applications including S-parameters
  • Advanced jitter, noise, and BER analysis
  • Channel and eye diagram simulation and measurement-based SPICE modeling

The Tektronix DSA8300 Digital Serial Analyzer is the most versatile tool for developing and testing communications, computers, and consumer electronics which use multi-gigabit data transmission. It is used for optical and electrical transmitter characterization, as well as compliance verification for devices, modules, and systems used in these products.

In addition, the Tektronix DSA8300 is well-suited for electrical signal path characterization, whether for packages, PCBs, or electrical cables. With exceptional bandwidth, signal fidelity, and the most extensible modular architecture, the DSA8300 provides the highest-performance TDR and interconnect analysis, most accurate analysis of signal impairments, and BER calculations for current and emerging serial data technology.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number DSA8300
Product Name Data Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details