Tektronix, Inc. Communication Analyzer WCA280A

Description
The WCA280A is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Multi-domain analysis enables fast, complete signal analysis in frequency, time, code and modulation domains — without making multiple measurements Extended Memory enables 10 seconds of 3G and 3.5G signals to be captured, ensuring all the necessary information is available to make a complete analysis of the signal Frequency Mask Trigger – Available only from Tektronix – Makes it easy to capture fast, transient, or intermittent signals that swept spectrum analyzers would miss Fast and accurate measurements at the touch of a button Spectrogram provides a revealing picture of RF signal frequency and amplitude behavior over time – not possible with a swept spectrum analyzer Codogram provides a simple, graphical means of analyzing code power vs. time W-CDMA Compressed Mode enables analysis of handovers between W-CDMA and GSM ACK/NACK and CQI analysis for HSDPA uplink (Requires Option 27 and 23) Differential I/Q inputs enable straightforward analysis of differential baseband I and Q signals Fast measurement speed and exceptional accuracy improve production throughput without affecting yield Versatile general demodulation capabilities ranging from BPSK to 256QAM, as well as selectable filters allow analysis of non-standard signals One instrument, practical and useful every day, to cover all your spectrum and vector analysis needs The Tektronix WCA280A Wireless Communications Analyzer was developed for designers and manufacturers of wireless communications devices. The WCA280A can selectively trigger on frequency domain events that no other instrument can trigger on, they can capture a seamless record of time synchronized RF or base band signal into memory, and they can analyze this data. This analysis includes correlating multiple domains, which allows developers to observe system interactions and behaviors, ensure proper operation, and rapidly troubleshoot problems with a simple test set up.
Datasheet
Description
The WCA280A is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Multi-domain analysis enables fast, complete signal analysis in frequency, time, code and modulation domains — without making multiple measurements Extended Memory enables 10 seconds of 3G and 3.5G signals to be captured, ensuring all the necessary information is available to make a complete analysis of the signal Frequency Mask Trigger – Available only from Tektronix – Makes it easy to capture fast, transient, or intermittent signals that swept spectrum analyzers would miss Fast and accurate measurements at the touch of a button Spectrogram provides a revealing picture of RF signal frequency and amplitude behavior over time – not possible with a swept spectrum analyzer Codogram provides a simple, graphical means of analyzing code power vs. time W-CDMA Compressed Mode enables analysis of handovers between W-CDMA and GSM ACK/NACK and CQI analysis for HSDPA uplink (Requires Option 27 and 23) Differential I/Q inputs enable straightforward analysis of differential baseband I and Q signals Fast measurement speed and exceptional accuracy improve production throughput without affecting yield Versatile general demodulation capabilities ranging from BPSK to 256QAM, as well as selectable filters allow analysis of non-standard signals One instrument, practical and useful every day, to cover all your spectrum and vector analysis needs The Tektronix WCA280A Wireless Communications Analyzer was developed for designers and manufacturers of wireless communications devices. The WCA280A can selectively trigger on frequency domain events that no other instrument can trigger on, they can capture a seamless record of time synchronized RF or base band signal into memory, and they can analyze this data. This analysis includes correlating multiple domains, which allows developers to observe system interactions and behaviors, ensure proper operation, and rapidly troubleshoot problems with a simple test set up.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - WCA280A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
WCA280A
Communication Analyzer WCA280A
The WCA280A is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Multi-domain analysis enables fast, complete signal analysis in frequency, time, code and modulation domains — without making multiple measurements Extended Memory enables 10 seconds of 3G and 3.5G signals to be captured, ensuring all the necessary information is available to make a complete analysis of the signal Frequency Mask Trigger – Available only from Tektronix – Makes it easy to capture fast, transient, or intermittent signals that swept spectrum analyzers would miss Fast and accurate measurements at the touch of a button Spectrogram provides a revealing picture of RF signal frequency and amplitude behavior over time – not possible with a swept spectrum analyzer Codogram provides a simple, graphical means of analyzing code power vs. time W-CDMA Compressed Mode enables analysis of handovers between W-CDMA and GSM ACK/NACK and CQI analysis for HSDPA uplink (Requires Option 27 and 23) Differential I/Q inputs enable straightforward analysis of differential baseband I and Q signals Fast measurement speed and exceptional accuracy improve production throughput without affecting yield Versatile general demodulation capabilities ranging from BPSK to 256QAM, as well as selectable filters allow analysis of non-standard signals One instrument, practical and useful every day, to cover all your spectrum and vector analysis needs The Tektronix WCA280A Wireless Communications Analyzer was developed for designers and manufacturers of wireless communications devices. The WCA280A can selectively trigger on frequency domain events that no other instrument can trigger on, they can capture a seamless record of time synchronized RF or base band signal into memory, and they can analyze this data. This analysis includes correlating multiple domains, which allows developers to observe system interactions and behaviors, ensure proper operation, and rapidly troubleshoot problems with a simple test set up.

The WCA280A is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Multi-domain analysis enables fast, complete signal analysis in frequency, time, code and modulation domains — without making multiple measurements
  • Extended Memory enables 10 seconds of 3G and 3.5G signals to be captured, ensuring all the necessary information is available to make a complete analysis of the signal
  • Frequency Mask Trigger – Available only from Tektronix – Makes it easy to capture fast, transient, or intermittent signals that swept spectrum analyzers would miss
  • Fast and accurate measurements at the touch of a button
  • Spectrogram provides a revealing picture of RF signal frequency and amplitude behavior over time – not possible with a swept spectrum analyzer
  • Codogram provides a simple, graphical means of analyzing code power vs. time
  • W-CDMA Compressed Mode enables analysis of handovers between W-CDMA and GSM
  • ACK/NACK and CQI analysis for HSDPA uplink (Requires Option 27 and 23)
  • Differential I/Q inputs enable straightforward analysis of differential baseband I and Q signals
  • Fast measurement speed and exceptional accuracy improve production throughput without affecting yield
  • Versatile general demodulation capabilities ranging from BPSK to 256QAM, as well as selectable filters allow analysis of non-standard signals
  • One instrument, practical and useful every day, to cover all your spectrum and vector analysis needs

The Tektronix WCA280A Wireless Communications Analyzer was developed for designers and manufacturers of wireless communications devices. The WCA280A can selectively trigger on frequency domain events that no other instrument can trigger on, they can capture a seamless record of time synchronized RF or base band signal into memory, and they can analyze this data. This analysis includes correlating multiple domains, which allows developers to observe system interactions and behaviors, ensure proper operation, and rapidly troubleshoot problems with a simple test set up.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number WCA280A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products