Tektronix, Inc. Spectrum Analyzer 494AP

Description
The 494AP is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 21 GHz Continuous resolution frequency tuning combines synthesized settability and accuracy with analog feel Wide viewable dynamic range Built-in frequency counter Sensitivities to -134dBm Built-in intelligence for signal processing/marker functions Push button occupied bandwidth and noise-normalization functions Macro capability with nonvolatile memory to simplify and speed up commonly-used routines 75 Ohm option allows switch-selectable impedances Nonvolatile memory for up to 9 waveforms and 10 front panel settings GPIB Programmability with Tek codes and formats for standardized Bus Operation Direct screen data plots without a controller The Tektronix 494AP offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. The 494AP provides full IEEE-488 (GPIB) programmability, which means you can change front panel settings, read data from the CRT display, and send waveforms for internal digital source memory to other GPIB devices. The frequency range of the 494AP is expandable to 325 GHz. The Tektronix 494AP is built to rugged MIL-T-28800C environmental specifications, this unit can withstand transportation shock and vibration to a remote site.
Datasheet
Description
The 494AP is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 21 GHz Continuous resolution frequency tuning combines synthesized settability and accuracy with analog feel Wide viewable dynamic range Built-in frequency counter Sensitivities to -134dBm Built-in intelligence for signal processing/marker functions Push button occupied bandwidth and noise-normalization functions Macro capability with nonvolatile memory to simplify and speed up commonly-used routines 75 Ohm option allows switch-selectable impedances Nonvolatile memory for up to 9 waveforms and 10 front panel settings GPIB Programmability with Tek codes and formats for standardized Bus Operation Direct screen data plots without a controller The Tektronix 494AP offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. The 494AP provides full IEEE-488 (GPIB) programmability, which means you can change front panel settings, read data from the CRT display, and send waveforms for internal digital source memory to other GPIB devices. The frequency range of the 494AP is expandable to 325 GHz. The Tektronix 494AP is built to rugged MIL-T-28800C environmental specifications, this unit can withstand transportation shock and vibration to a remote site.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 494AP - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
494AP
Spectrum Analyzer 494AP
The 494AP is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 10 kHz to 21 GHz Continuous resolution frequency tuning combines synthesized settability and accuracy with analog feel Wide viewable dynamic range Built-in frequency counter Sensitivities to -134dBm Built-in intelligence for signal processing/marker functions Push button occupied bandwidth and noise-normalization functions Macro capability with nonvolatile memory to simplify and speed up commonly-used routines 75 Ohm option allows switch-selectable impedances Nonvolatile memory for up to 9 waveforms and 10 front panel settings GPIB Programmability with Tek codes and formats for standardized Bus Operation Direct screen data plots without a controller The Tektronix 494AP offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. The 494AP provides full IEEE-488 (GPIB) programmability, which means you can change front panel settings, read data from the CRT display, and send waveforms for internal digital source memory to other GPIB devices. The frequency range of the 494AP is expandable to 325 GHz. The Tektronix 494AP is built to rugged MIL-T-28800C environmental specifications, this unit can withstand transportation shock and vibration to a remote site.

The 494AP is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 10 kHz to 21 GHz
  • Continuous resolution frequency tuning combines synthesized settability and accuracy with analog feel
  • Wide viewable dynamic range
  • Built-in frequency counter
  • Sensitivities to -134dBm
  • Built-in intelligence for signal processing/marker functions
  • Push button occupied bandwidth and noise-normalization functions
  • Macro capability with nonvolatile memory to simplify and speed up commonly-used routines
  • 75 Ohm option allows switch-selectable impedances
  • Nonvolatile memory for up to 9 waveforms and 10 front panel settings
  • GPIB Programmability with Tek codes and formats for standardized Bus Operation
  • Direct screen data plots without a controller

The Tektronix 494AP offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. The 494AP provides full IEEE-488 (GPIB) programmability, which means you can change front panel settings, read data from the CRT display, and send waveforms for internal digital source memory to other GPIB devices. The frequency range of the 494AP is expandable to 325 GHz.
The Tektronix 494AP is built to rugged MIL-T-28800C environmental specifications, this unit can withstand transportation shock and vibration to a remote site.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 494AP
Product Name Spectrum Analyzer
Frequency Range 2.10E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details