Tektronix, Inc. Analyzer CSA7154

Description
The CSA7154 is a used analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Design Development and Compliance Testing of Optical and Electrical Signals to 2.5 Gb/s Rates Physical Layer Characterization of Communication Signals in Backplane, Midplane and Embedded Designs Optical and Electrical Signal Integrity, Margin Verification, Jitter and Timing Analysis Real-time Oscilloscope Platform with Up to 4 GHz True Analog Bandwidth and Down to 72 ps Rise Time (20% - 80%) >400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX™ acquisition technology 20 GS/s Maxium Real-time Sample Rate Built-in Compliance Mask Tests with up to 2.5 Gb/s Optical and Electrical Data Stream Rates Integrated Optical Reference Receiver Protects Integrity of System Calibration Integrated Hardware Clock Recovery Provides Single-connection Convenience Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records 64-Bit Serial Trigger for Isolation of Pattern-dependent Effects Complete Eye Pattern Measurements Suite Including Extinction Ratio, Q-factor, Eye Height/width, Jitter and Noise Waveform Database Acquisition Technology for Accurate Parametric Measurements on Eye Patterns TekConnect® Interface for High Fidelity Connection OpenChoice™ with Windows 2000 Delivers Built-in Networking and Analysis
Datasheet
Description
The CSA7154 is a used analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Design Development and Compliance Testing of Optical and Electrical Signals to 2.5 Gb/s Rates Physical Layer Characterization of Communication Signals in Backplane, Midplane and Embedded Designs Optical and Electrical Signal Integrity, Margin Verification, Jitter and Timing Analysis Real-time Oscilloscope Platform with Up to 4 GHz True Analog Bandwidth and Down to 72 ps Rise Time (20% - 80%) >400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX™ acquisition technology 20 GS/s Maxium Real-time Sample Rate Built-in Compliance Mask Tests with up to 2.5 Gb/s Optical and Electrical Data Stream Rates Integrated Optical Reference Receiver Protects Integrity of System Calibration Integrated Hardware Clock Recovery Provides Single-connection Convenience Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records 64-Bit Serial Trigger for Isolation of Pattern-dependent Effects Complete Eye Pattern Measurements Suite Including Extinction Ratio, Q-factor, Eye Height/width, Jitter and Noise Waveform Database Acquisition Technology for Accurate Parametric Measurements on Eye Patterns TekConnect® Interface for High Fidelity Connection OpenChoice™ with Windows 2000 Delivers Built-in Networking and Analysis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer CSA7154
The CSA7154 is a used analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Design Development and Compliance Testing of Optical and Electrical Signals to 2.5 Gb/s Rates Physical Layer Characterization of Communication Signals in Backplane, Midplane and Embedded Designs Optical and Electrical Signal Integrity, Margin Verification, Jitter and Timing Analysis Real-time Oscilloscope Platform with Up to 4 GHz True Analog Bandwidth and Down to 72 ps Rise Time (20% - 80%) >400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX™ acquisition technology 20 GS/s Maxium Real-time Sample Rate Built-in Compliance Mask Tests with up to 2.5 Gb/s Optical and Electrical Data Stream Rates Integrated Optical Reference Receiver Protects Integrity of System Calibration Integrated Hardware Clock Recovery Provides Single-connection Convenience Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records 64-Bit Serial Trigger for Isolation of Pattern-dependent Effects Complete Eye Pattern Measurements Suite Including Extinction Ratio, Q-factor, Eye Height/width, Jitter and Noise Waveform Database Acquisition Technology for Accurate Parametric Measurements on Eye Patterns TekConnect® Interface for High Fidelity Connection OpenChoice™ with Windows 2000 Delivers Built-in Networking and Analysis

The CSA7154 is a used analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Design Development and Compliance Testing of Optical and Electrical Signals to 2.5 Gb/s Rates
  • Physical Layer Characterization of Communication Signals in Backplane, Midplane and Embedded Designs
  • Optical and Electrical Signal Integrity, Margin Verification, Jitter and Timing Analysis

  • Real-time Oscilloscope Platform with Up to 4 GHz True Analog Bandwidth and Down to 72 ps Rise Time (20% - 80%)
  • >400,000 wfms/s Waveform Capture Rate, powered by exclusive DPX™ acquisition technology
  • 20 GS/s Maxium Real-time Sample Rate
  • Built-in Compliance Mask Tests with up to 2.5 Gb/s Optical and Electrical Data Stream Rates
  • Integrated Optical Reference Receiver Protects Integrity of System Calibration
  • Integrated Hardware Clock Recovery Provides Single-connection Convenience
  • Up to 64 MB Record Length with MultiView Zoom™ for Quick Navigation of Long Records
  • 64-Bit Serial Trigger for Isolation of Pattern-dependent Effects
  • Complete Eye Pattern Measurements Suite Including Extinction Ratio, Q-factor, Eye Height/width, Jitter and Noise
  • Waveform Database Acquisition Technology for Accurate Parametric Measurements on Eye Patterns
  • TekConnect® Interface for High Fidelity Connection
  • OpenChoice™ with Windows 2000 Delivers Built-in Networking and Analysis
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number CSA7154
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products