Tektronix, Inc. Analyzer CR286A

Description
The CR286A is a analyzer from Tektronix. Features: 100 mV 12 MHz 28.6 Gb/s Instrumentation quality clock recovery Accurate, variable loop bandwidth from 100 kHz to 12 MHz, with optional 24 MHz for the jitter transfer function (JTF) bandwidths of USB 3.0, SATA 6G, and PCIe Gen3 Accurate, adjustable, self-measured, and displayed PLL loop bandwidth, peaking, and JTF – get the "Golden PLL" response needed for standards compliance testing Programmable peaking adjustment with first- and second-order roll-off capability USB control interface integrated into BERTScope view, or stand-alone with included BERTScope PC software DC-coupled data through path for accurate signal integrity Full and divided clock outputs with selectable divide ratios. Full-rate clock output up to 14.3 Gb/s Built-in equalizer function enables clock recovery under high ISI input conditions Data measurement capability Applications: Design/Verification of high-speed I/O components and systems Signal integrity analysis Certification testing of serial data streams for industry standards The Tektronix CR286A is an analyzer.
Datasheet
Description
The CR286A is a analyzer from Tektronix. Features: 100 mV 12 MHz 28.6 Gb/s Instrumentation quality clock recovery Accurate, variable loop bandwidth from 100 kHz to 12 MHz, with optional 24 MHz for the jitter transfer function (JTF) bandwidths of USB 3.0, SATA 6G, and PCIe Gen3 Accurate, adjustable, self-measured, and displayed PLL loop bandwidth, peaking, and JTF – get the "Golden PLL" response needed for standards compliance testing Programmable peaking adjustment with first- and second-order roll-off capability USB control interface integrated into BERTScope view, or stand-alone with included BERTScope PC software DC-coupled data through path for accurate signal integrity Full and divided clock outputs with selectable divide ratios. Full-rate clock output up to 14.3 Gb/s Built-in equalizer function enables clock recovery under high ISI input conditions Data measurement capability Applications: Design/Verification of high-speed I/O components and systems Signal integrity analysis Certification testing of serial data streams for industry standards The Tektronix CR286A is an analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer CR286A
The CR286A is a analyzer from Tektronix. Features: 100 mV 12 MHz 28.6 Gb/s Instrumentation quality clock recovery Accurate, variable loop bandwidth from 100 kHz to 12 MHz, with optional 24 MHz for the jitter transfer function (JTF) bandwidths of USB 3.0, SATA 6G, and PCIe Gen3 Accurate, adjustable, self-measured, and displayed PLL loop bandwidth, peaking, and JTF – get the "Golden PLL" response needed for standards compliance testing Programmable peaking adjustment with first- and second-order roll-off capability USB control interface integrated into BERTScope view, or stand-alone with included BERTScope PC software DC-coupled data through path for accurate signal integrity Full and divided clock outputs with selectable divide ratios. Full-rate clock output up to 14.3 Gb/s Built-in equalizer function enables clock recovery under high ISI input conditions Data measurement capability Applications: Design/Verification of high-speed I/O components and systems Signal integrity analysis Certification testing of serial data streams for industry standards The Tektronix CR286A is an analyzer.

The CR286A is a analyzer from Tektronix.

Features:

  • 100 mV
  • 12 MHz
  • 28.6 Gb/s
  • Instrumentation quality clock recovery
  • Accurate, variable loop bandwidth from 100 kHz to 12 MHz, with optional 24 MHz for the jitter transfer function (JTF) bandwidths of USB 3.0, SATA 6G, and PCIe Gen3
  • Accurate, adjustable, self-measured, and displayed PLL loop bandwidth, peaking, and JTF – get the "Golden PLL" response needed for standards compliance testing
  • Programmable peaking adjustment with first- and second-order roll-off capability
  • USB control interface integrated into BERTScope view, or stand-alone with included BERTScope PC software
  • DC-coupled data through path for accurate signal integrity
  • Full and divided clock outputs with selectable divide ratios. Full-rate clock output up to 14.3 Gb/s
  • Built-in equalizer function enables clock recovery under high ISI input conditions
  • Data measurement capability

Applications:

  • Design/Verification of high-speed I/O components and systems
  • Signal integrity analysis
  • Certification testing of serial data streams for industry standards

The Tektronix CR286A is an analyzer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number CR286A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Spectrum Analyzer - SSA3050X-R - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details