Tektronix, Inc. Optical Analyzer SD42

Description
The SD42 is an optical analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Optical to Electric Converter Head DC to 6.4 GHz optical bandwidth 355 ps optical impulse response (FWHM) with the SD-24 and SD-26, 360 ps optical impulse response (FWHM) with the SD-22 1000 nm to 1700 nm Spectral Response Mean Optical Power Monitor function Optical-to-Electrica l Converter Head Pulse Characteristics Response Bandwidth: DC – 6.4 GHz Wavelength Range: 1000 to 1700 nm Optical Impulse Response Speed: 55 ps max Full Width Half Maximum Conversion Factor: 25 mW/V Conversion Gain: 40 mV/mW Equivalent Display Noise: with SD-22 10 µWRMS typical With SD-24/SD-26 33 µWRMS typical (unity dot response); <15 µWRMS typical (with smoothing) Aberrations (Step Response): <15% peak to peak in the first 400 ps following pulse input Linear Response Range: <25 mW peak power; <5 mW mean power Maximum Nondestructive Input: 75 mW peak power; 10 mW mean power Optical-to-Electrica l Converter Head Power Meter Characteristics Dynamic Range: 5 nW to 5 mW Linear Response Range: Range 1: <5 µW mean, <25 mW peak; Range 2: <5 mW mean, <25 mW peak Sensitivity: Range 1: 1 V/mW; Range 2: 1 V/µW Environmental and Mechanical Characteristics Weight: 205 g (0.45 lb) Height: 71 mm (2.9 inches) Width: 23 mm (0.95 inch) Depth: 95 mm (3.9 inches) Ambient Temperature: Operating: 0° C to 50° C (32° F to 122° F); Nonoperating: –55° C to +75° C (–67° F to +167° F) Altitude: Operating: to 4.5 km (15,000 ft.); Nonoperating: to 15 km (50,000 ft.) Humidity: to 95% relative humidity at up to 50° C (122° F) Electromagnetic Compatibility: Meets FCC Part 15J Class B The SD-42 Optical-to-Electrica l Converter Head is a high-performance optical head for use in the 11800 Series Digital Sampling Oscilloscopes (including the SM-11 Multi-channel Unit) and the CSA 803 Communications Signal Analyzer. The SD-42 Optical-to-Electrica l Converter Head is used with SD-22, SD-24, and SD-26 Sampling Heads. The SD-42 converts an optical signal into an electrical signal which serves as the input to an SD Series Sampling Head. The SD42 Optical-to-electrica l Converter head can be used to analyze optical signals in the 1000 nm to 1700 nm wavelength range. The pulse response of the measurement system is less than 55 ps FWHM (Full-width, Half-maximum), which is equivalent to a calculated bandwidth of DC to 6.4 GHz. The electrical output on the front panel is coupled to the adjacent sampling head via the semi-rigid coaxial link provided.
Description
The SD42 is an optical analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Optical to Electric Converter Head DC to 6.4 GHz optical bandwidth 355 ps optical impulse response (FWHM) with the SD-24 and SD-26, 360 ps optical impulse response (FWHM) with the SD-22 1000 nm to 1700 nm Spectral Response Mean Optical Power Monitor function Optical-to-Electrica l Converter Head Pulse Characteristics Response Bandwidth: DC – 6.4 GHz Wavelength Range: 1000 to 1700 nm Optical Impulse Response Speed: 55 ps max Full Width Half Maximum Conversion Factor: 25 mW/V Conversion Gain: 40 mV/mW Equivalent Display Noise: with SD-22 10 µWRMS typical With SD-24/SD-26 33 µWRMS typical (unity dot response); <15 µWRMS typical (with smoothing) Aberrations (Step Response): <15% peak to peak in the first 400 ps following pulse input Linear Response Range: <25 mW peak power; <5 mW mean power Maximum Nondestructive Input: 75 mW peak power; 10 mW mean power Optical-to-Electrica l Converter Head Power Meter Characteristics Dynamic Range: 5 nW to 5 mW Linear Response Range: Range 1: <5 µW mean, <25 mW peak; Range 2: <5 mW mean, <25 mW peak Sensitivity: Range 1: 1 V/mW; Range 2: 1 V/µW Environmental and Mechanical Characteristics Weight: 205 g (0.45 lb) Height: 71 mm (2.9 inches) Width: 23 mm (0.95 inch) Depth: 95 mm (3.9 inches) Ambient Temperature: Operating: 0° C to 50° C (32° F to 122° F); Nonoperating: –55° C to +75° C (–67° F to +167° F) Altitude: Operating: to 4.5 km (15,000 ft.); Nonoperating: to 15 km (50,000 ft.) Humidity: to 95% relative humidity at up to 50° C (122° F) Electromagnetic Compatibility: Meets FCC Part 15J Class B The SD-42 Optical-to-Electrica l Converter Head is a high-performance optical head for use in the 11800 Series Digital Sampling Oscilloscopes (including the SM-11 Multi-channel Unit) and the CSA 803 Communications Signal Analyzer. The SD-42 Optical-to-Electrica l Converter Head is used with SD-22, SD-24, and SD-26 Sampling Heads. The SD-42 converts an optical signal into an electrical signal which serves as the input to an SD Series Sampling Head. The SD42 Optical-to-electrica l Converter head can be used to analyze optical signals in the 1000 nm to 1700 nm wavelength range. The pulse response of the measurement system is less than 55 ps FWHM (Full-width, Half-maximum), which is equivalent to a calculated bandwidth of DC to 6.4 GHz. The electrical output on the front panel is coupled to the adjacent sampling head via the semi-rigid coaxial link provided.

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - SD42 - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
SD42
Optical Analyzer SD42
The SD42 is an optical analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Optical to Electric Converter Head DC to 6.4 GHz optical bandwidth 355 ps optical impulse response (FWHM) with the SD-24 and SD-26, 360 ps optical impulse response (FWHM) with the SD-22 1000 nm to 1700 nm Spectral Response Mean Optical Power Monitor function Optical-to-Electrica l Converter Head Pulse Characteristics Response Bandwidth: DC – 6.4 GHz Wavelength Range: 1000 to 1700 nm Optical Impulse Response Speed: 55 ps max Full Width Half Maximum Conversion Factor: 25 mW/V Conversion Gain: 40 mV/mW Equivalent Display Noise: with SD-22 10 µWRMS typical With SD-24/SD-26 33 µWRMS typical (unity dot response); <15 µWRMS typical (with smoothing) Aberrations (Step Response): <15% peak to peak in the first 400 ps following pulse input Linear Response Range: <25 mW peak power; <5 mW mean power Maximum Nondestructive Input: 75 mW peak power; 10 mW mean power Optical-to-Electrica l Converter Head Power Meter Characteristics Dynamic Range: 5 nW to 5 mW Linear Response Range: Range 1: <5 µW mean, <25 mW peak; Range 2: <5 mW mean, <25 mW peak Sensitivity: Range 1: 1 V/mW; Range 2: 1 V/µW Environmental and Mechanical Characteristics Weight: 205 g (0.45 lb) Height: 71 mm (2.9 inches) Width: 23 mm (0.95 inch) Depth: 95 mm (3.9 inches) Ambient Temperature: Operating: 0° C to 50° C (32° F to 122° F); Nonoperating: –55° C to +75° C (–67° F to +167° F) Altitude: Operating: to 4.5 km (15,000 ft.); Nonoperating: to 15 km (50,000 ft.) Humidity: to 95% relative humidity at up to 50° C (122° F) Electromagnetic Compatibility: Meets FCC Part 15J Class B The SD-42 Optical-to-Electrica l Converter Head is a high-performance optical head for use in the 11800 Series Digital Sampling Oscilloscopes (including the SM-11 Multi-channel Unit) and the CSA 803 Communications Signal Analyzer. The SD-42 Optical-to-Electrica l Converter Head is used with SD-22, SD-24, and SD-26 Sampling Heads. The SD-42 converts an optical signal into an electrical signal which serves as the input to an SD Series Sampling Head. The SD42 Optical-to-electrica l Converter head can be used to analyze optical signals in the 1000 nm to 1700 nm wavelength range. The pulse response of the measurement system is less than 55 ps FWHM (Full-width, Half-maximum), which is equivalent to a calculated bandwidth of DC to 6.4 GHz. The electrical output on the front panel is coupled to the adjacent sampling head via the semi-rigid coaxial link provided.

The SD42 is an optical analyzer from Tektronix. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Optical to Electric Converter Head
  • DC to 6.4 GHz optical bandwidth
  • 355 ps optical impulse response (FWHM) with the SD-24 and SD-26,
  • 360 ps optical impulse response (FWHM) with the SD-22
  • 1000 nm to 1700 nm Spectral Response
  • Mean Optical Power Monitor function

Optical-to-Electrical Converter Head Pulse Characteristics

  • Response Bandwidth: DC – 6.4 GHz
  • Wavelength Range: 1000 to 1700 nm
  • Optical Impulse Response Speed: 55 ps max Full Width Half Maximum
  • Conversion Factor: 25 mW/V
  • Conversion Gain: 40 mV/mW
  • Equivalent Display Noise: with SD-22 10 µWRMS typical
  • With SD-24/SD-26 33 µWRMS typical (unity dot response); <15 µWRMS typical (with smoothing)
  • Aberrations (Step Response): <15% peak to peak in the first 400 ps following pulse input
  • Linear Response Range: <25 mW peak power; <5 mW mean power
  • Maximum Nondestructive Input: 75 mW peak power; 10 mW mean power

Optical-to-Electrical Converter Head Power Meter Characteristics

  • Dynamic Range: 5 nW to 5 mW
  • Linear Response Range: Range 1: <5 µW mean, <25 mW peak; Range 2: <5 mW mean, <25 mW peak
  • Sensitivity: Range 1: 1 V/mW; Range 2: 1 V/µW

Environmental and Mechanical Characteristics

  • Weight: 205 g (0.45 lb)
  • Height: 71 mm (2.9 inches)
  • Width: 23 mm (0.95 inch)
  • Depth: 95 mm (3.9 inches)
  • Ambient Temperature: Operating: 0° C to 50° C (32° F to 122° F); Nonoperating: –55° C to +75° C (–67° F to +167° F)
  • Altitude: Operating: to 4.5 km (15,000 ft.); Nonoperating: to 15 km (50,000 ft.)
  • Humidity: to 95% relative humidity at up to 50° C (122° F)
  • Electromagnetic Compatibility: Meets FCC Part 15J Class B

The SD-42 Optical-to-Electrical Converter Head is a high-performance optical head for use in the 11800 Series Digital Sampling Oscilloscopes (including the SM-11 Multi-channel Unit) and the CSA 803 Communications Signal Analyzer. The SD-42 Optical-to-Electrical Converter Head is used with SD-22, SD-24, and SD-26 Sampling Heads. The SD-42 converts an optical signal into an electrical signal which serves as the input to an SD Series Sampling Head.

The SD42 Optical-to-electrical Converter head can be used to analyze optical signals in the 1000 nm to 1700 nm wavelength range. The pulse response of the measurement system is less than 55 ps FWHM (Full-width, Half-maximum), which is equivalent to a calculated bandwidth of DC to 6.4 GHz. The electrical output on the front panel is coupled to the adjacent sampling head via the semi-rigid coaxial link provided.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SD42
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details