Tektronix, Inc. Spectrum Analyzer 2715

Description
The 2715 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz-1.8 GHz In-service Proof-of-performance Tests Digital Service Installation and Troubleshooting Ingress Detection After setting up the Tektronix 2715 with the new, companion Cable TV RF Measurement Software for Windows, the analyzer automatically determines the correct measurements for each channel type - analog, digital, FM or pilot. In-service Measurements Minimize Program Interruption, Reduce Cost of Acquiring Performance Data - Compatible with NTSC and PAL Systems Characterize Averaged Power; Check Noise and Distortions that Can Worsen BER - Applicable to QAM, QPSK, QPR, VSB and OFDM Signals Addresses All FCC Proof of Performance Measurements Cable TV Measurements Enhance Measurement Repeatability and Reduce Technician Training Time Carrier Level, Carrier Frequency, Carrier-to-noise, Hum/LFD and Other Key Measurements Execute Automatically from Easy-to-use, On-screen Menu Unattended and Remote Measurement Modes Reduce Personnel Requirements in the Field 75 Ohm Input with Quick-change F and BNC Connectors Reduce Repair Costs and Minimize Down Time Enhanced Troubleshooting Power with Built-in Preamplifier, Audio and Video Demodulation - All Standard Frequency Coverage to 2.15 GHz, with Opt. 50 and 75, Can View Downconverted Satellite Signals (L-Band) Includes Windows-compatible PC Software for Programmed Measurement Configuration, Data Collection, Measurement Results Printouts, Limits Checking, Alarming and Control of a Locally or Remotely-located 2715 High Portability, On-board Non-volatile Memory, Four Digital Displays for Spectral Display Storage and Comparison, Plus True Analog, Continuous Gray Scale Display for Detecting Low Level Beats and Spurs Amidst Noise and Active Video The 2715 Cable TV Spectrum Analyzer now includes automated tests for both analog and digitally-modulated channels. When you are ready to begin installing digital transmission of video, data or voice, the 2715 is ready to help. After setting up the 2715 with the new, companion Cable TV RF Measurement Software for Windows, the analyzer automatically determines the correct measurements for each channel type – analog, digital, FM or pilot.
Datasheet
Description
The 2715 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz-1.8 GHz In-service Proof-of-performance Tests Digital Service Installation and Troubleshooting Ingress Detection After setting up the Tektronix 2715 with the new, companion Cable TV RF Measurement Software for Windows, the analyzer automatically determines the correct measurements for each channel type - analog, digital, FM or pilot. In-service Measurements Minimize Program Interruption, Reduce Cost of Acquiring Performance Data - Compatible with NTSC and PAL Systems Characterize Averaged Power; Check Noise and Distortions that Can Worsen BER - Applicable to QAM, QPSK, QPR, VSB and OFDM Signals Addresses All FCC Proof of Performance Measurements Cable TV Measurements Enhance Measurement Repeatability and Reduce Technician Training Time Carrier Level, Carrier Frequency, Carrier-to-noise, Hum/LFD and Other Key Measurements Execute Automatically from Easy-to-use, On-screen Menu Unattended and Remote Measurement Modes Reduce Personnel Requirements in the Field 75 Ohm Input with Quick-change F and BNC Connectors Reduce Repair Costs and Minimize Down Time Enhanced Troubleshooting Power with Built-in Preamplifier, Audio and Video Demodulation - All Standard Frequency Coverage to 2.15 GHz, with Opt. 50 and 75, Can View Downconverted Satellite Signals (L-Band) Includes Windows-compatible PC Software for Programmed Measurement Configuration, Data Collection, Measurement Results Printouts, Limits Checking, Alarming and Control of a Locally or Remotely-located 2715 High Portability, On-board Non-volatile Memory, Four Digital Displays for Spectral Display Storage and Comparison, Plus True Analog, Continuous Gray Scale Display for Detecting Low Level Beats and Spurs Amidst Noise and Active Video The 2715 Cable TV Spectrum Analyzer now includes automated tests for both analog and digitally-modulated channels. When you are ready to begin installing digital transmission of video, data or voice, the 2715 is ready to help. After setting up the 2715 with the new, companion Cable TV RF Measurement Software for Windows, the analyzer automatically determines the correct measurements for each channel type – analog, digital, FM or pilot.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 2715 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2715
Spectrum Analyzer 2715
The 2715 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz-1.8 GHz In-service Proof-of-performance Tests Digital Service Installation and Troubleshooting Ingress Detection After setting up the Tektronix 2715 with the new, companion Cable TV RF Measurement Software for Windows, the analyzer automatically determines the correct measurements for each channel type - analog, digital, FM or pilot. In-service Measurements Minimize Program Interruption, Reduce Cost of Acquiring Performance Data - Compatible with NTSC and PAL Systems Characterize Averaged Power; Check Noise and Distortions that Can Worsen BER - Applicable to QAM, QPSK, QPR, VSB and OFDM Signals Addresses All FCC Proof of Performance Measurements Cable TV Measurements Enhance Measurement Repeatability and Reduce Technician Training Time Carrier Level, Carrier Frequency, Carrier-to-noise, Hum/LFD and Other Key Measurements Execute Automatically from Easy-to-use, On-screen Menu Unattended and Remote Measurement Modes Reduce Personnel Requirements in the Field 75 Ohm Input with Quick-change F and BNC Connectors Reduce Repair Costs and Minimize Down Time Enhanced Troubleshooting Power with Built-in Preamplifier, Audio and Video Demodulation - All Standard Frequency Coverage to 2.15 GHz, with Opt. 50 and 75, Can View Downconverted Satellite Signals (L-Band) Includes Windows-compatible PC Software for Programmed Measurement Configuration, Data Collection, Measurement Results Printouts, Limits Checking, Alarming and Control of a Locally or Remotely-located 2715 High Portability, On-board Non-volatile Memory, Four Digital Displays for Spectral Display Storage and Comparison, Plus True Analog, Continuous Gray Scale Display for Detecting Low Level Beats and Spurs Amidst Noise and Active Video The 2715 Cable TV Spectrum Analyzer now includes automated tests for both analog and digitally-modulated channels. When you are ready to begin installing digital transmission of video, data or voice, the 2715 is ready to help. After setting up the 2715 with the new, companion Cable TV RF Measurement Software for Windows, the analyzer automatically determines the correct measurements for each channel type – analog, digital, FM or pilot.

The 2715 is a 1.8 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 1 MHz-1.8 GHz
  • In-service Proof-of-performance Tests
  • Digital Service Installation and Troubleshooting
  • Ingress Detection
  • After setting up the Tektronix 2715 with the new, companion Cable TV RF Measurement Software for Windows, the analyzer automatically determines the correct measurements for each channel type - analog, digital, FM or pilot.
  • In-service Measurements Minimize Program Interruption, Reduce Cost of Acquiring Performance Data - Compatible with NTSC and PAL Systems
  • Characterize Averaged Power; Check Noise and Distortions that Can Worsen BER - Applicable to QAM, QPSK, QPR, VSB and OFDM Signals
  • Addresses All FCC Proof of Performance Measurements
  • Cable TV Measurements Enhance Measurement Repeatability and Reduce Technician Training Time
  • Carrier Level, Carrier Frequency, Carrier-to-noise, Hum/LFD and Other Key Measurements Execute Automatically from Easy-to-use, On-screen Menu
  • Unattended and Remote Measurement Modes Reduce Personnel Requirements in the Field
  • 75 Ohm Input with Quick-change F and BNC Connectors Reduce Repair Costs and Minimize Down Time
  • Enhanced Troubleshooting Power with Built-in Preamplifier, Audio and Video Demodulation - All Standard
  • Frequency Coverage to 2.15 GHz, with Opt. 50 and 75, Can View Downconverted Satellite Signals (L-Band)
  • Includes Windows-compatible PC Software for Programmed Measurement Configuration, Data Collection, Measurement Results Printouts, Limits Checking, Alarming and Control of a Locally or Remotely-located 2715
  • High Portability, On-board Non-volatile Memory, Four Digital Displays for Spectral Display Storage and Comparison, Plus True Analog, Continuous Gray Scale Display for Detecting Low Level Beats and Spurs Amidst Noise and Active Video

The 2715 Cable TV Spectrum Analyzer now includes automated tests for both analog and digitally-modulated channels. When you are ready to begin installing digital transmission of video, data or voice, the 2715 is ready to help. After setting up the 2715 with the new, companion Cable TV RF Measurement Software for Windows, the analyzer automatically determines the correct measurements for each channel type – analog, digital, FM or pilot.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2715
Product Name Spectrum Analyzer
Frequency Range 1.80E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
2 suppliers
UTS3021B 2.1GHz Performance-Series Spectrum Analyzer - UTS3021B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.10E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details