Tektronix, Inc. Communication Analyzer ATM150

Description
The ATM150 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operation up to 155MB/s Standard interfaces include DS1/DS3, E1/E3 Constant bit rate (CBR) voice and video Variable bit rate (VBR) data mixed traffic profiles Up to four VCI/VPI addresses QoS Portable, Economical ATM Test Set Propagation Delay Measurement Mis-inserted Cell Detection Transport Overhead and Alarm Testing Remote Control 8,192 Different Destinations Powerful Traffic Emulation Capabilities The Tektronix ATM150 offers powerful, real-time, programmable, and portable ATM cell switch and network performance analysis. The ATM150 is effective for verifying the performance of switches and networks under loaded conditions and can be used in the field, lab, or manufacturing process.
Datasheet
Description
The ATM150 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operation up to 155MB/s Standard interfaces include DS1/DS3, E1/E3 Constant bit rate (CBR) voice and video Variable bit rate (VBR) data mixed traffic profiles Up to four VCI/VPI addresses QoS Portable, Economical ATM Test Set Propagation Delay Measurement Mis-inserted Cell Detection Transport Overhead and Alarm Testing Remote Control 8,192 Different Destinations Powerful Traffic Emulation Capabilities The Tektronix ATM150 offers powerful, real-time, programmable, and portable ATM cell switch and network performance analysis. The ATM150 is effective for verifying the performance of switches and networks under loaded conditions and can be used in the field, lab, or manufacturing process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - ATM150 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
ATM150
Communication Analyzer ATM150
The ATM150 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Operation up to 155MB/s Standard interfaces include DS1/DS3, E1/E3 Constant bit rate (CBR) voice and video Variable bit rate (VBR) data mixed traffic profiles Up to four VCI/VPI addresses QoS Portable, Economical ATM Test Set Propagation Delay Measurement Mis-inserted Cell Detection Transport Overhead and Alarm Testing Remote Control 8,192 Different Destinations Powerful Traffic Emulation Capabilities The Tektronix ATM150 offers powerful, real-time, programmable, and portable ATM cell switch and network performance analysis. The ATM150 is effective for verifying the performance of switches and networks under loaded conditions and can be used in the field, lab, or manufacturing process.

The ATM150 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Operation up to 155MB/s
  • Standard interfaces include DS1/DS3, E1/E3
  • Constant bit rate (CBR) voice and video
  • Variable bit rate (VBR) data mixed traffic profiles
  • Up to four VCI/VPI addresses
  • QoS
  • Portable, Economical ATM Test Set
  • Propagation Delay Measurement
  • Mis-inserted Cell Detection
  • Transport Overhead and Alarm Testing
  • Remote Control
  • 8,192 Different Destinations
  • Powerful Traffic Emulation Capabilities

The Tektronix ATM150 offers powerful, real-time, programmable, and portable ATM cell switch and network performance analysis. The ATM150 is effective for verifying the performance of switches and networks under loaded conditions and can be used in the field, lab, or manufacturing process.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number ATM150
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS5026A 26.5GHz Performance-Series Signal Analyzer - UTS5026A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 2.65E7 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details