Tektronix, Inc. Communication Analyzer CSA8000

Description
The CSA8000 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Automatic Communication Measurements: Q-factor, Extinction Ratio, Optical Power, Signal-to-noise Ratio, Jitter Wide Bandwidth (DC to 50 GHz with up to 12.5 GHz Trigger) Automatic ITU/ANSI Mask Testing Normal, Infinite, Variable Persistence and Color Graded Display Modes Intuitive User Interface Large Color Display (10 in.) MS Windows Operating System Modular Architecture Fast Acquisition Rate Excellent Signal Fidelity (Jitter < 1 ps RMS - Typical) FrameScan Acquisition Mode: Isolate Data Dependent Faults, Examine Low-power PRBS Signals Manufacturing/Testin g for ITU/ANSI Conformance Designing/Verificati on of Telecom and Datacom Elements Specifically designed for high-performance communications applications, the CSA8000 Communications Signal Analyzer is the ideal tool for design evaluation and manufacturing test of datacom and telecom components, transceiver sub-assemblies and transmission systems. The CSA8000 generates measurement results, not just raw data, with time and amplitude histograms, mask testing and statistical measurements. It provides a communications-tailo red measurement set that includes jitter, noise, duty cycle, overshoot, undershoot, extinction ratio, Q-factor, mean optical power and amplitude measurements.
Datasheet
Description
The CSA8000 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Automatic Communication Measurements: Q-factor, Extinction Ratio, Optical Power, Signal-to-noise Ratio, Jitter Wide Bandwidth (DC to 50 GHz with up to 12.5 GHz Trigger) Automatic ITU/ANSI Mask Testing Normal, Infinite, Variable Persistence and Color Graded Display Modes Intuitive User Interface Large Color Display (10 in.) MS Windows Operating System Modular Architecture Fast Acquisition Rate Excellent Signal Fidelity (Jitter < 1 ps RMS - Typical) FrameScan Acquisition Mode: Isolate Data Dependent Faults, Examine Low-power PRBS Signals Manufacturing/Testin g for ITU/ANSI Conformance Designing/Verificati on of Telecom and Datacom Elements Specifically designed for high-performance communications applications, the CSA8000 Communications Signal Analyzer is the ideal tool for design evaluation and manufacturing test of datacom and telecom components, transceiver sub-assemblies and transmission systems. The CSA8000 generates measurement results, not just raw data, with time and amplitude histograms, mask testing and statistical measurements. It provides a communications-tailo red measurement set that includes jitter, noise, duty cycle, overshoot, undershoot, extinction ratio, Q-factor, mean optical power and amplitude measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - CSA8000 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
CSA8000
Communication Analyzer CSA8000
The CSA8000 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Automatic Communication Measurements: Q-factor, Extinction Ratio, Optical Power, Signal-to-noise Ratio, Jitter Wide Bandwidth (DC to 50 GHz with up to 12.5 GHz Trigger) Automatic ITU/ANSI Mask Testing Normal, Infinite, Variable Persistence and Color Graded Display Modes Intuitive User Interface Large Color Display (10 in.) MS Windows Operating System Modular Architecture Fast Acquisition Rate Excellent Signal Fidelity (Jitter < 1 ps RMS - Typical) FrameScan Acquisition Mode: Isolate Data Dependent Faults, Examine Low-power PRBS Signals Manufacturing/Testin g for ITU/ANSI Conformance Designing/Verificati on of Telecom and Datacom Elements Specifically designed for high-performance communications applications, the CSA8000 Communications Signal Analyzer is the ideal tool for design evaluation and manufacturing test of datacom and telecom components, transceiver sub-assemblies and transmission systems. The CSA8000 generates measurement results, not just raw data, with time and amplitude histograms, mask testing and statistical measurements. It provides a communications-tailo red measurement set that includes jitter, noise, duty cycle, overshoot, undershoot, extinction ratio, Q-factor, mean optical power and amplitude measurements.

The CSA8000 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Automatic Communication Measurements: Q-factor, Extinction Ratio, Optical Power, Signal-to-noise Ratio, Jitter
  • Wide Bandwidth (DC to 50 GHz with up to 12.5 GHz Trigger)
  • Automatic ITU/ANSI Mask Testing
  • Normal, Infinite, Variable Persistence and Color Graded Display Modes
  • Intuitive User Interface
  • Large Color Display (10 in.)
  • MS Windows Operating System
  • Modular Architecture
  • Fast Acquisition Rate
  • Excellent Signal Fidelity (Jitter < 1 ps RMS - Typical)
  • FrameScan Acquisition Mode: Isolate Data Dependent Faults, Examine Low-power PRBS Signals
  • Manufacturing/Testing for ITU/ANSI Conformance
  • Designing/Verification of Telecom and Datacom Elements

Specifically designed for high-performance communications applications, the CSA8000 Communications Signal Analyzer is the ideal tool for design evaluation and manufacturing test of datacom and telecom components, transceiver sub-assemblies and transmission systems.

The CSA8000 generates measurement results, not just raw data, with time and amplitude histograms, mask testing and statistical measurements. It provides a communications-tailored measurement set that includes jitter, noise, duty cycle, overshoot, undershoot, extinction ratio, Q-factor, mean optical power and amplitude measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number CSA8000
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036A 3.6GHz Performance-Series Signal Analyzer - UTS3036A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details