Tektronix, Inc. Spectrum Analyzer 2782

Description
The 2782 is a 33 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz-33 GHz Resolution bandwidth: 10 MHz Mixed input decoupling Exclusive bandwidth mode Built-in automation Macro downloading Soft key Menu Sweep Time: 2 us - 200 s Bandwidth Steps: 1/3/10 Displayed Average Noise: -107 dBm -78 dBm Maximum Dynamic Range: 100 dB Trigger Source Internal Trigger Modes Freerun,TTL The Tektronix 2782 has a frequency range of 100 Hz to 33 GHz and a 100 dB display dynamic range. It features 100 Hz to 33 GHz coaxial frequency range and wide bandwidth preselection for more measurement productivity.
Description
The 2782 is a 33 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz-33 GHz Resolution bandwidth: 10 MHz Mixed input decoupling Exclusive bandwidth mode Built-in automation Macro downloading Soft key Menu Sweep Time: 2 us - 200 s Bandwidth Steps: 1/3/10 Displayed Average Noise: -107 dBm -78 dBm Maximum Dynamic Range: 100 dB Trigger Source Internal Trigger Modes Freerun,TTL The Tektronix 2782 has a frequency range of 100 Hz to 33 GHz and a 100 dB display dynamic range. It features 100 Hz to 33 GHz coaxial frequency range and wide bandwidth preselection for more measurement productivity.

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 2782 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
2782
Spectrum Analyzer 2782
The 2782 is a 33 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz-33 GHz Resolution bandwidth: 10 MHz Mixed input decoupling Exclusive bandwidth mode Built-in automation Macro downloading Soft key Menu Sweep Time: 2 us - 200 s Bandwidth Steps: 1/3/10 Displayed Average Noise: -107 dBm -78 dBm Maximum Dynamic Range: 100 dB Trigger Source Internal Trigger Modes Freerun,TTL The Tektronix 2782 has a frequency range of 100 Hz to 33 GHz and a 100 dB display dynamic range. It features 100 Hz to 33 GHz coaxial frequency range and wide bandwidth preselection for more measurement productivity.

The 2782 is a 33 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 Hz-33 GHz
  • Resolution bandwidth: 10 MHz
  • Mixed input decoupling
  • Exclusive bandwidth mode
  • Built-in automation
  • Macro downloading
  • Soft key Menu
  • Sweep Time: 2 us - 200 s
  • Bandwidth Steps: 1/3/10
  • Displayed Average Noise: -107 dBm -78 dBm
  • Maximum Dynamic Range: 100 dB
  • Trigger Source Internal
  • Trigger Modes Freerun,TTL

The Tektronix 2782 has a frequency range of 100 Hz to 33 GHz and a 100 dB display dynamic range. It features 100 Hz to 33 GHz coaxial frequency range and wide bandwidth preselection for more measurement productivity.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2782
Product Name Spectrum Analyzer
Frequency Range 3.30E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details