Tektronix, Inc. Distortion Analyzer AA501A

Description
The AA501A is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Frequency Range: 10 Hz to 100 kHz Fully Automatic Level, THD and db Tatio Measurements Digital Readout plus analog bar graph for peaking and nulling The Tektronix AA501A Distortion Analyzer provides fully automated measurement of level, total harmonic distortion plus noise (THD+N). Operation is made simple, select the mode and the rest is automatic. Allows readings to be expressed in true RMS or average response. Any one of four built-in frequency-weighting filters may be switched into the signal paths for preconditioning of the signal to be measured. Provision is also made to permit the use of a user-selected filter as well. Other features include input monitor, function output, and auxiliary input connectors. Fundamental frequency range is 10 Hz to 100 kHz, with harmonics measured out to 300 kHz.
Description
The AA501A is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Frequency Range: 10 Hz to 100 kHz Fully Automatic Level, THD and db Tatio Measurements Digital Readout plus analog bar graph for peaking and nulling The Tektronix AA501A Distortion Analyzer provides fully automated measurement of level, total harmonic distortion plus noise (THD+N). Operation is made simple, select the mode and the rest is automatic. Allows readings to be expressed in true RMS or average response. Any one of four built-in frequency-weighting filters may be switched into the signal paths for preconditioning of the signal to be measured. Provision is also made to permit the use of a user-selected filter as well. Other features include input monitor, function output, and auxiliary input connectors. Fundamental frequency range is 10 Hz to 100 kHz, with harmonics measured out to 300 kHz.

Suppliers

Company
Product
Description
Supplier Links
Distortion Analyzer - AA501A - ValueTronics International, Inc.
Elgin, IL, USA
Distortion Analyzer
AA501A
Distortion Analyzer AA501A
The AA501A is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Frequency Range: 10 Hz to 100 kHz Fully Automatic Level, THD and db Tatio Measurements Digital Readout plus analog bar graph for peaking and nulling The Tektronix AA501A Distortion Analyzer provides fully automated measurement of level, total harmonic distortion plus noise (THD+N). Operation is made simple, select the mode and the rest is automatic. Allows readings to be expressed in true RMS or average response. Any one of four built-in frequency-weighting filters may be switched into the signal paths for preconditioning of the signal to be measured. Provision is also made to permit the use of a user-selected filter as well. Other features include input monitor, function output, and auxiliary input connectors. Fundamental frequency range is 10 Hz to 100 kHz, with harmonics measured out to 300 kHz.

The AA501A is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD).

Additional Features:

  • Frequency Range: 10 Hz to 100 kHz
  • Fully Automatic
  • Level, THD and db Tatio Measurements
  • Digital Readout plus analog bar graph for peaking and nulling

The Tektronix AA501A Distortion Analyzer provides fully automated measurement of level, total harmonic distortion plus noise (THD+N). Operation is made simple, select the mode and the rest is automatic.

Allows readings to be expressed in true RMS or average response. Any one of four built-in frequency-weighting filters may be switched into the signal paths for preconditioning of the signal to be measured. Provision is also made to permit the use of a user-selected filter as well. Other features include input monitor, function output, and auxiliary input connectors. Fundamental frequency range is 10 Hz to 100 kHz, with harmonics measured out to 300 kHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number AA501A
Product Name Distortion Analyzer
Frequency Range 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1015T 1.5GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1015T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details