Tektronix, Inc. Spectrum Analysers RSA306B

Description
Tektronix RSA306B Spectrum Analyser
Request a Quote Datasheet
Description
Tektronix RSA306B Spectrum Analyser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analysers - 1112375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spectrum Analysers
1112375
Spectrum Analysers 1112375
Tektronix RSA306B Spectrum Analyser

Tektronix RSA306B Spectrum Analyser

Supplier's Site
Spectrum Analyzer - RSA306B - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
RSA306B
Spectrum Analyzer RSA306B
The RSA306B is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 6.2 GHz +20 dBm to -160 dBm measurement range Mil-Std 28800 Class 2 environmental, shock and vibration specifications for use in harsh conditions Acquisition bandwidth of 40 MHz enables wideband vector analysis of modern standards Minimum signal duration of 100 μsec captured with 100% probability of intercept Full-featured spectrum analysis capability with included Tektronix SignalVu-PC™ software 17 spectrum and signal analysis measurements standard Options for mapping, modulation analysis, WLAN, LTE, and Bluetooth standards support, pulse measurements, playback of recorded files, Signal Survey, and frequency/phase settling Real time Spectrum/Spectrogram display to minimize time spent on transient and interference hunting Application programming interface (API) included for Microsoft Windows environments MATLAB instrument driver for use with Instrument Control Toolbox Streaming capture records long-term events Three year warranty Applications: Academics/education Maintenance, installation and repair in the factory or field Value-conscious design and manufacturing Interference hunting Standard Accessories: USB 3.0 locking cable (1 M) SignalVu-PC software, documentation, USB key Printed safety/installation manual (English) The Tektronix RSA306B uses your PC and Tektronix SignalVu-PC RF Signal Analysis Software to provide real time spectrum analysis, streaming capture and deep signal analysis capabilities for signals from 9 kHz to 6.2 GHz, all in a low-cost, highly portable package that is ideal for field, factory, or academic use. The RSA306B offers full-featured spectrum analysis and deep signal analysis at a price unmatched by any previous offering. Using the latest in commercial interfaces and available computing power, the RSA306B separates signal acquisition from measurement, dramatically lowering the cost of instrument hardware. Data analysis, storage and replay is performed on your personal computer, tablet or laptop. Managing the PC separately from the acquisition hardware makes computer upgrades easy, and minimizes IT management issues.

The RSA306B is a 6.2 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 6.2 GHz
  • +20 dBm to -160 dBm measurement range
  • Mil-Std 28800 Class 2 environmental, shock and vibration specifications for use in harsh conditions
  • Acquisition bandwidth of 40 MHz enables wideband vector analysis of modern standards
  • Minimum signal duration of 100 μsec captured with 100% probability of intercept
  • Full-featured spectrum analysis capability with included Tektronix SignalVu-PC™ software
  • 17 spectrum and signal analysis measurements standard
  • Options for mapping, modulation analysis, WLAN, LTE, and Bluetooth standards support, pulse measurements, playback of recorded files, Signal Survey, and frequency/phase settling
  • Real time Spectrum/Spectrogram display to minimize time spent on transient and interference hunting
  • Application programming interface (API) included for Microsoft Windows environments
  • MATLAB instrument driver for use with Instrument Control Toolbox
  • Streaming capture records long-term events
  • Three year warranty

Applications:

  • Academics/education
  • Maintenance, installation and repair in the factory or field
  • Value-conscious design and manufacturing
  • Interference hunting

Standard Accessories:

  • USB 3.0 locking cable (1 M)
  • SignalVu-PC software, documentation, USB key
  • Printed safety/installation manual (English)

The Tektronix RSA306B uses your PC and Tektronix SignalVu-PC RF Signal Analysis Software to provide real time spectrum analysis, streaming capture and deep signal analysis capabilities for signals from 9 kHz to 6.2 GHz, all in a low-cost, highly portable package that is ideal for field, factory, or academic use.

The RSA306B offers full-featured spectrum analysis and deep signal analysis at a price unmatched by any previous offering. Using the latest in commercial interfaces and available computing power, the RSA306B separates signal acquisition from measurement, dramatically lowering the cost of instrument hardware. Data analysis, storage and replay is performed on your personal computer, tablet or laptop.

Managing the PC separately from the acquisition hardware makes computer upgrades easy, and minimizes IT management issues.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers Spectrum Analyzers and Signal Analyzers
Product Number 1112375 RSA306B
Product Name Spectrum Analysers Spectrum Analyzer
Frequency Range 6.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details