Tektronix, Inc. Optical Analyzer 80C01

Description
The 80C01 is a Optical Analyzer Sampling Plug-In from Tektronix. Additional Features: Number of input channels: 1 Fiber input accepted: Single mode Standard and supported data filtering rates: OC-12/STM-4 (622 Mb/s), OC-48/STM-16 (2.488 Gb/s), OC-192/STM-64 (9.953 Gb/s) Effective wavelength range: 1100 nm to 1650 nm Calibrated wavelengths: 1310 nm and 1550 nm (±20 nm) Clock recovery option: 622 Mb/s, 2.488 Gb/s Unfiltered optical bandwidth: 20 GHz Absolute maximum nondestructive optical input: 5 mW average; 10 mW peak power at wavelength of highest relative responsivity Internal fiber diameter: 9 µm/125 µm single mode Optical return loss: >30 dB The Tektronix 80C01 module supports waveform conformance testing of long-wavelength (1100 to 1650 nm) signals at 622, 2488 Mb/s and 9.953 Gb/s as well as general-purpose testing with up to 20 GHz optical bandwidth. With its clock recovery option, the 80C01 provides testing solutions for 622 and 2488 Mb/s telecom applications.
Datasheet
Description
The 80C01 is a Optical Analyzer Sampling Plug-In from Tektronix. Additional Features: Number of input channels: 1 Fiber input accepted: Single mode Standard and supported data filtering rates: OC-12/STM-4 (622 Mb/s), OC-48/STM-16 (2.488 Gb/s), OC-192/STM-64 (9.953 Gb/s) Effective wavelength range: 1100 nm to 1650 nm Calibrated wavelengths: 1310 nm and 1550 nm (±20 nm) Clock recovery option: 622 Mb/s, 2.488 Gb/s Unfiltered optical bandwidth: 20 GHz Absolute maximum nondestructive optical input: 5 mW average; 10 mW peak power at wavelength of highest relative responsivity Internal fiber diameter: 9 µm/125 µm single mode Optical return loss: >30 dB The Tektronix 80C01 module supports waveform conformance testing of long-wavelength (1100 to 1650 nm) signals at 622, 2488 Mb/s and 9.953 Gb/s as well as general-purpose testing with up to 20 GHz optical bandwidth. With its clock recovery option, the 80C01 provides testing solutions for 622 and 2488 Mb/s telecom applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Analyzer - 80C01 - ValueTronics International, Inc.
Elgin, IL, USA
Optical Analyzer
80C01
Optical Analyzer 80C01
The 80C01 is a Optical Analyzer Sampling Plug-In from Tektronix. Additional Features: Number of input channels: 1 Fiber input accepted: Single mode Standard and supported data filtering rates: OC-12/STM-4 (622 Mb/s), OC-48/STM-16 (2.488 Gb/s), OC-192/STM-64 (9.953 Gb/s) Effective wavelength range: 1100 nm to 1650 nm Calibrated wavelengths: 1310 nm and 1550 nm (±20 nm) Clock recovery option: 622 Mb/s, 2.488 Gb/s Unfiltered optical bandwidth: 20 GHz Absolute maximum nondestructive optical input: 5 mW average; 10 mW peak power at wavelength of highest relative responsivity Internal fiber diameter: 9 µm/125 µm single mode Optical return loss: >30 dB The Tektronix 80C01 module supports waveform conformance testing of long-wavelength (1100 to 1650 nm) signals at 622, 2488 Mb/s and 9.953 Gb/s as well as general-purpose testing with up to 20 GHz optical bandwidth. With its clock recovery option, the 80C01 provides testing solutions for 622 and 2488 Mb/s telecom applications.

The 80C01 is a Optical Analyzer Sampling Plug-In from Tektronix.

Additional Features:

  • Number of input channels: 1
  • Fiber input accepted: Single mode
  • Standard and supported data filtering rates: OC-12/STM-4 (622 Mb/s), OC-48/STM-16 (2.488 Gb/s), OC-192/STM-64 (9.953 Gb/s)
  • Effective wavelength range: 1100 nm to 1650 nm
  • Calibrated wavelengths: 1310 nm and 1550 nm (±20 nm)
  • Clock recovery option: 622 Mb/s, 2.488 Gb/s
  • Unfiltered optical bandwidth: 20 GHz
  • Absolute maximum nondestructive optical input: 5 mW average; 10 mW peak power at wavelength of highest relative responsivity
  • Internal fiber diameter: 9 µm/125 µm single mode
  • Optical return loss: >30 dB

The Tektronix 80C01 module supports waveform conformance testing of long-wavelength (1100 to 1650 nm) signals at 622, 2488 Mb/s and 9.953 Gb/s as well as general-purpose testing with up to 20 GHz optical bandwidth. With its clock recovery option, the 80C01 provides testing solutions for 622 and 2488 Mb/s telecom applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 80C01
Product Name Optical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Vector Network Analyzer - SNA5002A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details