Tektronix, Inc. Spectrum Analyzer 492P

Description
The 492P is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 kHz to 21 GHz-expandable to 220 GHz Dynamic Range: 80 dB Resolution bandwidth of 1 MHz to 1 kHz in decade steps, plus an autoposition Continuous-Resolutio n Frequency tuning combines synthesized settability and accuracy with analog feel Wide viewable dynamic range; as much as 90 dB with 10 Hz to 3 MHz resolution bandwidth Built-in frequency counters provide frequency determination to within 0.0000001% Sensitivities to -134 dBm Built-in intelligence for signal processing/marker functions Push button occupied-bandwidth and noise-normalization functions Macro capability with nonvolatile memory to simplify and speed up commonly used routines Optional Switch-selectable 50/75-ohm Impedances Nonvolatile memory for up to 9 waveforms and 10 front panel settings GPIB programmability with Tek codes and formats for standardized Bus operation Optional MATE/CIIL Compatibility for Military Applications Ergonomically-design ed front panel controls Direct Screen data plots without a controller Ruggedized for harsh field environments The Tektronix 492P Spectrum Analyzer offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. All units provide full IEEE-488 (GPIB) programmability, which means you can change front-panel settings, read data from the CRT display, and send waveforms from internal digital source memory to other GPIB devices. The 492P is built to rugged MIL-T-28800C environmental specifications, and can withstand transportation shock and vibration to a remote site, or they can simply be moved from the engineering lab to the production floor with complete confidence in measurement accuracy.
Datasheet
Description
The 492P is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 kHz to 21 GHz-expandable to 220 GHz Dynamic Range: 80 dB Resolution bandwidth of 1 MHz to 1 kHz in decade steps, plus an autoposition Continuous-Resolutio n Frequency tuning combines synthesized settability and accuracy with analog feel Wide viewable dynamic range; as much as 90 dB with 10 Hz to 3 MHz resolution bandwidth Built-in frequency counters provide frequency determination to within 0.0000001% Sensitivities to -134 dBm Built-in intelligence for signal processing/marker functions Push button occupied-bandwidth and noise-normalization functions Macro capability with nonvolatile memory to simplify and speed up commonly used routines Optional Switch-selectable 50/75-ohm Impedances Nonvolatile memory for up to 9 waveforms and 10 front panel settings GPIB programmability with Tek codes and formats for standardized Bus operation Optional MATE/CIIL Compatibility for Military Applications Ergonomically-design ed front panel controls Direct Screen data plots without a controller Ruggedized for harsh field environments The Tektronix 492P Spectrum Analyzer offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. All units provide full IEEE-488 (GPIB) programmability, which means you can change front-panel settings, read data from the CRT display, and send waveforms from internal digital source memory to other GPIB devices. The 492P is built to rugged MIL-T-28800C environmental specifications, and can withstand transportation shock and vibration to a remote site, or they can simply be moved from the engineering lab to the production floor with complete confidence in measurement accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - 492P - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
492P
Spectrum Analyzer 492P
The 492P is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 50 kHz to 21 GHz-expandable to 220 GHz Dynamic Range: 80 dB Resolution bandwidth of 1 MHz to 1 kHz in decade steps, plus an autoposition Continuous-Resolutio n Frequency tuning combines synthesized settability and accuracy with analog feel Wide viewable dynamic range; as much as 90 dB with 10 Hz to 3 MHz resolution bandwidth Built-in frequency counters provide frequency determination to within 0.0000001% Sensitivities to -134 dBm Built-in intelligence for signal processing/marker functions Push button occupied-bandwidth and noise-normalization functions Macro capability with nonvolatile memory to simplify and speed up commonly used routines Optional Switch-selectable 50/75-ohm Impedances Nonvolatile memory for up to 9 waveforms and 10 front panel settings GPIB programmability with Tek codes and formats for standardized Bus operation Optional MATE/CIIL Compatibility for Military Applications Ergonomically-design ed front panel controls Direct Screen data plots without a controller Ruggedized for harsh field environments The Tektronix 492P Spectrum Analyzer offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. All units provide full IEEE-488 (GPIB) programmability, which means you can change front-panel settings, read data from the CRT display, and send waveforms from internal digital source memory to other GPIB devices. The 492P is built to rugged MIL-T-28800C environmental specifications, and can withstand transportation shock and vibration to a remote site, or they can simply be moved from the engineering lab to the production floor with complete confidence in measurement accuracy.

The 492P is a 21 GHz Spectrum Analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 50 kHz to 21 GHz-expandable to 220 GHz
  • Dynamic Range: 80 dB
  • Resolution bandwidth of 1 MHz to 1 kHz in decade steps, plus an autoposition
  • Continuous-Resolution Frequency tuning combines synthesized settability and accuracy with analog feel
  • Wide viewable dynamic range; as much as 90 dB with 10 Hz to 3 MHz resolution bandwidth
  • Built-in frequency counters provide frequency determination to within 0.0000001%
  • Sensitivities to -134 dBm
  • Built-in intelligence for signal processing/marker functions
  • Push button occupied-bandwidth and noise-normalization functions
  • Macro capability with nonvolatile memory to simplify and speed up commonly used routines
  • Optional Switch-selectable 50/75-ohm Impedances
  • Nonvolatile memory for up to 9 waveforms and 10 front panel settings
  • GPIB programmability with Tek codes and formats for standardized Bus operation
  • Optional MATE/CIIL Compatibility for Military Applications
  • Ergonomically-designed front panel controls
  • Direct Screen data plots without a controller
  • Ruggedized for harsh field environments

The Tektronix 492P Spectrum Analyzer offers a broad selection of features and benefits to meet wide-ranging needs for laboratory-level frequency domain spectrum analysis. All units provide full IEEE-488 (GPIB) programmability, which means you can change front-panel settings, read data from the CRT display, and send waveforms from internal digital source memory to other GPIB devices.

The 492P is built to rugged MIL-T-28800C environmental specifications, and can withstand transportation shock and vibration to a remote site, or they can simply be moved from the engineering lab to the production floor with complete confidence in measurement accuracy.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 492P
Product Name Spectrum Analyzer
Frequency Range 2.10E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products