Tektronix, Inc. Communication Analyzer K1404

Description
The K1404 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: "Measurements on ISDN Components such as NT, LT, RR and TE with U2B1Q and U4B3T Interface in Accordance with ANSI T.601 and ETSI ETR 80" "Transmission Parameter Measurements, Functional Testing, and Power Condition Measurements" Menu-assisted Operation with Touch Screen The Tektronix ISDN-U-Analyzer K1404 is a measuring device which allows you to perform measurements at the ISDN-U interface. You can activate both the ISDN component Network Terminator (NT) and the ISDN component Line Terminator (LT), and observe the operation set-up of layer 1. It is possible to measure the electrical characteristics as well as the power feeding behavior of the ISDN components. Functional tests and jitter measurements can also be carried out.
Description
The K1404 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: "Measurements on ISDN Components such as NT, LT, RR and TE with U2B1Q and U4B3T Interface in Accordance with ANSI T.601 and ETSI ETR 80" "Transmission Parameter Measurements, Functional Testing, and Power Condition Measurements" Menu-assisted Operation with Touch Screen The Tektronix ISDN-U-Analyzer K1404 is a measuring device which allows you to perform measurements at the ISDN-U interface. You can activate both the ISDN component Network Terminator (NT) and the ISDN component Line Terminator (LT), and observe the operation set-up of layer 1. It is possible to measure the electrical characteristics as well as the power feeding behavior of the ISDN components. Functional tests and jitter measurements can also be carried out.

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - K1404 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
K1404
Communication Analyzer K1404
The K1404 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: "Measurements on ISDN Components such as NT, LT, RR and TE with U2B1Q and U4B3T Interface in Accordance with ANSI T.601 and ETSI ETR 80" "Transmission Parameter Measurements, Functional Testing, and Power Condition Measurements" Menu-assisted Operation with Touch Screen The Tektronix ISDN-U-Analyzer K1404 is a measuring device which allows you to perform measurements at the ISDN-U interface. You can activate both the ISDN component Network Terminator (NT) and the ISDN component Line Terminator (LT), and observe the operation set-up of layer 1. It is possible to measure the electrical characteristics as well as the power feeding behavior of the ISDN components. Functional tests and jitter measurements can also be carried out.

The K1404 is a communication analyzer from Tektronix. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • "Measurements on ISDN Components such as NT, LT, RR and TE with U2B1Q and U4B3T Interface in Accordance with ANSI T.601 and ETSI ETR 80"
  • "Transmission Parameter Measurements, Functional Testing, and Power Condition Measurements"
  • Menu-assisted Operation with Touch Screen

The Tektronix ISDN-U-Analyzer K1404 is a measuring device which allows you to perform measurements at the ISDN-U interface. You can activate both the ISDN component Network Terminator (NT) and the ISDN component Line Terminator (LT), and observe the operation set-up of layer 1.

It is possible to measure the electrical characteristics as well as the power feeding behavior of the ISDN components. Functional tests and jitter measurements can also be carried out.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number K1404
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Spectrum Analyzer - SSA5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details