Tektronix, Inc. Distortion Analyzer AA501

Description
The AA501 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Audio Analyzer plug-in for the TM500 System Frequency range: 10 Hz to 100 kHz Harmonics measurements to 300 kHz 2 slots wide The Tektronix AA501 provides automated measurement of THD+N and levels (RMS responding) in the range of 10 Hz to 100 kHz. Harmonics are measured up to 300 kHz. It has four built-in weighting filters and allows the user to loop an external filter in. Option 01 adds intermodulation measurement. Input impedance is 100 kω and unlike other analyzers with usually 1 Mω or near-infinite input impedance. Internal THD in the audio band is specified as typically <-95 dB (0.0018 %). Residual THD+N is specified as <-90 dB (<0.0032 %).
Description
The AA501 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Audio Analyzer plug-in for the TM500 System Frequency range: 10 Hz to 100 kHz Harmonics measurements to 300 kHz 2 slots wide The Tektronix AA501 provides automated measurement of THD+N and levels (RMS responding) in the range of 10 Hz to 100 kHz. Harmonics are measured up to 300 kHz. It has four built-in weighting filters and allows the user to loop an external filter in. Option 01 adds intermodulation measurement. Input impedance is 100 kω and unlike other analyzers with usually 1 Mω or near-infinite input impedance. Internal THD in the audio band is specified as typically <-95 dB (0.0018 %). Residual THD+N is specified as <-90 dB (<0.0032 %).

Suppliers

Company
Product
Description
Supplier Links
Distortion Analyzer - AA501 - ValueTronics International, Inc.
Elgin, IL, USA
Distortion Analyzer
AA501
Distortion Analyzer AA501
The AA501 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD). Additional Features: Audio Analyzer plug-in for the TM500 System Frequency range: 10 Hz to 100 kHz Harmonics measurements to 300 kHz 2 slots wide The Tektronix AA501 provides automated measurement of THD+N and levels (RMS responding) in the range of 10 Hz to 100 kHz. Harmonics are measured up to 300 kHz. It has four built-in weighting filters and allows the user to loop an external filter in. Option 01 adds intermodulation measurement. Input impedance is 100 kω and unlike other analyzers with usually 1 Mω or near-infinite input impedance. Internal THD in the audio band is specified as typically <-95 dB (0.0018 %). Residual THD+N is specified as <-90 dB (<0.0032 %).

The AA501 is a 100 kHz distortion analyzer from Tektronix. People use distortion analyzers for the measurement of alternating current (AC) voltages and distortion. Audio distortion analyzers test equipment for their total harmonic content of sinewaves, expressing the measurement as total harmonic distortion (THD).

Additional Features:

  • Audio Analyzer plug-in for the TM500 System
  • Frequency range: 10 Hz to 100 kHz
  • Harmonics measurements to 300 kHz
  • 2 slots wide

The Tektronix AA501 provides automated measurement of THD+N and levels (RMS responding) in the range of 10 Hz to 100 kHz. Harmonics are measured up to 300 kHz. It has four built-in weighting filters and allows the user to loop an external filter in. Option 01 adds intermodulation measurement. Input impedance is 100 kΩ and unlike other analyzers with usually 1 MΩ or near-infinite input impedance. Internal THD in the audio band is specified as typically <-95 dB (0.0018 %). Residual THD+N is specified as <-90 dB (<0.0032 %).

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number AA501
Product Name Distortion Analyzer
Frequency Range 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details